Mechanics of Materials

Appendix F: Solutions to Static Review Exam

REVIEW EXAM 1

  1. As the y axis is the axis of symmetry, the centroid will lie on the y axis. Thus z c = 0.

    Note

    1 point

    Equations (A.5) and (A.9) can be used to find the y coordinate of the centroid and the area moment of inertia.

    Calculation of centroid (Figure F.1).


    Figure F.1

    Note

    1 point for each correct entry Total 8 points

    Section

    Y ci (mm)

    A i (mm 2)

    Y ci A i (mm 3)

    1

    30

    60 10 = 600

    18,000

    2

    65

    50 10 = 500

    32,500

    Total

    1100

    50,500

    From Equation (A.5) we obtain


    Note

    1 point for correct answer and units

    Calculation of area moment of inertia

    Section

    d zi = Y c ? Y ci (mm)


    I zizi + A i d 2 zi (mm 4)

    1

    15.9

    10 60 3/12 = 180 10 3

    331.7 10 3

    2

    19.1

    50 10 3/12 = 4.2 10 3

    186.6 10 3

    1 point for each correct entry

    2 points for each correct entry

    1 point for each correct entry

    From Equation (A.9) we obtain


    Note

    1 point for correct answer

    Note

    1 point for correct units

  2. We can replace each linear loading by an equivalent force, as shown in Figure A.8, then replace it by a single force. Using Figure F.2 we obtain


    Note
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
Category: Accelerometers
Finish!
Privacy Policy

This is embarrasing...

An error occurred while processing the form. Please try again in a few minutes.