Mechanics of Materials

CHAPTER 4

4.1

Aluminum bars ( E = 30,000 ksi) are welded to rigid plates, as shown in Figure P4.1. All bars have a cross-sectional area of 0.5 in 2. Due to the applied forces the rigid plates at A, B, C, and D are displaced in the x direction without rotating by the following amounts: u A = ?0.0100 in, u B = 0.0080 in, u C = ?0.0045 in, and u D = 0.0075 in. Determine the applied forces F 1, F 2, F 3, and F 4.


Figure P4.1

4.2

Brass bars between sections A and B, aluminum bars between sections B and C, and steel bars between sections C and D are welded to rigid plates, as shown in Figure P4.2. The rigid plates are displaced in the x direction without rotating by the following amounts: U B = ?1.8 mm, U C = 0.7 mm, and U D = 3.7 mm. Determine the external forces F 1, F 2, and F 3 using the properties given in Table P4.2.


Figure P4.2
Table P4.2

Brass

Aluminium

Steel

Modulus of elasticity

70 GPa

100 GPa

200 GPa

Diameter

30 mm

25 mm

20 mm

4.3

The ends of four circular steel bars ( E = 200 GPa) are welded to a rigid plate, as...
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
Category: Rest Buttons and Rest Pads
Finish!
Privacy Policy

This is embarrasing...

An error occurred while processing the form. Please try again in a few minutes.