Modern Control Systems: An Introduction

1.11: TRANSFER MATRIX FROM THE STATE MODEL

1.11 TRANSFER MATRIX FROM THE STATE MODEL

The concept of the transfer matrix is an extension of that of the transfer function. Here we shall first obtain transfer function of a linear single-input-single-output control system and then transfer the matrix of a linear multiple-input-multiple-output control system using respective state and output equations.

1.11.1 Transfer Function

Consider the state model of a linear single-input-single-output system


Taking the Laplace transform of Equations (1.43) we have



Consider Equation (1.44 A)


Assume zero initial conditions, i.e., x(0) = 0, we get


Put X(s) from Equation (1.45) into (1.44 B) and we get


Equation (1.46) gives the expression of transfer function of a linear single-input-single-output system.

1.11.2 Transfer Matrix

Consider the state model of a liner multi-input-multi-output system


Take the Laplace transform of Equations (1.47) and we have



Consider Equation (1.48 A) assuming zero initial conditions, i.e., x(0) = 0, we get


Put X( s) from Equation (1.49) into (1.48 B) and we get


Equation (1.50) gives the expression of the transfer matrix of a linear multi-input-multi-output system, where transfer matrix G( s) relates the output Y( s) to the input U( s) as


or, in an expanded form


The (i, j) th element G ij(s);i= 1, 2, , p; j = 1, 2, m of G (s) is the transfer function relating the it i th ouput to the j th input.

It is...
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
Category: IC Electronic Filters
Finish!
Privacy Policy

This is embarrasing...

An error occurred while processing the form. Please try again in a few minutes.