Modern Optical Engineering: The Design of Optical Systems, Fourth Edition

Chapter 6: Third-Order Aberration Theory and Calculation

6.1 Introduction

The previous chapter described the various aberrations and, in Eqs. 5.1 and 5.2, indicated the manner in which the various "orders" of aberrations varied with the aperture and the field angle of the optical system. For an axially symmetrical optical system only "odd" orders (1st, 3rd, 5th, 7th . . .) may exist. The aberrations of the first-order turn out to be those which are eliminated by locating the reference point at the paraxial image. The first-order aberrations are thus defects of focus or of image size (or height) which vary linearly with aperture or obliquity, such as simple defocusing or the paraxial chromatic aberrations (e.g., transverse axial chromatic or lateral color).

And so we come to the first "real" aberrations, the third-order aberrations wherein the exponents of y (the aperture) and h (the field angle) add up to three. And then we find the fifth-order aberrations, followed by the seventh-, the ninth-, and so on. Limiting our attention to the third- and fifth-order, we have the five third-order aberrations, the five corresponding fifth-order aberrations, plus two new fifth-order aberrations, oblique spherical and elliptical coma. The manner in which the aberrations vary with aperture and field are tabulated on the next page:

Third-order aberrations

Fifth-order aberrations

Exponents

Name

Exponents

Name

y 3

spherical

y 5

5th-order spherical

y 2 h

coma

y 4 h

linear coma

yh 2

astigmatism

yh 4

5th-order astigmatism

yh 2

Petzval

yh 4

5th-order Petzval

h 3

distortion

h 5

5th-order...
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
Category: Optical Lenses
Finish!
Privacy Policy

This is embarrasing...

An error occurred while processing the form. Please try again in a few minutes.