Modern Optical Engineering: The Design of Optical Systems, Fourth Edition

Appendix B: Some Standard Dimensions

Vidicon, CCD & CMOS Formats (diagonal in parentheses)

name

format

1/4 inch

2.4 3.2 mm (4.0 mm)

1/4 inch

2.7 3.6 mm (4.5 mm)

1/3.6 inch

3.0 4.0 mm (5.0 mm)

1/3.2 inch

3.42 4.54 mm (5.68 mm)

1/3 inch

3.6 4.8 mm (6.0 mm)

1/2.7 inch

3.98 5.27 mm (6.60 mm)

1/2 inch

4.8 6.4 mm (8.0 mm)

1/2 inch CCD

4.2 6.4 mm (7.66 mm)

1/1.8 inch

5.32 7.18 mm (8.93 mm)

2/3 inch

6.6 8.8 mm (11.0 mm)

1 inch

9.6 12.8 mm (16.0 mm)

Pulmicon

12.7 17.1 mm (21.2 mm)

4/3 inch

13.5 18.0 mm (22.5 mm)

Flange Focus Distances

C-Mount

17.53 mm

Olympus

46.2 mm

Nikon

46.5 mm

Panavision

51.56 mm

Arriflex

52.0 mm

T-Mount

55.1 mm

BNCR

61.47 mm

Standard Microscope Cover Glass

Thickness: t = 0.18 mm (0.16 to 0.19 mm)

index: n d = 1.523 0.005

v-value: V = 56 2

Film Formats (diagonal in parentheses)

Still Cameras

35 mm camera "double frame"

24 36 mm (43.27 mm)

35 mm camera "single frame"

18 24 mm (30.00 mm)

also 17 24 (29.41) and 18 23 (29.21)

APS camera

16.7 30.2 mm (34.51 mm)

110 Camera

13 17 mm (21.4 mm)

Double 16 camera

10 14 mm (17.20 mm)

Minox camera

8 11 mm (13.6 mm)

120/620 square

56 56 mm (79.2 mm)

6. 7.
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
Category: Chip Capacitors
Finish!
Privacy Policy

This is embarrasing...

An error occurred while processing the form. Please try again in a few minutes.