Phase-Locked Loop Engineering Handbook for Integrated Circuits

| 3.1 | What are the sources of noise? |
| 3.2 | Which source of noise has 1/ f characteristics? |
| 3.3 | What passive component should be avoided for low-noise design? |
| 3.4 | What active component should be avoided for low-noise design? |
| 3.5 | Which noise source requires that dc current be present? |
| 3.6 | What are the main advantages of equivalent-input noise sources? |
| 3.7 | What is noise figure, and why should you use it? |
| 3.8 | An amplifier chain has 60 dB of gain and a 10-dB noise figure. You are assigned to design a low-noise amplifier with 20-dB gain and 20-dB noise figure after this stage. What conditions have to occur for the noise figure of this amplifier to have an equal amount of noise contributed to its output? |
| 3.9 | Name the five spectral-density power laws and plot their responses. |
| 3.10 | Plot the five spectral power laws for an oscillator's phase noise. Assume a new power law is dominant in each decade. |
| 3.11 | Derive the closed-loop transfer function for an oscillator, using feedback theory and (3.51) through (3.54). |
| 3.12 | An amplifier has a noise figure of 6 dB, a gain of 10 dB, a flicker corner frequency of 100 kHz, and a 1-dB saturation level of +10 dBm. Calculate the oscillator's phase-noise response from 1-Hz to 10-MHz offset frequencies when a resonator with an unloaded Q of 1,000, a center frequency of 50 MHz, and an insertion loss of 12 dB is connected... |