Photoshop CS3 for Forensics Professionals: A Complete Digital Imaging Course for Investigators

Part III: Image Analysis and Enhancement

Chapter List

Chapter 14: Compositing Images
Chapter 15: Precise Image Sizing
Chapter 16: Measuring Objects
Chapter 17: Distortion Correction
Chapter 18: Noise Reduction
Chapter 19: Deblurring and Sharpening
Chapter 20: Contrast Enhancement
Chapter 21: Color Isolation
Chapter 22: Pattern Removal
Chapter 23: Forensic Video Analysis
Chapter 24: Additional Features

This section deals with methods for working with image in a comparative analysis workflow. Frequently, an image may not natively show all of the detail that it contains. Clarifying this detail can improve the way in which the image is displayed and make analysis more effective.

The techniques in this section include methods for precise sizing of an image and for measuring objects in an image. We'll look at most of the adjustments you'll typically need to make changes to color, blur, and even image defects such as lens barrel distortion and at printing.
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
Category: Image Processors
Finish!
Privacy Policy

This is embarrasing...

An error occurred while processing the form. Please try again in a few minutes.