Practical Energy Efficiency Optimization

| ACS | advanced control system |
| ATF | aviation turbine fuel |
| ATA | atmosphere absolute |
| BTU | British thermal units |
| CDU | crude distillation unit |
| CHP | combined heat/power |
| COT | cool outlet temperature |
| CV | calorific value |
| DCU | delayed coking unit |
| DIDC | distributed digital control |
| DSS | decision support system |
| EHFO | extraheavy fuel oil |
| ENCON | energy conservation |
| EORT | evolutionary operations research technique |
| FBP | final boiling point |
| FCCU | fluid catalytic cracking unit |
| GDP | gross domestic product |
| GNP | gross national product |
| HDS | hydro-desulfurization |
| HFO | heavy fuel oil |
| HHV | high heating value of fuel |
| HRSG | heat recovery steam generator |
| HSD | high-speed diesel |
| IBP | initial boiling point |
| IRR | internal rate of return |
| Kuop | UOP characterization factor |
| LFO | light fuel oil |
| LHV | low heating value of fuel |
| LNG | liquefied natural gas |
| LP | linear programming |
| LPG | liquefied petroleum gas |
| MIS | management information system |
| MS | motor spirit |
| NLP | nonlinear programming |
| NCV | net calorific value |
| NPV | net present value |
| NSP | nonsmooth problem |
| OR | operations research |
| PONA | paraffins, olefins, naphthenes, and aromatics |
| QP | quadratic programming |
| RCO | reduced crude oil |
| SGP | steam generation plant |
| SPM | suspended particulate matter |