Pro/ENGINEER ReferencePoint Suite

Point 1: Advanced Part Modeling Techniques

Veeramani M.

In Pro/E, a solid model is created by adding or removing material from an object. These operations are recorded as features. You create basic features in a part model using sketched sections. To create complex and advanced features, use standard feature creation tools and methods.

This ReferencePoint describes various advanced features such as placed, shell, rib, and pipe. In addition, it describes the advanced part modeling tools and techniques in Pro/E.

Creating Placed Features

Placed features are standard features where there is no need to sketch a section. These features require references such as edges and surfaces, and features are placed using these references.

Note

To learn more about features and basic feature creation techniques, see the Basic Part Modeling Techniques ReferencePoint.

Creating Round Features

To create round features, remove the sharp edges and convert them into smooth edges. You can create two types of round features, simple and advanced.

Creating Simple Round Features

Simple round feature is a single feature, which you create by combining different radius and reference attributes. Only one such combination is possible in a simple round feature.

There are various types of simple round features based on the radius attribute:

  • Constant

  • Variable

  • Full round

  • Thru curve

There are various types of simple round features based on the reference attribute:

  • Edges chain

  • Surface to surface

  • Edge to surface

  • Edge pair

The options for creating simple round features based on radius and reference attributes appear in the Round Set Attribute menu.

Table 2-1-1 lists the...
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
Category: Brushing Machines
Finish!
Privacy Policy

This is embarrasing...

An error occurred while processing the form. Please try again in a few minutes.