Programmed Review for Electrical Engineering, Third Edition

AC Circuits

The problems in this section illustrate that Ohm's Law works for ac circuits as well as dc circuits.

Problem 2-10: UNKNOWN DEVICE

Q:

You have been given a potted device and asked to determine the type and value of elements it contains. When connected to 120 volts, 60 Hz, 2 amps ac flow in each of the three paths, shown below:

Assume all elements are linear, passive, and bidirectional.

Answers

Q:

In order for all three currents to be the same magnitude, the current phasor diagrams must form an equilateral triangle as shown below (assume that I 1 is at 0 with respect to the ac source and that branch 2 is capacitive).

(answer)

(answer)

(answer)

(answer)

If your answers are correct, go on to Problem 2-11.

If your answers are not correct, review pp. 11 and 12.

Problem 2-11: PARALLEL BRANCHES

Q:

In the circuit that follows, calculate the power dissipated by the load:

Answers

Q:

(answer)

If your answer is correct, go on to Problem 2-12.

If your answer is not correct, review pp. 11 and 12.
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
Category: Q-switches
Finish!
Privacy Policy

This is embarrasing...

An error occurred while processing the form. Please try again in a few minutes.