Programmed Review for Electrical Engineering, Third Edition

Impedance Transformation

There are several methods for matching circuits by means of impedance transformation. Chapter 6 illustrates the use of a stub in parallel with a high-frequency transmission line. The problem in this section illustrates an in-line method using an L-section. Ryder 17 gives many additional examples, including T-section, exponential line, T-network, and tapped resonant circuit.

Problem 2-15: IMPEDANCE TRANSFORMATION

Q:

For the circuit shown below, find the load-section parameters in order to match the load to the generator for maximum power transfer.

Answers

Q:

Refer to the section on resonance in Chapter 1. This problem fits the case in which R L > R g. Therefore, Z 1 is an inductor L and Z 2 is a capacitor C the values of which are calculated as follows:

(answers)

If your answers are correct, go on to Problem 2-16.

If your answers are not correct, review p. 26.
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
Category: RF Inductors
Finish!
Privacy Policy

This is embarrasing...

An error occurred while processing the form. Please try again in a few minutes.