Programmed Review for Electrical Engineering, Third Edition

Voltmeters

This problem illustrates the practical application of using a microammeter and some precision resistors to create a voltmeter.

Problem 2-14: VOLTMETER DESIGN

Q:

Given a microammeter having a 50 ? amp movement and an internal resistance of 10 ohms, design a voltmeter with ranges of 10 VDC, 50 VDC, 100 VDC, and 500 VDC.

Answers

Q:

The voltmeter circuit is as follows:

A 50 ? amp movement yields a sensitivity of:

Calculating the precision resistors:

Resistance of the 10 volt range, R 10, is:

(answer)

R 10 = R 4 + R M = (10 volts) (20,000 ?/volt) = 200,000 ?

R 4 = 200,000 - 10 = 199,990 ?

Resistance of the 50 volt range, R 50, is:

(answer)

R 50 = R 3 + R 10 = (50 volts) (20,000 ?/volt) = 1 M ?

R 3 = 10 6 - 200,000 = 800,000 ?

Resistance of the 100 volt range, R 100, is:

(answer)

R 100 = R 2 + R 50 = (100 volts) (20,000 ?/volt) = 2 M ?

R 2 = 2 10 6 - 10 6 = 1 M ?

Resistance of the 500 volt range, R 500, is:

(answer)

R 500 = R 1 + R 100 = (500 volts) (20,000 ?/volt) = 10 M ?

R 1 = 10 ...
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
Category: Digital Voltmeters
Finish!
Privacy Policy

This is embarrasing...

An error occurred while processing the form. Please try again in a few minutes.