Programmed Review for Electrical Engineering, Third Edition

Chapter 4: Machinery

Discussions of and problems related to series-wound dc motors, shunt-wound dc motors, series-shunt-wound dc motors, shunt motor torque, induction motor speed, induction motor efficiency, induction motor losses, motor starting line voltage drop, transformer efficiency and regulation, regulation improvement, autotransformers, and magnetic devices.

Introduction

Electrical machinery may be divided into two categories: dc and ac. Dc machinery consists, broadly, of motors and generators, whereas ac machinery consists of motors, generators, and transformers.

Most PE Exam problems deal with motors and transformers. Generators are almost totally ignored since their characteristics, in principle, are nearly identical to those of motors. Many varieties of motors are available to fit the myriad applications.

Table 4-1 categorizes basic electric motors by type. Detailed characteristics are summarized in handbooks available from many motor manufacturers. Transformers also may be classified by phase (single phase or polyphase) and type (two-winding or autotransformer). The problems in this chapter illustrate the features and parameters of rotating machinery and transformers.

Table 4-1: Electric Motor Classification.

Dc Machines

Dc motors and generators consist of an armature, a field, a commutator, and poles. The typical dc generator uses stationary electromagnets for producing the fields. Conductors for the generation of emf are carried on a rotating element called the armature.

The instantaneous emf induced in a conductor of length l moving with a velocity v within and perpendicular to a magnetic field of density B is:

e = Blv

Also, the force on a conductor of length l
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
Category: Brushless Motors
Finish!
Privacy Policy

This is embarrasing...

An error occurred while processing the form. Please try again in a few minutes.