Radar Principles for the Non-Specialist Third Edition

Chapter 5: Waveforms and Signal Processing

HIGHLIGHTS

  • Analyzing the simple pulse in both time and frequency domains

  • Matched filtering to optimize signal-to-noise ratio

  • Measuring range with a radar: resolution, accuracy, and ambiguities

  • The Doppler phenomenon

  • Measuring range rate with Doppler: resolution, accuracy, and ambiguities

  • Acceleration measurements: their accuracy and resolution

  • Measuring angle: resolution and accuracy

  • Pulse compression: getting good Doppler and good range resolution with the same pulse

  • Features of FM chirp

  • Time sidelobes in compressed pulses and weighting functions to mitigate them

  • Pulse burst waveforms: advantages and disadvantages

  • Ambiguities and their elimination

  • Signal processing, basic receiver chain

  • Integration and Doppler processing digital filters

5.1 WAVEFORMS

To make the most out of the minute amounts of energy that return to a radar from targets far away depends on intelligent design of radar waveforms. Of prime importance is to extract the signal from the noise (detection), but the waveform must be carefully designed to yield the information (measurements) needed. An infinite number of waveform designs are possible, but the practical designs number in the thousands. However, the essentials can be grasped with only a few illustrations, beginning simply and building on the specifics.

5.2 CHARACTERISTICS OF THE SIMPLE PULSE

A simple radar may be used to measure only range and angle. A simple, short pulse is adequate for this kind of measurement. As the radar becomes more sophisticated, its waveforms will increase in complexity. FAA surveillance and approach control radars may have...
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
Category: Linear Velocity Sensors
Finish!
Privacy Policy

This is embarrasing...

An error occurred while processing the form. Please try again in a few minutes.