RF System Design of Transceivers for Wireless Communications

Appendix 3B. Effective Interference Evaluation of Second-Order Distortion Products

Appendix 3B. Effective Interference Evaluation of Second-Order Distortion Products

The second-order distortion products of the AM transmission leakage are not all in the desired signal bandwidth as depicted in Fig. 3B.1. The second-order distortion IMD 2 _Tx that we concern mainly consists of a DC product IMD 2_DC and a low frequency product IMD 2_LF excluding all high-frequency distortion products. IMD 2_Tx is expressed by IMD 2_DC and IMD 2_LF as

(3B.1)

Figure 3B.1: Second-order distortion spectra of CDMA transmission leakage

To evaluate how much the second-order distortion product will really impact the CNR. The power ratios of the low-frequency distortion product to the overall IMD 2_ TX need be estimated. This estimation begins with the probability density function (PDF), p( x) of the AM transmission waveform. The average magnitude square of the transmission waveform is

(3B.2)

Normalizing the waveform magnitude square by the average magnitude we obtain x 2 = or express it in dB

(3B.3)

The average of the normalized magnitude square is corresponding to the normalized DC product IMD 2 _Dc:

(3B.4)

The normalized low-frequency product of the second-order distortion IMD 2 _LF is

(3B.5)

Therefore, the normalized IMD 2_Tx is expressed in

(3B.6)

The power ratio of the low-frequency product IMD 2 _LF to the second order product IMD 2 _Tx can be expressed as

(3B.7)

As we have seen in Fig. 3B.1, only a portion of...
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
Category: Audio Analyzers
Finish!
Privacy Policy

This is embarrasing...

An error occurred while processing the form. Please try again in a few minutes.