RF System Design of Transceivers for Wireless Communications

Appendix 3C. I and Q Imbalance and Image-Rejection Formula

Appendix 3C. I and Q Imbalance and Image-Rejection Formula

The I and Q signal imbalances limit the image rejection and the dynamic range of a receiver or a transmitter. The image-rejection formula (3.3.4) can derived based a simplified quadrature conversion system model as shown in Fig. 3C.1. The received RF desired signal has a frequency ? RF an angle modulation ?( t) and an amplitude of normalized to one. Assuming that all the imbalances in the I and Q channels are concentrated on the imbalances of the quadrature LO signals, the amplitude normalized I and Q LO signals are expressed as cos( ? LOt) and (1 + ?) sin( ? RFt + ?) , respectively, where ? is the amplitude imbalance and ? is the phase imbalance.


Figure 3C.1: Simplified quadrature conversion system model

If the gain of the converter is unity, the I and Q signals at the downconverter outputs have expressions as


and


where ? IF is the low IF frequency.

After low-pass filtering, if not considering the channel gain or loss, we obtain two low IF signals having forms,

(3C.1)

and

(3C.2)

The desired low IF signal S d can be obtained from the I IF signal subtracting 90 phase shifted Q IF signal. It is expressed as

(3C.3)

where

(3C.4)

For the image signal it possesses a frequency ? img = ? RF - 2 ?
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
Category: I/Q Modulators and I/Q Demodulators
Finish!
Privacy Policy

This is embarrasing...

An error occurred while processing the form. Please try again in a few minutes.