Soil Testing Manual: Procedures, Classification Data, and Sampling Practices

The following notation is used in this chapter:
| Symbol | Definition |
|---|---|
| a v | Coefficient of compressibility |
| c v | Coefficient of consolidation |
| C c | Compression index |
| C r | Recompression index |
| C c ? | Modified compression index |
| C r ? | Modified recompression index |
| C ? | Secondary compression ratio |
| % C | Percent collapse |
| CP | Collapse potential |
| d | Distance as shown in Fig. 6.13 |
| d 0 | Initial dial reading prior to inundation for collapse test |
| d F | Final dial reading at end of inundation for collapse test |
| e | Void ratio |
| e 0 | Initial void ratio |
| ? e | Change in void ratio |
| G s | Specific gravity of soil solids |
| h 0 | Height of soil specimen |
| H | Thickness of soil layer |
| H dr | Height of drainage path |
| H 0 | Initial thickness of in situ soil layer |
| ? h | Change in height of soil specimen |
| i | Hydraulic gradient |
| k | Coefficient of permeability, also known as hydraulic conductivity |
| OCR | Overconsolidation ratio |
| s c | Primary consolidation settlement |
| s i | Initial settlement, also known as immediate settlement |
| s s | Settlement due to secondary compression |
| s t | Settlement at any given time |
| t | Time |
| T | Time factor |
| u e | Excess pore water pressure |
| U avg | Average degree of consolidation settlement |
| v | Superficial velocity, i.e., velocity of flow of water into or out of soil |
| V v | Volume of voids |
| V s | Volume of soil solids |
| w | Water content (also known as moisture content) |
| z | Vertical height to the nearest drainage boundary |
| ? | Maximum differential settlement of foundation |
| ? v | Vertical strain |