Soil Testing Manual: Procedures, Classification Data, and Sampling Practices

The following notation is used in this chapter:
| Symbol | Definition |
|---|---|
| a | For a p-q plot, the y-axis intercept of failure envelope |
| a ? | For a p ?-q plot, the y-axis intercept of failure envelope |
| A | Area of soil specimen |
| A c | Corrected area of soil specimen during shearing |
| A s | Preshear area of soil specimen |
| c | Cohesion based on a total stress analysis |
| c ? | Cohesion based on an effective stress analysis |
| d s | Preshear dial reading for height of soil specimen |
| D | Diameter of vane |
| D 0 | Initial diameter of soil specimen |
| ? h | Change in height of soil specimen during consolidation |
| H | Height of vane |
| H 0 | Initial height of soil specimen |
| H s | Preshear height of soil specimen |
| ? H | Change in height of soil specimen during shearing |
| LL | Liquid limit |
| p | The x coordinate for a total stress path |
| p ? | The x coordinate for an effective stress path |
| P | Load applied by loading piston (triaxial apparatus) |
| PI | Plasticity index |
| q | The y coordinate for a total or effective stress path |
| q u | Unconfined compressive strength |
| S | Degree of saturation |
| s u | Undrained shear strength |
| t f | Total elapsed time to failure |
| t 50 | Time for saturated cohesive soil to reach 50 percent primary consolidation |
| u | Pore water pressure |
| u f | inal pore water pressure |
| u 0 | Initial pore water pressure |
| u s | Preshear pore water pressure |
| ? u | Change in pore water pressure |
| V 0 | Initial volume... |