Thin Film Materials Technology: Sputtering of Compound Materials

5.6: AMORPHOUS THIN FILMS

5.6 AMORPHOUS THIN FILMS

Amorphous materials are prepared by the quenching of melts or vapors.[276][277] Table 5.53 summarizes these quenching processes. Among these processes, vapor quenching is achieved by many thin-film deposition processes including vacuum deposition, sputter deposition, and CVD. Thin films of the amorphous phase are deposited at substrate temperatures below the crystallization temperatures of the thin films. Table 5.54 shows the crystallization temperature for various materials. The metals generally show low crystallization temperatures, while compounds such as oxides typically are much higher.[278][279]

Table 5.53: Summary of Quenching Process

Quenching process

Quenching speed (deg/sec)

from melt

annealing

? 10 -2 10 -5

air-quenching

10

liquid-quenching

10 3

sputter-quenching

10 5

roller-quenching

? 10 6 10 8

from vapor

vacuum deposition, CVD

>10 9

sputtering

>10 16

Table 5.54: Crystallization Temperature

Materials

Crystallization temperature (K)

Materials

Crystallization temperature (K)

V

? 3 4

Cr 2O 3

718

Cr

?220

MgO

598

Ga

? 10 60

NiO

558

Ge

743

Al 2O 3

1003

Si

993

Fe 2O 3

808

Bi

? 10 30

GaAs

~603

Se

?300

SiO 2

948

Te

?280

TiO 2

753

Sn-Cu

?60

Ta 2O 5

1013

The crystallization temperature of metals will increase due to the inclusion of residual gas during deposition. For instance, the crystallization temperature of Fe thin films deposited at 10 -12 10 -10 torr is 4 K. The temperature increases to 75 K when the O 2 partial pressure...
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
Category: Thin Film Equipment
Finish!
Privacy Policy

This is embarrasing...

An error occurred while processing the form. Please try again in a few minutes.