Thin Film Materials Technology: Sputtering of Compound Materials

Chapter 6: Structural Control of Compound Thin Films: Perovskite and Nanometer Oxide Thin Films

OVERVIEW

The basic deposition process of compound thin films is described in Ch. 5. Among these compound thin films, the perovskite materials show a variety of functional properties including ferroelectricity, pyroelectricity, piezoelectricity, nonlinear optical properties, and superconductivity. The ferroelectric thin films of nanometer structure, in particular, are promising materials for future applications.

Perovskite thin films comprise complex chemical compositions. The ferroelectric property is changed by the chemical composition and/or the microstructure of the thin films. Structural control of ferroelectric thin films is important not only for the fabrication of layered perovskite electronic and photonic devices, but also for understanding their physical and chemical properties.

In this chapter, sputtered ferroelectric thin films of perovskite, including those with nanometer structures, are used as examples of compound thin films. The influences of sputtering parameters on the structure and dielectric properties of thin films are also discussed.

6.1 FERROELECTRIC MATERIALS AND STRUCTURES

6.1.1 Ferroelectric Materials

Ferroelectric materials were discovered in 1920 in the form of bulk single crystals of Rochell salt. Since then, a number of ferroelectric materials, including NH 4H 2PO 4 (ADP), KH 2PO 4 (KDP), LiNbO 3 (LN), LiTaO 3 (LT), BaTiO 3 (BT), PbTiO 3 (PT), Pb (Zr,Ti) O 3 (PZT), (Pb,La)TiO 3 (PLT), and (Pb,La)(Zr,Ti)O 3 (PLZT), were developed in the form of bulk single-crystal and bulk polycrystalline ceramics. Among these ferroelectric materials, perovskite (ABO 3) with oxygen octahedral structures is now widely used for the...
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
Category: Electroceramics
Finish!
Privacy Policy

This is embarrasing...

An error occurred while processing the form. Please try again in a few minutes.