-
Supplier: Ericsson, Inc.
Description: Microwave indoor units for split configurations ranging from compact nodes for cell sites to high density node for aggregation sites and all indoor units for trunk applications. Indoor units The nodes use plug-in units, which make it easy to customize configurations and make future upgrades.
-
Supplier: Century Spring Corp.
Description: they can be coiled in other needed forms such as conical, concave (barrel), convex (hourglass), or various combinations of these. Compression springs are used to resist force and/or store energy, depending upon the application. All Century compression springs are fabricated from round wire.
- Outer Diameter (OD): 0.75 inch
- Inner Diameter (ID): 0.672 inch
- Wire Diameter: 0.039 inch
- Free Length: 0.94 inch
-
Supplier: Allied Electronics, Inc.
Description: complimented with simple tooling that allow for quick and reliable termination. Application usage for the BNC line of connectors from Amphenol RF is diverse, including: Broadcast, Telecom, Digital Video, Mil-Aero, Instrumentation, Satcom, Medical Equipment, Cable Assemblies, Radios, Surge
-
-
Supplier: CSA Group
Description: many medical devices used for neuraxial applications. NOTE 4 ISO 80369-1:2010, 5.8, specifies alternative methods of compliance with ISO 80369-1:2010, for small-bore connectors intended for use with neuraxial application medical devices or accessories, which do not comply with
-
Description: many medical devices used for neuraxial applications. NOTE 4 ISO 80369-1:2010, 5.8, specifies alternative methods of compliance with ISO 80369-1:2010, for small-bore connectors intended for use with neuraxial application medical devices or accessories, which do not comply with
-
Supplier: Allied Electronics, Inc.
Description: Plug Connector, 75 Ohms Impedance, BNC Connector These connectors can be used in a variety of applications where true 75 ohm performance is needed to insure lower signal distortion. They may be matched with standard 50 ohm BNC without damage or intermittence. See the previous page for an
-
Description: The purpose of ISO/IEC 23000-6 Professional archival application format (PA-AF) is to provide a standardized packaging format for digital files. This packaging format can also serve as an implementation of the information package specified by the Reference Model of Open Archival Information
-
Supplier: CSA Group
Description: The purpose of ISO/IEC 23000-6 Professional archival application format (PA-AF) is to provide a standardized packaging format for digital files. This packaging format can also serve as an implementation of the information package specified by the Reference Model of Open Archival Information
-
Description: The purpose of ISO/IEC 23000-6 Professional archival application format (PA-AF) is to provide a standardized packaging format for digital files. This packaging format can also serve as an implementation of the information package specified by the Reference Model of Open Archival Information
-
Description: ISO/IEC 27034-6:2016 provides usage examples of ASCs for specific applications. NOTE Herein specified ASCs are provided for explanation purposes only and the audience is encouraged to create their own ASCs to assure the application security.
-
Supplier: Century Spring Corp.
Description: to separate adjacent coils. Each spring is of the constant diameter type with a variety of hook/loop styles. Note: If the spring needed for your application cannot be found in our inventory, we can fabricate it for you. Call our Custom Spring department at 800-237-5225 or e-mail us at
- Outer Diameter (OD): 0.875 inch
- Wire Diameter: 0.062 inch
- Free Length (Inside Hooks): 8.5 inch
- Maximum Load: 8.8 lbs
-
Supplier: CSA Group
Description: used to express a recommendation or that which is advised but not required; and "may" is used to express an option or that which is permissible within the limits of the standard. Notes accompanying clauses do not include requirements or alternative requirements; the purpose of a note
-
Supplier: CSA Group
Description: used to express a recommendation or that which is advised but not required; and "may" is used to express an option or that which is permissible within the limits of the standard. Notes accompanying clauses do not include requirements or alternative requirements; the purpose of a note
-
Supplier: ASME Learning & Development
Description: Applications of Welding is a comprehensive course designed to provide a foundation in welding fundamentals. Throughout this four-day course, you will learn important welding terms and definitions, various types of welds and processes, and the major considerations to consider when designing a
- Type: Course
-
Supplier: ASME
Description: Applications of Welding is a comprehensive course designed to provide a foundation in welding fundamentals. Throughout this four-day course, you will learn important welding terms and definitions, various types of welds and processes, and the major considerations to consider when designing a
- Type: Course
-
Supplier: ASME Standards and Certification
Description: Applications of Welding is a comprehensive course designed to provide a foundation in welding fundamentals. Throughout this four-day course, you will learn important welding terms and definitions, various types of welds and processes, and the major considerations to consider when designing a
- Type: Course
-
Description: multi-spectrum and tunable laser applications. Besides the BBAR coatings,;V coatings, which are a special form of AR coatings that deliver an ultra-low reflection at a narrow band of designed wavelengths are available upon custom request, too. Application Notes: • 1. Because the
- Focal Length: 25 mm
- Diameter / Length: 12.700000000000001 mm
- Surface Flatness: λ/4
- Surface Quality: 40-20 Scratch / Dig
-
Supplier: Festo Corporation
Description: manifold sub-base VABV-S6-1Q-N12 Width=43 mm, Vibration resistance=Transport application test at severity level 2 in accordance with FN 942017-4 and EN 60068-2-6, Shock resistance=Shock test with severity level 2 in accordance with FN 942017-5 and EN 60068-2-27, Note on forced
- Size: 1/2"
- Application: General Purpose, Pneumatic (Compressed Air)
- Type: NPT
-
Description: Please note that this part is also available as part of a special CD-ROM containing IEC 61158-2 (with 2 amendments), IEC 61158-3, IEC 61158-4, IEC 61158-5 and IEC 61158-6 for a price of CHF 459,00
-
Supplier: ASME Learning & Development
Description: Applications of Welding is a comprehensive course designed to provide a foundation in welding fundamentals. Throughout this four-day course, you will learn important welding terms and definitions, various types of welds and processes, and the major considerations to consider when designing a
- Type: Course
- Delivery: Internet / Online
-
Supplier: ASME
Description: Applications of Welding is a comprehensive course designed to provide a foundation in welding fundamentals. Throughout this four-day course, you will learn important welding terms and definitions, various types of welds and processes, and the major considerations to consider when designing a
- Type: Course
-
Supplier: ASME Standards and Certification
Description: Applications of Welding is a comprehensive course designed to provide a foundation in welding fundamentals. Throughout this four-day course, you will learn important welding terms and definitions, various types of welds and processes, and the major considerations to consider when designing a
- Type: Course
-
Supplier: ASME
Description: Applications of Welding is a comprehensive course designed to provide a foundation in welding fundamentals. Throughout this four-day course, you will learn important welding terms and definitions, various types of welds and processes, and the major considerations to consider when designing a
- Type: Course
- Delivery: Internet / Online
-
Supplier: ASME Standards and Certification
Description: Applications of Welding is a comprehensive course designed to provide a foundation in welding fundamentals. Throughout this four-day course, you will learn important welding terms and definitions, various types of welds and processes, and the major considerations to consider when designing a
- Type: Course
- Delivery: Internet / Online
-
Supplier: Qorvo
Description: application note and video.
- Frequency Range: 2,000 to 6,000 MHz
- Minimum Gain: 27 dB
- Maximum Gain: 27 dB
- Amplifier Type: Power Amplifier
-
Supplier: ASTM International
Description: applications where the environmental conditions exceed normal service requirements. The intended use of a sheathed thermocouple in a specific nuclear application will require evaluation by the purchaser of the compatibility of the thermocouple, including the effect of the temperature,
-
Supplier: MilesTek Corporation
Description: Design and build your own custom rack panel using simple pre-fabricated sub-panels. MilesTek's Universal Sub-Panel system offers you an easy way to configure a customized rack panel with various connectors. This rack frame comes pre-loaded with six N Type Coaxial coupler panels. Note: Type N
-
Supplier: Skyworks Solutions, Inc.
Description: Please note: SKY65137-11 is being discontinued and is not recommended for new designs. The suggested replacement is SE5003L Please note: this product is being discontinued and is not recommended for new designs. Skyworks SKY65137-11 is a Microwave Monolithic Integrated Circuit (MMIC)
- Amplifier Type: Power Amplifier
-
Supplier: Qorvo
Description: same voltage rail. For additional information on GaN thermal performance refer to the following application note and video.
- Operating Range: Commercial, Military
- Features: Other
- Standards and Certifications: RoHS Compliant
-
Supplier: Qorvo
Description: across defense and commercial markets. Lead-free and RoHS compliant. For additional information on GaN thermal performance refer to the following application note and video.
- Frequency Range: 6,000 to 12,000 MHz
- Minimum Gain: 35 dB
- Maximum Gain: 35 dB
- Applications: Military / Defense, Radar Systems
-
Supplier: L-com, Inc.
Description: Design and build your own custom rack panel using simple pre-fabricated sub-panels. L-com's Universal Sub-Panel system offers you an easy way to configure a customized rack panel with various connectors. This rack frame comes pre-loaded with six N Type Coaxial coupler panels. Note: Type N
- Number of Ports: 6
-
Supplier: Qorvo
Description: applications. Lead-free and RoHS compliant. For additional information on GaN thermal performance refer to the following application note and video.
- Features: Other
- Standards and Certifications: RoHS Compliant
- Switch Type: SPDT
-
Supplier: SAE International
Description: three different configurations of coiled tubing. These configurations should be compatible with pressure levels up to 3000 psi (20.7 MPa) upon the completion of the analysis for the actual stress and life requirement of the intended application. However, formal qualification tests are
-
Supplier: ASTM International
Description: are provided for information purposes only. 1.3 The text of this standard references notes and footnotes which provide explanatory material. These notes and footnotes (excluding those in tables and figures) shall not be considered as requirements of the standard.
-
Supplier: ASTM International
Description: references notes which provide explanatory material. These notes shall not be considered as requirements of the standard. 1.6 This fire standard cannot be used to provide quantitative measures. 1.7 This standard does not purport to address all of the safety concerns, if any, associated
Find Suppliers by Category Top
Featured Products Top
-
Precise Voltage, Current, and Temperature Monitoring in Electrolyzer and Fuel Cell Systems This hydrogen system monitoring application focuses on precise voltage, current, and temperature measurements in electrolyzer and fuel cell stacks and strings. These parameters are (read more)
Browse Data Acquisition Datasheets for Knick Interface LLC -
.5 μemu (1.5 × 10-9 Am2) and 600 nemu (6 × 10-10 Am2) iron-doped (0.5%) silicon nitride (SiN) ceramic sphere samples. Download application note. (read more)
Browse Magnetometers Datasheets for Lake Shore Cryotronics, Inc. -
10600 OD6 Notch Filter Notch filter with a 10600 nm (Nominal) center wavelength (CWL), a 1000 nm (Nominal) full-width at half-maximum (FWHM), OD6 Absolute blocking from 10590 nm to 10610 nm and greater (read more)
Browse Optical Filters Datasheets for Alluxa, Inc. -
A @ 80V Operating Temperature: -65°C to +150°C Ordering Information The 1N4148WSF-7 diodes are supplied in 3,000 unit tape and reel packaging, suitable for automated assembly processes. For detailed product specifications, technical data, and application notes, please refer to the datasheet provided by Diodes Incorporated. (read more)
Browse Diodes Datasheets for Win Source Electronics -
Infineon Technologies BSS138NH6327XTSA2 Overview N-Channel MOSFET: Suitable for various applications requiring efficient power switching. 60V Drain-Source Breakdown Voltage: Capable of handling high voltages (read more)
Browse Metal-Oxide Semiconductor FET (MOSFET) Datasheets for Win Source Electronics -
Alluxa Introduces High Performance 10.6 µm Infrared Notch Filter Alluxa, Inc., a global leader in high-performance optical coatings and filters and (read more)
Browse Optical Filters Datasheets for Alluxa, Inc. -
for medium-duty applications (six (6) cycles per hour or less) where space is at a premium. The front-mounted cylinders and small compact power units provide maximum space savings. The “heavy-duty” container dumper machines are a more robust design with the cylinders straddling the bins (read more)
Browse Dumpers, Tilters, and Inverters Datasheets for Advance Lifts, Inc. -
-control faults. Unlike more recent high-performance STM32 devices, the STM32F103C8T6 does not integrate a hardware floating-point unit. Applications involving extensive floating-point calculations should therefore use optimized fixed-point arithmetic where (read more)
Browse Microcontrollers (MCU) Datasheets for ERSAELECTRONICS PTE. LTD. -
6 kW, 150-400 kHz induction heating system was the right solution based on their application requirements. They also designed a single position multiple-turn helical coil for the testing. Temperature indicating paint was then applied to the part which dissolves when the part (read more)
Browse Datasheets for Ambrell Induction Heating Solutions -
Ratio ~15:1 to 20:1* (Planetary Gearbox) Torque ~6.5N.m (Estimated for 80kg load) Lifting Capacity 80kg max Lifting Speed 25mm (read more)
Browse Gearmotors Datasheets for Shenzhen Yunhongda Motor Co., LTD.
More Information Top
-
Opto-electrical isolation of the I2C-bus (operating the bus
between points with different local ground potential)
6 7 8 5 2 3 6N137 × 2 2N2907 560 Ω +5 V usual I2C-bus .... Application note .
-
Serial Linked I/O (SLIO) Device
6N137 . .... Application Note AN94088 .
-
http://www.nxp.com/documents/application_note/AN96116.pdf
…ISO 11898 Standard n.c. 100n +5V +5V 360 +5V 0V Regulator 0V 6N137 Isolation 124 CAN .... Note : If high bit rates shall be used, e.g. 500 kbit/s or above, then high-speed .... Application Note AN96116 .
-
Analysis of a multilevel multicell switch-mode power amplifier employing the "flying-battery" concept
For the power stage in total 16 pieces SiliconMAX PSMN005-55 trench MOSFET devices (nominal 55 V/75 A, m , TO220 case), eight IR2110 gate drive ICs, and eight optocouplers 6N137 for isolation are applied . .... It has to be noted that, contrary to conventional class-D switch-mode amplifiers, the cutoff frequency .
-
Vishay / Small Signal & Opto Products (SSP) - 6N137 - Emitters and Detectors - Photodiodes - Allied Electronics
6N137 . .... Notes . .... Restrictions apply * .
-
Research on designing method of CAN bus and Modbus protocol conversion interface
…and CAN controller integrated on a chip, which undoubtedly will greatly simplify the application system hardware design … connected to the TXD and RXD of MCP2551, but through high-speed coupling 6N137 to connect, which .... Note that, due to the length of CAN bus data transmission up to 8 bytes, if Modbus…
-
The Design and Debugging of CAN232 Converter with Acceptance Filter Based on ARM Microcontroller
The economic effect is notable . .... For critical code size applications , the alternative 16bit Thumb Mode reduces code by more than 30% .... From Figure 1 we can see that CAN Transceiver part uses high speed optical couple 6N137 ,power supply isolation module B0505.
-
The Design of a Vehicle Network CAN/LIN Gateway Based on ARM
Commonly used isolating circuit adopted two-high-speed optical coupler 6N137 between CAN nodes to realize signal .... It be note worthy that the CTM1054T in connection with a resistor R1 and R2 value according .... LIN lets you easily interconnect locally applied sensors, actuators and switches (in switch panels, door and seat…
-
APPLICATION NOTE
Calculating pull-ups and sink currents ( Note : Capacitors & SCL pull-ups omitted for clarity). .... directional buffer device that requires no external directional control and is intended for application in buses such … the bus speed to around 5 - 10 kHz but higher speed couplers like 6N137 permit full 100…
-
Advanced Mechanical Engineering II
The practical application results validate that the system designed is sophisticated and steady, it meets the real … CAN bus, the CAN transceivers employed(PCA82C250) are isolated from dsPIC30F6014A with optocoupler 6N137 , the watchdog circuit … is the practical output voltage of a single thermoelectric module, the output voltage( noted Vout) is equal…
Indicates content that may require registration and/or purchase.