Products & Services
See also: Categories | Featured Products | Technical Articles | More Information-
Supplier: DigiKey
Description: USB GPIB INTERFACE MODULE
- Product Type: GPIB Controller / Interface Board
-
Supplier: DigiKey
Description: GPIB-USB-HS+ W/ NI-488.2 FOR WIN
- Product Type: GPIB Controller / Interface Board
-
Supplier: ADLINK Technology Inc.
Description: ADLINK"s GPIB interface solutions are delivered with complete software support, including a driver API set that is fully binary compatible with NI-488.2* driver. All programs written based on the GPIB-32.DLL library can be executed with the USB-3488A without any modification.
- Product Type: GPIB Controller / Interface Board
-
-
Supplier: Measurement Computing
Description: KEY HIGHLIGHTS IEEE 488 (GPIB) Interfaces and Instruments Serial to IEEE 488 Converters Bus extenders Measurement Computing offers several IEEE 488 (GPIB) based interfaces, controllers, and instruments. Interfaces are available for adding IEEE 488 control from any computer equipped
- CE / FCC Certified: Yes
- GPIB Protocol Compatibility: IEEE 488.1, IEEE 488.2
- Operating Systems: Windows® 7, Windows® Vista 64-bit, Windows® Vista 32-bit, Windows® XP, Windows® 2000, Other
- Product Type: GPIB Converter
-
Supplier: Advantech
Description: USB-4671 is a high-performance USB Module with a GPIB interface. The module is fully compatible with IEEE 488.1 and 488.2 standards with USB 2.0 bus specification. With two driver control modes: controller mode and slave mode; USB-4671 can perform basic the IEEE
-
Supplier: ADLINK Technology Inc.
Description: The IEEE-488 standard, also known as GPIB, is a bus interface that connects instruments with a computer to form an ATE system. Today, GPIB is still the most popular interface between computer and instruments. ADLINK"s USB-3488A, LPCI-3488A and LPCIe-3488A controller interface
- Product Type: GPIB Controller / Interface Board
-
Supplier: L-com, Inc.
Description: The USB-488 is a USB to GPIB Controller Module that converts any PC with a USB interface into a full-function, IEEE 488.2 Bus Controller. The unit performs all of the basic IEEE-488.1 functions such as talker, listener and system controller. Its IEEE-488.2 controller
- Primary Network: Other
- Secondary Network: Other
-
Supplier: Allied Electronics, Inc.
Description: GPIB Interface, USB and IEEE 488 Interface Easily connect your test and measurement instruments to your PC or network in several different ways. For the fastest and easiest connections, Agilent converters let you take advantage of USB and LAN — the standard IO already available
-
Supplier: Cole-Parmer
Description: • Series and parallel configuration capabilities • High efficiency and high power density • USB, LAN, and analog control standard interfaces, with optional USB-GPIB adapter
- Type: DC Power Supply
-
Supplier: DigiKey
Description: 4 USB3.0 PORTS EXPANSION CARD(PC
- Product Type: GPIB Controller / Interface Board
-
Supplier: DigiKey
Description: 8 USB3.0 PORTS EXPANSION CARD(PC
- Product Type: GPIB Controller / Interface Board
-
Supplier: Allied Electronics, Inc.
Description: Easily connect your test and measurement instruments to your PC or network in several different ways. For the fastest and easiest connections, Agilent converters let you take advantage of USB and LAN — the standard IO already available in your computer. The 82357A USB/ GPIB
-
Supplier: Allied Electronics, Inc.
Description: High-Performance PCI GPIB Interface for Windows, 5 V Voltage Supply Easily connect your test and measurement instruments to your PC or network in several different ways. For the fastest and easiest connections, Agilent converters let you take advantage of USB and LAN — the standard IO
-
Supplier: Allied Electronics, Inc.
Description: Critical Test Requirements Value Modules for Basic DC Power Requirements Fast Command Processing Times to Improve Thoughput Connect via GPIB, LAN, or USB Fully Compliant to LXI CLass C Specification
-
Supplier: Cole-Parmer
Description: standard, with optional USB host and GPIB for additional flexibility The GDM-8300 series is ideal for manufacturing process tests, testing facilities, educational experiments, and more. Units feature USB flash drive storage functionality allowing you to download data without
- Form Factor: Bench / Free-Standing
-
Supplier: Cole-Parmer
Description: • Compact, high density, 1U package provides up to 1.44 kW of power These power supplies combine fast average command processing times of less than 50 ms, with the flexibility of industry-standard GPIB, LAN, USB & RS485 interfaces making them ideal for ATE applications. Built
- AC Output Current: 24 amps
- DC Output Power: 1440 watts
- DC Output Voltage: 0.0 to 60 volts
- Type: DC Power Supply
-
Supplier: Cole-Parmer
Description: • Compact, high density, 1U package provides up to 1.44 kW of power These power supplies combine fast average command processing times of less than 50 ms, with the flexibility of industry-standard GPIB, LAN, USB & RS485 interfaces making them ideal for ATE applications. Built
- AC Output Current: 14 amps
- DC Output Power: 1440 watts
- DC Output Voltage: 0.0 to 100 volts
- Type: DC Power Supply
-
Supplier: Transcat, Inc.
Description: (1000 V)/CATII (300 V) protection USB (Virtual Com) and RS232 interface SCPI compatible GPIB interface Each Unit Includes Test leads AC power cord Spare fuse User manual USB cable Calibration certificate Test report
-
Supplier: Tradeport Electronics Group
Description: REGULATED DC POWER SUPPLY GP-IB+USB Control Board for PWA
- Product Type: GPIB Controller / Interface Board
-
Supplier: Boonton Electronics Corporation
Description: ps timebase resolution Automatic peak-to-peak, delay-by-time and delay-by-events triggering GPIB, USB and LAN Text view of 15 time and power measurements per channel Envelope, persistence and roll mode displays Gated CCDF and PDF with log display (optional) Compatible with industry
- Bandwidth: 1.00E6 to 4.00E10 Hz
- Display Type: Digital
- Form Factor: Bench / Free-Standing
- Output Interface: GPIB, USB, RS232, Other
-
Supplier: AMETEK Programmable Power
Description: drive, 160 GB 7200 RPM Integrated I/O enabling Hybrid test-systems: Dual Gigabit Ethernet ports, Four USB 2.0 ports, Micro-D GPIB connector, DVI-I video connector, ExpressCard/34 expansion slot, Trigger I/O for advanced PXI™ trigger functions Programmable watchdog timer
- Operating System: Other
- Ports and Interfaces: USB, GPIB Interface
- Processor Type: Other
- Technology: PXITM Compliant
-
Supplier: Siglent Technologies NA, Inc.
Description: SIGLENT's SDG7000A Arbitrary Waveform Generators feature up to 1 GHz bandwidth, a maximum sample rate of 5 GSa/s, and 14-bit vertical resolution. It can generate arbitrary waveforms point by point with a maximum 2.5 GSa/s sample rate and vector signals with a maximum of 500 MSa/s. It also has the
- Form Factor: Portable / Benchtop
- Interface: GPIB (IEEE 488, HPIB), USB
- Maximum Frequency Range: 1000 MHz
-
Supplier: Siglent Technologies NA, Inc.
Description: The SDG1000 series of high-performance function/arbitrary waveform generators use direct digital synthesis (DDS) technology and can generate accurate, stable, clean and low distortion output signals. It provides fast rising and falling edge square waves up to 25 MHz. The SDG1000 series provides a
- Form Factor: Portable / Benchtop
- Interface: GPIB (IEEE 488, HPIB), USB
- Maximum Frequency Range: 25 MHz
-
Supplier: Wayne Kerr Electronics
Description: components in realistic operating environments. The /D1 DC bias option provides 0 to +40V dc bias voltage and 0 to +100mA dc bias current while the /D2 option provides -40V to +40V dc bias voltage. External control The GPIB interface is used to control the instrument and
- Bandwidth: 20 to 5.00E7 Hz
- Features: Programmable
- Form Factor: Bench / Free-Standing
- Operating Temperature: 0.0 to 40 C
-
Supplier: Microtest Corporation
Description: different test and mode conditions. The 6630E LCR meter also supports RS232, USB and GPIB PC connection capabilities to improve the design and test efficiency significantly. (LAN reserved) Features Signal source frequency range: AC 10Hz ~ 10MHz Signal source grade
- Capacitance Range: 0.0 to 1.00E10 microF
- Display Type: Digital
- Form Factor: Bench / Free-Standing
- Inductance Range: 0.0 to 1.00E7 H
-
Supplier: Teledyne LeCroy
Description: 7.5” touch screen display 26 measurement parameters Replay mode Standard Pass/Fail Mask and Measurement testing Standard I2C, SPI, and UART serial triggers Standard USB Host, USB Device, GPIB, and LAN connectivity Multi-language user-interface and help Ultra-quick boot time
- A/D Resolution: 8 (# bits)
- Bandwidth: 350 MHz
- Features: Integral Display
- Host Interface: USB, Ethernet, GPIB / IEEE-488 / HPIB
-
Supplier: Wayne Kerr Electronics
Description: , GPIB, USB or LAN interfaces. Test components from 20Hz to 1 MHz (43100) 0.1% basic accuracy < 25ms measurement time Parameters C, L, Z, Y, X, B, Rac, Rdc, G, Q, D, Ø Single or two test operation Up to four parameters may be
- Bandwidth: 20 to 200000 Hz
- Display Type: Digital
- Features: Programmable
- Form Factor: Bench / Free-Standing
-
Supplier: Boonton Electronics Corporation
Description: Boonton’s versatile 4541 (1 Ch) and 4542 (2 Ch) combined Peak / Average Power and Voltage meters are leading edge instruments for most accurate RF measurements. Features like high dynamic range, rise time of less than 7ns and an effective time resolution of 200 ps provide the greatest detail in
- Bandwidth: 9900 to 4.00E10 Hz
- Display Digits: 7 or More Digits
- Display Type: Digital
- Form Factor: Bench / Free-Standing
-
Supplier: Yokogawa Corporation of America
Description: function: 50 ms data storing interval Multiple computer interface: GP-IB, Ethernet, RS-232 and USB Advanced computation function: Waveform computation, FFT analysis, waveform sampling data saving. The latest IEC61000-3-2 and IEC61000-3-12: Harmonic measurement The latest IEC61000-3-3
- AC Current Range: 0.5000 to 30 amps
- AC Voltage Range: 15 to 1000 volts
- Data Interfaces: GPIB / HPIB, RS232 / RS485, USB, Ethernet
- Electrical Parameters: AC Voltage, AC Current, Frequency
-
Supplier: VAST STOCK CO., LIMITED
Description: Interface Development Tools GPIB-USB Controller
-
Supplier: Siglent Technologies NA, Inc.
Description: Single pulse, double pulse, and pulse train generator (option) The power meter control kit can easily use the power meter to measure power, control power output, and correct line loss 5-inch TFT capacitive touch screen, mouse, and keyboard support Web browser for easy remote control over LAN
- Device Type: Generator
- Display Options: Video Display
- Form Factor: Portable / Benchtop, Fixed/Rack mount
- Frequency Accuracy: 0.0100 (+/-) dB
-
Supplier: WINSYSTEMS, INC.
Description: 1080p, 3D, and 2D HW Accelerators Multiple Video Interfaces: HDMI 1.4 and Two LVDS Gigabit Ethernet with IEEE-1588™ Two USB 2.0 ports and one USB On-The-Go Port 24 lines GPIO tolerant up to 30 VDC SD/SDIO and MicroSD sockets IO60 expansion Wide range DC or Power over Ethernet (PoE) PD
- CPU Speed: 800 MHz
- Cache Memory (L1 & L2): 512 KB
- Chipset Type: Other
- Communication Networks: GPIB (IEEE 488, HPIB), Ethernet
-
Supplier: Teledyne LeCroy
Description: Station. Edit waveforms using the WaveStation PC software with point-by-point manual waveform design or waveform drawing tools. Use digital filtering tools for advanced waveform creation. Connectivity and Communication With standard USB and GPIB connectivity it is easy to control Wave
- Device Type: Generator
- Display Options: Video Display
- Form Factor: Portable / Benchtop, Fixed/Rack mount
- Frequency Resolution: 14 bits
-
Supplier: VAST STOCK CO., LIMITED
Description: Gateways LAN/GPIB/USB Gateway US Power Cord
-
Supplier: Siglent Technologies NA, Inc.
Description: The SIGLENT SSA5000A spectrum analyzers are powerful and flexible tools for complex RF spectrum and signal analysis. With the capability of real-time spectrum analysis, the analyzer can provide multi-dimensions data displays, and advanced triggering to solve modern RF spectrum challenges, like
- Analysis Type: Fast Fourier Transform (FFT), Swept-Tuned
- Analyzer Type: Instrument
- Connection to Host: USB, GPIB (IEEE 488, HPIB)
- Display Options: Video Display
Find Suppliers by Category Top
Featured Products Top
-
, USB, Ethernet (GPIB optional) Auto-paralleling for maximum flexibility with multi-chassis configurations Tahoe Series Highlights: High Power AC and DC Power Source (read more)
Browse AC Power Sources Datasheets for AMETEK Programmable Power -
setup Test access: cable notches, access ports, pull-off doors, shelves, card cages, windows Control & communications: touch-screen, IEEE-488 GPIB, RS232 Serial, Ethernet, USB Tell our engineers about (read more)
Browse Environmental Test Chambers and Rooms Datasheets for inTEST Thermal Solutions -
Multi-channel programmable sequencing, ramps and delays Active power factor correction (PFC) Standard LXI LAN, USB, and RS232 interfaces Remote on/off, inhibit, trigger in/out and monitor signals (read more)
Browse DC Power Supplies Datasheets for AMETEK Programmable Power -
via Virtual Panels™ Control via Front Panel Touchscreen & Encoder or available digital control interfaces The Asterion DC Series can be operated from the intuitive, easy to use front panel touchscreen or the Ethernet LXI, USB and RS232 (read more)
Browse Power Supplies Datasheets for AMETEK Programmable Power -
Distance Applications: Ethernet, , ModBus TCP Laboratory applications: USB SCPI support: Ethernet, ModBus TCP, RS232, GPIB Legacy applications: RS232, GPIB Better testing of batteries with bidirectional power supplies Testing (read more)
Browse Electronic Loads and Load Banks Datasheets for EA Elektro-Automatik Inc. -
, and delays Full remote control via Virtual Panels TM GUI Standard LXI Ethernet, USB and RS232 control interfaces Optional GPIB control interface or isolated analog programming (read more)
Browse Programmable Power Supplies Datasheets for AMETEK Programmable Power -
minimize power supply dust infiltration). Local/Remote interfacing is common across the entire product platform (1kW to 15kW) by multiple methods. These include local front panel control, remotely via the built-in LAN (LXI 1.5), USB (2.0) or RS-232/RS-485 Remote Digital interfaces or by use of the (read more)
Browse AC-DC Adapters Datasheets for TDK-Lambda Americas Inc.
Conduct Research Top
-
The Future for New Bus Technologies in Instrument Control and Connectivity
For more than 20 years, scientists and engineers have widely used the IEEE 488 GPIB for automating instrumentation systems. As popular computer technology enters the test and measurement arena and buses such as USB, Ethernet, and IEEE 1394 are considered for instrument connectivity, questions arise
-
LAN Extensions for Instrumentation (LXI) Overview
generation replacement for GPIB, such as the universal serial bus (USB), FireWire, CAN bus, PCI, and PXI, but none of these have met with wide industry acceptance.
-
An Introduction to Programmable Attenuator Systems
or via a computer. Depending on the model, the maximum attenuation ranges from 0 dB to 127 dB, in steps as small as 0.1 dB. The attenuator is controlled by a combination of digital inputs, an analog voltage or via USB, RS-232, Ethernet or GPIB. These devices are bi-directional, so either port can act
-
Application: Modular Instrumentation Use Reed Relays
There are many types of modular instrumentation platforms: VXI, PXI, PACs, Labview, AXie, USB, GPIB, etc. They all offer several different plug-in boards that carry out singular and/or multiple functions. Modular RF analog switching boards are now RF reed relays that allow passage of up to 17.5 GHz
-
Serial Communication Overview
Serial is a device communication protocol that is standard on almost every PC. Do not confuse it with universal serial bus (USB). Most computers include two EIA-232 based serial ports. Serial is also a common communication protocol for instrumentation in many devices, and numerous GPIB
-
Application: Modular Instrumentation - Reed Relay
Modular instrumentation has been around for the past 30 years, but continues to grow in popularity. The systems have become more functional with the ability to carry out multiple tasks in parallel. There are many types of modular platforms: VXI, PXI, PACs, Labview, AXie, USB, GPIB, etc, etc. All
More Information Top
-
IEEE-488
USB-4671 - DAQ GPIB USB Module .
-
GPIB Controller
USB-4671 - DAQ GPIB USB Module .
-
GPIB drivers
USB-4671 - DAQ GPIB USB Module .
-
Listener
USB-4671 - DAQ GPIB USB Module .
-
Advances in Physarum Machines
Our software interfaces with the Keithley instruments using two Prologix GPIB USB controllers.
-
Self-assembled glucosamine monolayers as biomimetic receptors for detecting WGA lectin and influenza virus with a quartz crystal microbalance
Frequencies were read out by a frequency counter (Agilent 53131A) and transferred to a computer by a customized LabView routine via a GPIB USB interface.
-
Surface molecular imprints of WGA lectin as artificial receptors for mass-sensitive binding studies
The QCM electrodes were connected to an oscillator circuit and this was connected to a frequency counter (Agilent 53131A) read out by a custom-made LabView routine via a GPIB USB interface.
-
Can non-propagating hydrodynamic solitons be forced to move?
National Instruments GPIB USB -HS Tilt Sensor Crossbow Technologies CXTLA-02 .
-
Digital ADCs and ultra-wideband RF circuits for energy constrained wireless applications by Denis Clarke Daly.
GPIB USB Interface .
-
Pollen-imprinted polyurethanes for QCM allergen sensors
…a network analyzer (Agilent E5062A) as well as by operating the QCM in a custom- made oscillator circuit and reading out the resonant frequency with an Agilent 53131A frequency counter transferring the data to the computer via an Agilent GPIB USB interface.