Products & Services
See also: Categories | Featured Products | Technical Articles | More Information-
Supplier: Zhuhai Cersol Technology Co., Ltd.
Description: characteristics of positive temperature coefficient, so it is also called Metallization Ceramic Heater(MCH). Characteristic ? Ceramic heating element is the best substitute for metal heating plate. ? It is another new generation after alloy heating wire and
- Material Type: Alumina / Aluminum Oxide
-
Description: Description: These ceramic heating elements are designed for use in various applications where consistent and stable heating is required. They are long-term suppliers of semiconductor equipment parts for foreign markets, ensuring stable and consistent quality control.
- Heater Type: Other
-
Supplier: Kanthal Bethel
Description: Silicon carbide (SiC) electric heating elements for element temperatures up to 1625°C (2927°F), available in a wide variety of standard sizes and geometries, or in customized designs to meet the specific needs of various processes and equipment.
- Element Materials: SiC (ceramic)
- Maximum Element Temperature: 1625 C
-
-
Supplier: Zhuhai Cersol Technology Co., Ltd.
Description: HTCC ceramic heating element is a new type of high-efficiency, environmentally friendly and energy-saving ceramic heating element. Compared with PTC ceramic heating element, it can save 20-30% of electric energy under the same
-
Supplier: Cole-Parmer
Description: • Constructed with aluminum casings Electric heating mantles incorporate a heating element suspended within a ceramic fiber insulating material for safe heat transfer. Mantles have built-in power controller with a 1-10 scale. Maximum temperature is 842
F (450 C). - Flask Size: 500 ml
- Operating Temperature: 842 F
- Power: 200 watts
-
Supplier: Cole-Parmer
Description: • Constructed with aluminum casings Electric heating mantles incorporate a heating element suspended within a ceramic fiber insulating material for safe heat transfer. Mantles have built-in power controller with a 1-10 scale. Maximum temperature is 842
F (450 C). - Flask Size: 250 ml
- Operating Temperature: 842 F
- Power: 200 watts
-
Supplier: Cole-Parmer
Description: • Constructed with aluminum casings Electric heating mantles incorporate a heating element suspended within a ceramic fiber insulating material for safe heat transfer. Mantles have built-in power controller with a 1-10 scale. Maximum temperature is 842
F (450 C). - Flask Size: 1000 ml
- Operating Temperature: 842 F
- Power: 500 watts
-
Supplier: Cole-Parmer
Description: • Constructed with aluminum casings Electric heating mantles incorporate a heating element suspended within a ceramic fiber insulating material for safe heat transfer. Mantles have built-in power controller with a 1-10 scale. Maximum temperature is 842
F (450 C). - Flask Size: 50 ml
- Operating Temperature: 842 F
- Power: 60 watts
-
Supplier: Pelonis Technologies, Inc.
Description: Ceramic “Fin” PTC Heating elements create a good heat transfer in a small space and are safe, powerful, and energy efficient.
- AC Voltage Required: 120 volts
- Fuel / Energy Source: Electric
- Heater Type: Air Heater
- Heating Capacity: 0.1200 kW
-
Description: Boron Nitride is a high-temperature ceramic that has a structure similar to graphite. Our portfolio of hot-pressed solid materials includes pure Hexagonal Boron Nitride as well as composites suitable for applications requiring excellent thermal properties combined with electrical isolation
- Material Type: Aluminum Nitride, Boron Nitride
-
Supplier: WATTCO
Description: applications. Open coil heater elements are made to fit inside standard 2’’ or 3’’ schedule 40 NPS pipe. Open coil heaters are used in tank and pipe heating and/or metal tubing. A minimum clearance of 1/8’’ is required between the ceramic and the inside wall of
- AC Voltage Required: 240 to 600 volts
- Insulation Options: Ceramic Insulation
- Phase: Three Phase
- Watt Density: 3 to 12 W/in²
-
Supplier: Process Heating Company, Inc.
Description: Heater elements are readily available in lengths from two feet to forty feet and can be custom sized to match both heating requirements and tank dimensions. Single and three-phase elements can be furnished. Elements are constructed of nickel chromium alloy coils that are
- AC Voltage Required: 200 to 600 volts
- Applications: Clean Water Heating, Process Waters, Lightweight Oils & Degreasing Solutions, Heavy Weight Oils, Medium Weight Oils, Mild Corrosive Solutions, Severe Corrosive Solutions, Caustic Solutions, Liquid Paraffin, Other
- Phase: Single Phase, Three Phase
-
Supplier: Radwell International
Description: DISCONTINUED BY MANUFACTURER, HEATING ELEMENT, CARTRIDGE HEATER, IMMERSION HEATING ELEMENT, CERAMIC CAP, TWO WIRE, 1-1/2 INCH ELEMENT, 240 VOLTS, 400 WATTS. FREE 2 YEAR RADWELL WARRANTY
-
Supplier: Radwell International
Description: CERAMIC HEATING ELEMENT, 220 / 230 V, 650 W. FREE 2 YEAR RADWELL WARRANTY
-
Supplier: Radwell International
Description: HEATING ELEMENT CERAMIC INFRARED 800W 230V K T/C. FREE 2 YEAR RADWELL WARRANTY
-
Supplier: Radwell International
Description: CERAMIC HEATING ELEMENT,1000 W, 230 V, 1382 DEGREE MAX. FREE 2 YEAR RADWELL WARRANTY
-
Supplier: Paragon Industries, L.P.
Description: and 8-segment Ramp-Hold. Features of the Sentry Xpress 3-key Controller on Non-Ceramic Paragon Kilns Design programs with up to 8 segments (steps) in Ramp-Hold mode. Fire to a single temperature at a single speed in the simplified Single Speed mode. Ramp
- Application: Industrial
- Capacity: 2.4 cubic feet
- Temperature Range: 1700 F
-
Supplier: CoorsTek
Description: Magnesia (magnesium oxide, MgO) is a specialty ceramic with outstanding high-temperature performance, used primarily in thermal engineering, heating elements, crucibles, and refractory. Example Applications High-temperature crucibles
- Applications: Other
- Coeff. of Thermal Expansion (CTE): 12 to 14 µm/m-C
- MOR / Flexural Strength: 11893 to 14939 psi
-
Supplier: Carbolite Gero Limited
Description: insulation away from operator. Holding Power of 20-25% for RWF furnaces reduces energy costs. Positive break door safety switch isolates power to the heating elements when door is opened. High efficiency low mass vacuum formed ceramic fiber insulation greatly enhances furnace
- Application Software: Yes
- Atmosphere: Air / Oxidizing, Inert
- Computer Interface: Yes
- Configuration: Box
-
Supplier: Carbolite Gero Limited
Description: insulation away from operator. Holding Power of 20-25% for RWF furnaces reduces energy costs. Positive break door safety switch isolates power to the heating elements when door is opened. High efficiency low mass vacuum formed ceramic fiber insulation greatly enhances furnace
- Application Software: Yes
- Atmosphere: Air / Oxidizing, Inert
- Computer Interface: Yes
- Configuration: Box
-
Supplier: 3X Ceramic Parts Company Limited
Description: of molten salt and packaging material integrated circuit substrate, electrolytic cell lining, metal matrix composite reinforcement body, active armor material, heat sink and heating element of high temperature furnace. In the electronics and power industries, insulating
- Applications: Electronics / RF-Microwave
- Compressive / Crushing Strength: 290074 psi
- Density: 3.9 g/cc
- MOR / Flexural Strength: 47862 psi
-
Supplier: 3X Ceramic Parts Company Limited
Description: Alumina Ceramic Tube for Heating Element, Heaters Rectangular ceramic tube for printing industry Ceramic Tube for High Voltage , High Pressure , High vacuum Ceramic Tube for Vaccum Interrupter Ceramic Tube for Electrical Support Ceramic Tube
- Shape / Form: Tube Stock
-
Supplier: DBK USA, Inc.
Description: The ceramic flex foil uses a unique heating technology with strong ceramic characteristic. That means that the heating power varies depending on the ambient temperature. The warmer the object gets the less he-ating power is produced by the heater. This
- AC Voltage Required: 12 to 48 volts
- Heater Style: Etched Foil Elements
- Length: 2.76 to 5.51 inch
- Maximum Operating (Sheath) Temperature: -76 to 158 F
-
Description: the rigidity index of the flexible part (21.111.1, Annex DD); h) clarification for testing heating elements with a non-circular construction (21.111.3); i) addition of requirements to protect the user from overheating in the event of an interruption in the mains supply (22.110) j
-
Supplier: Lasko Products, Inc.
Description: Logic Center Digital Remote Control Elongated Ceramic Heating Element Extends Your Comfort Zone Comfort Air Technology Propels Warmth into the Room Easy-to-Read Digital Thermostat 8-Hour Timer Widespread Oscillation Built-In Safety
- Heater Type: Space Heater, Air Heater
-
Description: .) Fast response time (depending on assembly) Excellent long-term stability Low self-heating Vibration and temperature shock resistant (depending on assembly) Customer-specific solutions available upon request
- Length: 0.5118 inch
- Nominal Resistance: 100 to 1000 R0 @ 0° C
- Operating Temperature: -328 to 1112 F
- Sensor Technology: Wire Wound
-
Supplier: Durex Industries
Description: , foodservice, packaging and OEM oven construction. Flat, trough, hollow and bulb styles are available in standard 230W configurations with cast-in iron-chrome aluminum resistance wire heating elements. The glazed ceramic surface protects the coil from corrosion and chemical
- Fuel / Energy Source: Electric
- Heating Capacity: 1.4 kW
- Maximum Operating Temperature: 1346 F
-
Supplier: Tempco Electric Heater Corporation
Description: The heating source is a resistance wire in straight form or wound into a miniature helical coil. The swaging and drawing process involved in manufacturing the heater cable compacts the ceramic insulators that house the heating element into a solid mass, producing a rugged
- Heater Type: Coil Heater, Heating Cable
- Sleeve (Sheath) Material: Stainless Steel, Other
-
Supplier: CSA Group
Description: Publication 335-2-32 is also applicable. Additional requirements are under consideration for: appliances incorporating conductive sheet type heating elements; duvets; appliances incorporating positive temperature coefficient (PTC) heating elements. 1
-
Description: Alumina ceramic furnace tubes are used to contain and protect heating elements and samples processed in the furnace. In addition, they are used to control the atmosphere within the furnace by preventing air from entering or leaving the furnace.
- Applications: Chemical / Materials Processing, Corrosion Protection, Electrical / HV Parts, Refractory / High Temperature Materials
- Density: 3.6 to 3.95 g/cc
- Material Type: Alumina / Aluminum Oxide
- Max Use / Curie Temperature: 1500 to 1650 C
-
Description: , zirconia conducts oxygen ions, a characteristic that allows oxygen ions to flow from the high O2 concentration of air to the low O2 concentration on the exhaust side of the ceramic. Innovacera produces ceramic heating rods and planar ceramic sensor elements, the
- Material Type: Specialty Ceramic
-
Supplier: RS Components, Ltd.
Description: Mounting brackets for use with ceramic heating elements (e.g 348-8920) Heating Element Form = Reflector Bracket Length = 160mm Width = 92mm Thickness = 32mm Dimensions = 160 x 92 x 32 mm
-
Supplier: RS Components, Ltd.
Description: Hotplate with a glass ceramic top which has excellent chemical resistance The surface is easy to clean and allows high plate temperatures for faster heating. The hotplate is equiped with a microprocessor control. A 500W element gives rapid heating and ensures a
- Heater Type: Ceramic
- Temperature Range: 842 F
-
Supplier: DBK USA, Inc.
Description: Self-regulating heating element of rectangular shape with aluminium casing. Features: Compact heating element Simple mounting High thermal efficiency Various performance ranges available
- AC Voltage Required: 110 to 240 volts
- Fuel / Energy Source: Electric
- Heater Type: Cartridge Heater
- Heating Capacity: 0.2000 kW
-
Description: & rollers bearings Cutting tools Engine components: valves, rocker arm pads, seal faces Induction heating coil supports Turbine blades, vanes, buckets Welding & brazing jigs Heating Element components Crucibles Silicon
- Applications: Electrical / HV Parts
- Coeff. of Thermal Expansion (CTE): 2.95 to 3 µm/m-C
- Density: 3.2 to 3.25 g/cc
- Material Type: Silicon Nitride, Specialty Ceramic
Find Suppliers by Category Top
Featured Products Top
-
We are pleased to offer the most reliable water heating elements at the best value available for the Home Appliance market including our line of water heating elements which provide the highest performing and safest solution on the market for either pressurized or non (read more)
Browse Resistive Heating Elements Datasheets for Backer-Springfield -
A thermocouple consists of a welded 'hot' junction between two dissimilar metals - usually wires - and a reference junction at the opposite ends of the parent materials. Heating the 'hot' junction in the working environment produces a temperature gradient which generates an Electromotive Force (read more)
Browse Thermocouple Elements Datasheets for Pyromation -
T-112 0.5" x 2.875" wide aluminum heat transfer plate for 1/2" PEX tubing. These PEX heat transfer plates are manufactured from aluminum and are designed to improve performance of the radiant floor heating system (read more)
Browse Datasheets for MP Metal Products -
& Concepts Activated Carbon What it is: Carbon (often from coconut shell, coal, or wood) that has been processed to have an incredibly large surface area per gram. This "activation" involves heating it to very high temperatures in the presence of gases, creating (read more)
Browse Filter Elements Datasheets for Harbory Filtration -
high demand. Applications of Ceramic Substrate Sintering equipment Ceramic package of automotive electronics High-temperature heating element Substrate for chip resistors HIC substrates for heat dissipation Power (read more)
Browse Industrial Ceramic Materials Datasheets for Xiamen Unipretec Ceramic Technology Co., Ltd. -
Backer Marathon is the premier manufacturer of electric heating elements and temperature sensors. We stock thousands of heaters and sensors for same day shipment and specialize in custom designed and manufactured products with no minimum order. Whatever your heating requirement, Backer (read more)
Browse Electric Heaters Datasheets for Backer Marathon, Inc. -
oxidation and corrosion • Ignite wood pellet, wood chips, split logs, straw and other biomass • Comply with RoHS, REACH, CE regulation on Hazardous Subsctances Not without reason, the high temperature heating elements pellet igniter is the reliable standard ignition system for pellet (read more)
Browse Industrial Heaters Datasheets for Xiamen Innovacera Advanced Materials Co., Ltd. -
. Applications Turbines and high-end bearing balls Ball valve components Mechanical seal faces Induction heating coil supports Welding guide Pins, welding fixture Heating Element components Metal tube welding roller cam roller TIG welding nozzle (read more)
Browse Silicon Nitride and Silicon Nitride Ceramics Datasheets for Xiamen Unipretec Ceramic Technology Co., Ltd. -
electric heating element Silicon Nitride Heater INNOVACERA’s silicon nitride heating elements are normally rectangular in shape (read more)
Browse Silicon Nitride and Silicon Nitride Ceramics Datasheets for Xiamen Innovacera Advanced Materials Co., Ltd. -
Backer Hotwatt Incorporated manufactures custom and stock electric heating elements. Heaters include cartridge, air process, immersion, strip and finned strip, tubular and finned tubular, band, foil, flexible glasrope®, crankcase and ceramic heaters. Backer Hotwatt is a quality supplier to (read more)
Browse Industrial Heaters Datasheets for Backer Hotwatt Inc.
Conduct Research Top
-
Ceramic Heating Element Introduction
Ceramic heating element is a resistive piece of ceramic, often treated with a metallic coating. The ceramic heating element creates heat based on resistance to electrical flow through the ceramic element. This is done to provide heat to a room or other area via convection or forced air. Ceramic
-
What Makes the Ceramic Heating Element the Core Part of a Vaporizer?
The ceramic heating element is a safety and healthiest option for dry herb vaporizers, so every vaper is preferred to choose those vaporizers that carry ceramic heating element. Let's more specific, when a vaper burns tobacco, marijuana, or hemp during traditional smoking to release the active
-
Ceramic Heating Element for 3D Printer Extruder Hot Ends
In September 201, the 3D manufacturing accessories manufacturer E3D Online and the new Phaee successively released the 3D hot end in the current season, and the application of the Tusi semiconductor printing tube has been completed instead of the traditional single-head heat pipe. The hot new
-
Why Should Ceramic Heating Elements be used for E-cigs Instead of Metal Coils?
MCH (Metal Ceramic Heater), is an advanced ceramic heating element of high-efficiency, environmentally friendly, and energy-saving. Nowadays, the ceramic heating element has been used in more and more applications to improve performance, such as household electric heating appliances, automobile gas
-
HTCC Ceramic Rod Heater
, and other harmful substances, and meet the requirements of RoHS, REACH, and other environmental protection requirements. Meanwhile, HTCC ceramic heating element is an environment-friendly and energy-saving heating element. Compared with PTC ceramic heating element, it has the advantage of saving 20 ~ 30%
-
What Do You Know About MCH Heater?
It refers to a ceramic heating element in which a meta tungsten or molybdenum manganese paste is printed on a ceramic casting body and laminated by hot pressing and then co-fired at 1600 A C, in a hydrogen atmosphere to co-sinter ceramic and metal. MCH ceramic heating element is high-efficiency
-
High-Temperature Co-Fired Ceramics(HTCC)
HTCC ceramic heating element is the abbreviation of High-temperature co-fired ceramics. It is made of tungsten, molybdenum, molybdenum, manganese and other high melting point metal heating resistor paste printed on 92%~96% alumina cast ceramic green body according to the requirements of heating
-
What's the Ceramic Heater for Soldering Iron
Innovacera heating element is the PROCESS of MCH (Metal Ceramics Heater). It is the material of tungsten, molybdenum, molybdenum, manganese, and other high melting points Metal heating resistance paste is printed on 92 ~ 96% alumina flow ceramic green billet according to the requirements of heating
More Information Top
-
Advanced Ceramic Technologies & Products
After sintering, a cylindrical ceramic heating element is shaped by polishing.
-
ZCP2011ITSC0890
Development of ceramic heating elements produced by thermal spray technology F.-L. Toma, S. Scheitz, R. Puschmann, L.-M. Berger, V. Sauchuk and M. Kusnezoff, Dresden/D In this work, completely ceramic heating elements have been developed by the combination of conductive and …
-
Infrared heater arrays for warming ecosystem field plots
Herein, we describe the development of arrays of more powerful and efficient infrared heaters with ceramic heating elements .
-
http://www.sartorius.com/fileadmin/fm-dam/sartorius_media/Lab-Products-and-Services/Lab-Weighing/Moisture-Analyzer/Manuals/MAN-MA50_100-e.pdf
§ Place the disassembled heating unit on an even surface and use a commercially available cleaning agent for glassware to clean the ceramic heating element or the protective glass of the halogen lamp .
-
ceramic heater,China ceramic heater Manufacturers, Suppliers - ECOL
... tower ceramic heater 8052 1.PTC ceramic heating 2.temperature-controlled 3.oscillation,air purifying Sheer Aire Tower Ceramic Heater 8052,heater,PTC ceramic heating ... design, make you more convenientPTC ceramic heating: PTC is a abbreviation of one kind ceramic heating element .
-
high quality heating element,China high quality heating element Manufacturers, Suppliers - ECOL
*strong Packing *High quality Ceramic Heating Element ... strong Packing More heating element for Canon: ModelItemvoltagPart NumberL360/380 Heating Element220VN/AL360/380 Heating Element110VN/ALBP2900/810 ...
-
ZASMHBA0003054
Silicon carbide (SIC) and molybdenum disilicide (MoSi2) are classified as nonoxide ceramic heating elements .
-
MSRE DESIGN AND OPERATIONS REPORT. PART I. DESCRIPTION OF REACTOR DESIGN
Four l/k-cylinder ceramic heating elements (for description see .
Indicates content that may require registration and/or purchase.