Products & Services
See also: Categories | Featured Products | Technical Articles | More Information-
Supplier: CASTECH, Inc.
Description: customized as well.CASTECH produces TAP in-line isolators with high isolation, high power handling, high return loss, low insertion loss, excellent environmental stability and high reliability, The connection types of the fiber tail can be bare fiber or FC/APC.Applications:
- Options / Components: Laser Optics / Beam Delivery
- Process / Operation: Other
- Type: Component / Subsystem
-
Supplier: CASTECH, Inc.
Description: consists of input polarizer, Faraday rotator, half-wave plate or polarizer, output polarizer, and collimators. In applications, this type of isolator is used to maintain the stability of the system's polarization state. CASTECH produces in-line isolators with high isolation,
- Options / Components: Laser Optics / Beam Delivery
- Process / Operation: Other
- Type: Component / Subsystem
-
Supplier: Deodhar Electro Design P. Ltd.
Description: The Medi-safe Series of Ultra Line Isolators come with triple Faraday shield. It suppresses transverse mode spike transients and RFI from the incoming power line with its built in RFI Filter and transient absorbers. These Isolators prevent line noise,
- Filter Type: Three Phase
-
-
Supplier: Fairview Microwave Inc.
Description: FMWIR1000. These round cover UG-387/U-Mod flange 110 GHz maximum frequency waveguide isolators have a maximum insertion loss of 2.3 dB. Fairview Microwave industry-leading same-day ship waveguide product line includes these round cover UG-387/U-Mod flange waveguide 75 GHz to 110 GHz
- Component Type: Isolators
-
Supplier: Fairview Microwave Inc.
Description: 1003. These round cover UG-383/U-Mod flange 60 GHz maximum frequency waveguide isolators have a maximum insertion loss of 1.6 dB. Fairview Microwave industry-leading same-day ship waveguide product line includes these round cover UG-383/U-Mod flange waveguide 40 GHz to 60 GHz
- Component Type: Isolators
-
Supplier: Fairview Microwave Inc.
Description: round cover UG-385/U flange 75 GHz maximum frequency waveguide isolators have a maximum insertion loss of 1.8 dB. Fairview Microwave industry-leading same-day ship waveguide product line includes these round cover UG-385/U flange waveguide 50 GHz to 75 GHz isolators which
- Component Type: Isolators
-
Supplier: Fairview Microwave Inc.
Description: 1005. These square cover UG-599/U flange 40 GHz maximum frequency waveguide isolators have a maximum insertion loss of 1.2 dB. Fairview Microwave industry-leading same-day ship waveguide product line includes these square cover UG-599/U flange waveguide 26.5 GHz to 40 GHz
- Component Type: Isolators
-
Supplier: Eaton | Power Quality
Description: The Eaton Power-Suppress 100 Ultra-Isolator Noise Suppressors protect sensitive equipment against electrical noise disturbances. Using exclusive double shielding techniques, the Power Suppress 100 blocks all forms of electrical noise including RFI/EMI, over a broad range of
- Frequency: 60 Hz
- Input Voltage: 120 to 480 volts
- Output Voltage: 120 to 240 volts
- Power Rating: 7.50E6 VA
-
Supplier: Eaton | Power Quality
Description: The Eaton Power-Suppress T7 ultra-isolator noise suppressor protects electronic equipment in data rooms, wiring cabinets and other sensitive equipment against electrical noise disturbances. These impediments, from sources such as lighting, utility network switching and the operation of
- Frequency: 50 Hz, 60 Hz
- Input Voltage: 208 to 480 volts
- Output Voltage: 120 to 208 volts
- Phase: Three Phase
-
Supplier: OTEK Corporation
Description: The World's largest manufacturer of Loop Powered Instruments introduces its New Model LPI (Pat. Pending). Unlike otherproducts in the market, the LPI does not use transformers that provides up to 1KV isolation and reflect "Choppers" noise on thetransmitter's line. OTEK's LPI has 3KV
- Application: General Lab and Industrial, Aerospace / Military
- Form Factor: DIN Rail, Other
- Isolation: Isolated Analog Voltage Input, Isolated Analog Voltage Output
- Operating Temperature: -4 to 158 F
-
Supplier: Isotech, Inc.
Description: lined with resilient elastomeric pads to protect equipment, snub seismic forces and prevent metal-to-metal contact, keeping the isolation system intact during an event. Restraints are field-adjustable. Features & Benefits Capable of restraining 1.0g of force Properly-sized and
- Application: Vibration Isolation
- Machine Mount Type: Other
-
Supplier: Microstar Laboratories, Inc.
Description: 280 VAC and 280 VDC, and that can switch 280 VAC @ 3 amps, 60 VDC @ 3 amps, and 200 VDC @ 1 amp. MSXB 039 handles only digital inputs and outputs. There are several cabling options for the MSXB 039 Opto-Isolator Board. An MSXB 039 may be connected to a DAP using various 100-line
-
Supplier: L-com, Inc.
Description: The TL-LCR2400's Automatic Voltage Regulation (AVR) feature keeps equipment running even during line voltage drops (brownouts) and surges. The Incoming voltage level is continuously monitored and when a low or high voltage is detected, the AVR adjusts the level to regulate 120V AC
-
Supplier: Isotech, Inc.
Description: Isotech offers a complete line of shock and vibration isolators and mounts for a wide range of applications. From vibration isolation to seismic mounts, Isotech has the right product for the job. Vibration isolators include wire rope, spring mount, ceiling mount and seismic
- Application: Vibration Isolation
- Machine Mount Type: Stud Plate Mount
-
Supplier: Isotech, Inc.
Description: Isotech offers a complete line of shock and vibration isolators and mounts for a wide range of applications. From vibration isolation to seismic mounts, Isotech has the right product for the job. Vibration isolators include wire rope, spring mount, ceiling mount and seismic
- Application: Vibration Isolation
- Machine Mount Type: Plate Mount
-
Supplier: Sealevel Systems, Inc.
Description: protects both the data and power lines with 4 kV of medical-grade isolation between the host control system and connected USB equipment. The ISO-1 is USB bus powered, eliminating the need for external power. The efficient DC/DC design allows energy transfer over the
- Operating Temperature: -4 to 140 F
- Signal Conditioning Type: Signal Isolator
-
Supplier: Sealevel Systems, Inc.
Description: environments. The ISO-1-OEM protects both the data and power lines with 4 kV of medical-grade isolation between the host control system and connected USB equipment. The ISO-1-OEM is USB bus powered and the efficient DC/DC design allows energy transfer over the isolation barrier.
- Operating Temperature: -4 to 140 F
- Signal Conditioning Type: Signal Isolator
-
Supplier: Littelfuse, Inc.
Description: peak power requirements. Unlike transformer or capacitive isolators, optical isolation passes DC signals, and does not need to be clocked periodically to refresh state. Buffered signals will always return to their proper value after a transient interruption at either side. Features:
-
Supplier: Littelfuse, Inc.
Description: . Utilizing CMOS technology enables the output stage's high-gain circuitry to operate with a miserly power consumption of <5mW (typical) when operated with a 3.3V supply voltage and a low input LED drive current of 1.5mA. Because optical isolators pass logic levels directly there is no
-
Supplier: OMEGA Engineering, Inc.
Description: sufficient for driving the maximum current of 20 mA, with a power loss of 2.5 V (2.5 V + (20 mA * RLOAD). Voltage drop across the input is calculated by determining the load resistance of the output loop, drawing a vertical line to the curve (see diagram), then horizontally to the
- Accuracy: 0.1000 % FS
- Analog Input Channels: 1 #
- Current Output: Yes
- Form Factor: DIN Rail
-
Supplier: Pyott-Boone Electronics (PBE Group)
Description: energy protection network prevents short circuits which can virtually render a page phone systems useless. The protector protects against damaging line-to-line voltage transients due to lightning and power systems disturbance. Pyott-Boone strongly suggests the Model 5006 be placed at
- Device Type: SPD, Dataline and DC Signal
-
Supplier: TOP-electronics USA
Description: W&T 33204, USB isolator, Industry 4kV USB interfaces in stationary computers unfortunately have the basic drawback of having no galvanic isolation for the signal lines. In many applications in the consumer world this limitation is irrelevant, since the USB devices connected to the
-
Supplier: Pyott-Boone Electronics (PBE Group)
Description: ). High current surge handling (above 9000 amps) • Acts instantly to protect (snubber) • Removes power harmonics and line noise • Very small size allows protector to be mounted inside of equipment to be protected • Double-sided tape solves mounting problems • Significantly increases
- Device Type: SPD, Dataline and DC Signal
-
Supplier: L-com, Inc.
Description: L-com's LC-60601-1 data isolator is a fully self-contained device that protects valuable network equipment from damaging surges and power anomalies that commonly occur across network cabling. Operation and installation is quick and easy. Simply plug this device in-line between
-
Supplier: TOP-electronics USA
Description: W&T USB isolator, 1kV Galvanically isolated connection of two USB devices Isolation voltage min. 1000 Volts DC Supports low-speed and full-speed USB devices Solution integrated into USB cable for plug-in Power supply included External supply voltage for the
-
Supplier: APITech
Description: The high attenuation and wideband filtering capabilities of this filter enable the use of TEMPEST equipment in an unprotected power environment. This power line filter is designed to isolate signals generated within equipment and significantly reduce conducted
- Component Type: Circulator
-
Supplier: Advantech
Description: Model 9SPOP2 is a port-powered, two-channel isolator with a 2,500 Volts protection level. It optically isolates both the RS-232 Transmit Data and Receive Data lines and RS-232 equipment from lightning surges, accidental high voltage shorts, and ground loops. RS-232 data
- Mounting: In-Line / Integrally Attached
- Operating Temperature: 32 to 158 F
-
Supplier: Define Instruments
Description: What it does: This loop powered isolator receives 4–20mA process current inputs, and provides 4–20mA loop powered output signals. It is ideal for measuring signals commonly produced by position, acceleration, current, and a vast range of other industrial sensors
- Analog Input Channels: 5 #
- Application: General Lab and Industrial
- Form Factor: DIN Rail
- Operating Temperature: -4 to 185 F
-
Supplier: Define Instruments
Description: What it does: This loop powered isolator receives 4–20mA process current inputs, and provides 4–20mA loop powered output signals. It is ideal for measuring signals commonly produced by position, acceleration, current, and a vast range of other industrial sensors
- Analog Input Channels: 3 #
- Application: General Lab and Industrial
- Form Factor: DIN Rail
- Operating Temperature: -4 to 185 F
-
Supplier: Define Instruments
Description: What it does: This loop powered isolator accepts a 4–20mA process current inputs and provides a 4–20mA loop powered output signal. It is ideal for measuring signals commonly produced by position, acceleration, current, and a vast range of other industrial sensors
- Analog Input Channels: 1 #
- Application: General Lab and Industrial
- Form Factor: DIN Rail
- Operating Temperature: -4 to 185 F
-
Supplier: Define Instruments
Description: What it does: This loop powered isolator receives 4–20mA process current inputs, and provides 4–20mA loop powered output signals. It is ideal for measuring signals commonly produced by position, acceleration, current, and a vast range of other industrial sensors
- Analog Input Channels: 2 #
- Application: General Lab and Industrial
- Form Factor: DIN Rail
- Operating Temperature: -4 to 185 F
-
Supplier: Analog Devices, Inc.
Description: simplicity, power management, and robust operation. The isolator has propagation delay comparable to that of a standard hub and cable. It operates with the supply voltage on either side ranging from 3.0 V to 5.5 V, allowing connection directly to VBUSx by internally regulating the
- Device Type / Applications: Isolator
- IC Package Type: SOIC
- Pin Count: 16 #
- RoHS Compliant: Yes
-
Supplier: Industrial Magnetics, Inc.
Description: ,500 gauss and 16.7 lbs. of pull strength on a 1/2" ball. The power and design of the Opti-B™ magnetic tube provides excellent capture of ferrous metal contaminants and tube durability, suitable for use in abrasive product applications. NOTE: A Spout Line Inspection Magnet is not a
- Detector Type: In-Line / Internal Pipeline
-
Supplier: Pepperl+Fuchs SE
Description: HART communication also for separately powered devices Simulation mode for service operations (forcing) Line fault detection (LFD) and Live Zero monitoring Permanently self-monitoring Module can be exchanged under voltage
-
Supplier: Pepperl+Fuchs SE
Description: bus or service bus HART communication also for separately powered devices Simulation mode for service operations (forcing) Line fault detection (LFD) and Live Zero monitoring Permanently self-monitoring Module can be exchanged under voltage
-
Supplier: Fläkt Woods Group SA
Description: can be met by either the Slim-Line or Slim-Line Max at either 200°C (which is standard temperature) 300°C or 400°C for time periods up to 2 hours. The 200°C for 2 hours units come as standard with an isolator, whilst the 300 & 400°C for 2 hours units come with terminal boxes as
- Applications: Air Handling Units / HVAC
- Media Temperature: 392 to 752 F
-
Supplier: Pepperl+Fuchs SE
Description: 1-channel Input Ex ia Installation in Zone 2, Div. 2 or safe area Power supply for 2- or 3-wire transmitters with 4 mA ... 20 mA Supply circuit 15 V (20 mA) Input from active signals of 4-wire transmitters Simulation mode for service
-
Supplier: Pepperl+Fuchs SE
Description: 1-channel Input Ex ia Power supply for 2-wire transmitters with 4 mA ... 20 mA Installation in suitable enclosures in Zone 1 or Zone 21 HART communication via field bus or service bus Simulation mode for service operations (forcing
-
Supplier: TelephoneStuff.com
Description: completely isolating sensitive equipment from every power problem on the AC line. Smart Online UPS Systems will also provide reliable battery power to keep networks up safely through short blackouts and allow enough time to safely shut down during longer ones, in
- Technology: Line-Interactive, On-line (Double-Conversion)
-
Supplier: TelephoneStuff.com
Description: full load (6000VA) - Dual-conversion technology converts incoming AC power into filtered DC power, and then resynthesizes it back into AC power with a pure sine wave completely isolating sensitive equipment from every power problem on the AC line - SU6K
- Technology: On-line (Double-Conversion)
- Volt-Amp Rating: 6 kVA
-
Supplier: Advantech
Description: Model BB-UH401 compact isolator protects valuable PCs and equipment from damaging EMI/RFI disturbances. Suitable for 12 Mbps full-speed USB devices. USB bus-power provides up to 100mA to attached downstream devices when attached to full-power (500 mA) USB host port. Note: data
- Mounting: In-Line / Integrally Attached
- Operating Temperature: -40 to 176 F
-
Description: Line traps inserted into a power line to provide a high impedance at power-line-carrier frequencies (30 kHz to 500 kHz) are covered in this standard. The purpose is to isolate the carrier signal from system impedance changes due to faults or switching behind the
-
Description: Line trap inserted into a power line to provide a high impedance at power-line-carrier frequencies (30 kHz to 500 kHz) is applied in this standard. The purpose is to isolate the carrier signal from system impedance changes due to faults or switching behind the
-
Supplier: TelephoneStuff.com
Description: Recommended by many manufactures because it will increase the life of your telephone system and decrease the chance of a power surge hitting your equipment. Wall mountable so that it makes it easy to install and keeps it out of your way. Features: - Tight Surge Let-Through: assures that
- Configuration: Wall Mount
-
Supplier: Advantech
Description: uptime. Each side of the isolator receives power from a single 12 VDC power supply to maintain the isolation. This powering configuration allows the device to be used in a system with only one power supply, regardless of the power provided by the RS-232
- Mounting: In-Line / Integrally Attached
- Operating Temperature: 32 to 158 F
-
Supplier: Advantech
Description: Model UH401-2KV is a compact isolator that packs a powerful punch against electrical noise, surges and spikes with 2 kV isolation. Protect expensive PCs and equipment from damaging electrical storms, power surges and other high EMI/RFI disturbances. This isolation barrier eliminates
- Mounting: In-Line / Integrally Attached
- Operating Temperature: -40 to 176 F
-
Description: Line trap inserted into a power line to provide a high impedance at power-line-carrier frequencies (30 kHz to 500 kHz) is applied in this standard. The purpose is to isolate the carrier signal from system impedance changes due to faults or switching behind the
-
Description: Line trap inserted into a power line to provide a high impedance at power-line-carrier frequencies (30 kHz to 500 kHz) is applied in this standard. The purpose is to isolate the carrier signal from system impedance changes due to faults or switching behind the
-
Supplier: Allied Electronics, Inc.
Description: -purpose K series, which makes them better suited for equipment with high line-to-ground and line-to-line conducted emissions. Model VSK6C additionally incorporates a separate ground-circuit inductor to isolate the equipment chassis from power line ground at RF
- Filter Type: Single Phase
- Package / Mounting: Flange Mounted
- Rated Current: 30 amps
- Rated Voltage: 250 volts
-
Supplier: Edmund Optics Inc.
Description: Ultra-Compact Single Unit with Internal Power Supply Lower Cost per mW of Power Single and Multi-Line Models with Dual Channel Air-Cooled Design Rear Mounted Power Output Control Knob This line of air-cooled Argon-Ion lasers provides a stable, high
- CDRH Classification: Class IIIb
- Features: Polarized Output
- Laser Power: 9 to 150 milliwatts
- Laser Type: Ion Lasers
-
Supplier: Edmund Optics Inc.
Description: Ultra-Compact Single Unit with Internal Power Supply Lower Cost per mW of Power Single and Multi-Line Models with Dual Channel Air-Cooled Design Rear Mounted Power Output Control Knob This line of air-cooled Argon-Ion lasers provides a stable, high
- CDRH Classification: Class IIIb
- Features: Polarized Output
- Laser Power: 8 to 150 milliwatts
- Laser Type: Ion Lasers
-
Supplier: Tripp Lite by Eaton
Description: Get complete protection for sensitive devices and prevent power disruption with Tripp Lite’s Isolator IS1000 Isolation Transformer. Featuring an internal isolation transformer with Faraday Shield, the IS1000 completely isolates equipment from line noise that can cause
- Maximum Primary Voltage Rating: 120 volts
- Mounting / Form Factor: Other
- Type: Isolation Transformer
-
Supplier: Tripp Lite by Eaton
Description: Tripp Lite Isolator series isolation transformer-based power conditioners offer complete line isolation, continuous noise filtering and enhanced normal and common mode surge suppression. Internal low-impedance isolation transformer component with Faraday Shield offers 100%
- Maximum Primary Voltage Rating: 120 volts
- Mounting / Form Factor: Other
-
Supplier: Tripp Lite by Eaton
Description: Tripp Lite Isolator series isolation transformer-based power conditioners offer complete line isolation, continuous noise filtering and enhanced normal and common mode surge suppression. Internal low-impedance isolation transformer component with Faraday Shield offers 100%
- Maximum Primary Voltage Rating: 120 volts
- Mounting / Form Factor: Other
- Type: Isolation Transformer
Find Suppliers by Category Top
Featured Products Top
-
piping, ductwork and equipment Textile machinery Isotech Vibration Mounts and Isolators Isotech offers a complete line of vibration mounts and isolators for all applications. From vibration isolation to seismic mounts, Isotech has the right product for (read more)
Browse Vibration Isolators and Machine Mounts Datasheets for Isotech, Inc. -
Experience superior signal fidelity with CASTECH's TAP in-line isolators. These isolators feature power monitoring ports for effortless detection and come in various output ratios, ensuring precise signal control tailored to your needs. Key Features: (read more)
Browse Laser Optics, Heads, and Beam Delivery Components Datasheets for CASTECH, Inc. -
be considered. These topics are covered in much greater detail in Dataforth application note AN116, Why Use Isolated Signal Conditioners . Overvoltage Often overlooked is accidental connection to power line voltages. Inside a busy electronics cabinet this can easily (read more)
Browse Sensor Transmitters Datasheets for Dataforth Corporation -
signal conditioning products provide a 1500V withstand barrier between the sensor and a user system. In addition they are designed to withstand connection to power line voltages without damage to themselves. Crosstalk Careless wiring and cabling can obviously cause (read more)
Browse Temperature Signal Conditioners Datasheets for Dataforth Corporation -
The next step up in measurable range for the TRMS line of voltage transducers from Knick: P42000 TRMS reliably isolates and measures voltages up to ±3600VAC. (read more)
Browse Signal Isolators Datasheets for Knick Interface LLC -
be considered. These topics are covered in much greater detail in Dataforth application note AN116, Why Use Isolated Signal Conditioners . Overvoltage Often overlooked is accidental connection to power line voltages. Inside a busy electronics cabinet this can easily (read more)
Browse RTD Temperature Transmitters Datasheets for Dataforth Corporation -
ADI's ADuM1252 offers two bidirectional, open-drain channels for applications, such as I2C, that require data to be transmitted in both directions on the same line. In comparison, the ADuM1253 offers two open-drain channels, one unidirectional and one bidirectional (read more)
Browse Power Supplies Datasheets for DigiKey -
, internal circuitry, and operating requirements. Repeated power converter switching generates unwanted transients/spikes through the circuits. If left uncorrected, these transients can propagate along conducting lines and damage downstream components. Transient Voltage (read more)
Browse Transient Voltage Suppressor Diodes (TVS) Datasheets for MDE Semiconductor, Inc. -
ABSOPULSE Electronics’ HTH 1K-F6W is a 3-phase high voltage AC-DC power supply designed for 1000W industrial applications. The unit operates from a three-phase line input of 400Vac (340-446Vac range) and delivers a 200Vdc single output. Similar power supplies that operate from (read more)
Browse Power Supplies Datasheets for ABSOPULSE Electronics Ltd. -
high power beam displacer for isolators and more and more isolators manufactures are looking for a-BBO as replacement of YVO4 beam displaces especially in high power system. In the past few years ,HGO has completed a mass-production line for high power a-BBO beam dispalcers and have wide experiences and strong ability to supply such crystals with large quantity and in short delivery time. (read more)
Browse Optical Crystals Datasheets for HG Optronics, Inc.
Conduct Research Top
-
CMOS Advanced Galvanic Isolators for Medical Electronics (.pdf)
Safety standards for ac line-powered medical electronic systems require galvanic isolation to protect patients and operators from electrically-induced trauma. The direct connection between machine and patient together with the presence of conductive body fluids and gels increase the risk of injury
-
Flexible Solutions for Isolated AC Line Monitoring
of power supplies. While standalone ADCs are available, they require external galvanic isolators to connect to the mains or other high-voltage systems. AC line monitors come in many shapes, sizes and feature sets. Learn more about how to select the most flexible ac line monitor that best complements
-
Isolation Transformer to Perform Line Leakage or Functional Run Tests
Associated Research strongly recommends the use of an isolation transformer or isolated power source for powering up the Device Under Test (DUT) when performing the Line Leakage or Functional Run tests. This white paper covers the various reasons for isolating the DUT power source during
-
AN116 Why Use Isolated Signal Conditioners?
Isolating power sources and sensor signals is the most effective method for eliminating undesirable ground loop currents and induced electrical noise. Dataforth Signal Conditioning Modules (SCMs) use up to four levels of isolation to eliminate ground loop problems and induced field noise
-
Design Considerations for Thermal Controls
application, we help create products that are safer,. more reliable and less expensive to produce. This is the reason Portage Electric Products Inc. (Pepi (R)) has continued to invest our. engineering resources to develop affordable customization options for our growing line of creep action, snap
-
A Microfluidic System for Biological Particle Enrichment Using Contactless Dielectrophoresis
through the. main channel. High-frequency electric fields were provided. by a wideband, high-power amplifier and transformer combination. (Amp-Line Corp., Oakland Gardens, NY), and signal. generation was accomplished using a function generator. (GFG-3015; GW Instek, Taipei, Taiwan). Numerical Modeling
More Information Top
-
IEEE Draft Standard for Health Informatics - Point-of-Care Medical Device Communication - Transport profile - IrDA based - Infrared Wireless
This can be used to power line isolators and extenders.
-
Development of DC power line carrier communication interface for digital networking for control of COIL
R6 and capacitorC2 are used to bias MOSFET.Opto- isolator power line and vice-versa,' one can ignore hand-shaking .
-
Unmanned Aircraft Systems
These methods have been used in order to find power lines and isolators in an inspection application [23].
-
Computer Vision Onboard UAVs for Civilian Tasks
These methods have been used in order to find power lines and isolators in an inspection application [23].
-
Discussion on communication, indication and telemetering for the British grid
…protection is a problem since regulations restricting radiation from power lines preclude the continuous transmission of guard signals of sufficient strength to withstand hoar-frost attenuation on long lines and because the general operation of power - line isolators can shock 'operate' carrier…
-
COLIBRI: A vision-Guided UAV for Surveillance and Visual Inspection
D. Power lines & Isolator detection .
-
Electromagnetic properties of unfastened electric currents
Fingirte streamlines are drawn through the insulator of the Condensators perpendicularly against that occupancies of the same.
-
Over the term of the dielectrischen resistance
10) A in the field planted insulator Dielectricita of grosserer, tsconstante vergrossert as that of the ursprunglichen field the Capacitat and the Inductionscoefficienten haupt,-sachlich fur that Conductoren lines of force of which preferably cut the insulator as through the hohere Dielectricitatsconstante…
-
Over current displacement in armature grooves
This is after the refractive law fiir to continue the magnetic lines of force in the insulator and mul; there the equation (Via)erffillen.
-
Over physical constitutions the electrical sliding phenomena occurring in the insulator technique
The antecedently alone and comprehensively treated case, tip on is rfickseits fully occupied insulator plate a combination yon only rarely occurring in the technique power lines and intermediate insulator .