-
Supplier: Accuris
Description: Site Commissioning Tests - Insulation Resistance Tests
-
Supplier: Accuris
Description: Passive Electronic Component Parts, Test Methods for; Method 13: Insulation Resistance Test
-
Supplier: Accuris
Description: High Voltage Moisture and Insulation Resistance Test of Fabricated Printed Board Test Patterns
-
-
Supplier: Allied Electronics, Inc.
Description: Bench Multimeter, 200 mVac⁄mVdc Voltage Rating, 200 μA Current Rating 0.65 in. 3-1⁄2 digit LCD display 2.5 readings per Sec. sample rate 600 VAC AC voltage range Features 1 mA Test Current Ensures 1000 V/500 V/250 V Rated Test Voltage Three Test Ranges: 2000 MΩ/1000 V, 200
-
Supplier: Accuris
Description: Automatic fire detection and alarm systems - Methods of test for actuating devices - Insulation resistance test
-
Supplier: CSA Group
Description: Defines a standard test method to assess the insulation resistance of electromechanical components (essentially connectors).
-
Description: Defines a standard test method to assess the insulation resistance of electromechanical components (essentially connectors).
-
Supplier: Tinsley Precision Instruments
Description: Our Insulation Testers feature test voltages up to 5kV and short circuit currents up to 5mA. With simultaneous true analog pointer scale and digital display combined in one instrument they are the instruments of choice capable of operating in live switchyard conditions. General purpose
-
Supplier: Owens Corning® FOAMGLAS® Insulation
Description: Under Insulation Cold Tank Base, High Load Bearing Performance Hot Tank Base, High Load Bearing Performance Environmental Performance - Aging, Humidity and UV Resistance Thermal Performance, Heat Loss Vapor Drive under Application Conditions Fire Performance - Combustibility, Flame
- Features: Canada Only, East Asia / Pacific Only, Europe Only, Midwest US Only, North America, Northeast US Only, Northwest US Only, Other, Southern US Only, Southwest US Only, United States Only
- Capabilities: Chemical Testing Services, Environmental Exposure Testing, Reactivity (Corrosivity, Toxicity, Ignitability), Sunlight Exposure / Solar Simulation
- Materials: Coatings, Composites
- Test Methods: Mechanical Testing, Property Testing, Thermal Analysis
-
Supplier: Sonel Test
Description: Measure the insulation resistance up to 5 TΩ The Sonel MIC-5001 functional insulation resistance meter is a reliable tool for measuring insulation resistance up to 5 TΩ. Due to its excellent performance, it is used in a wide range of applications, including
- Features: Other
- Output Interface: USB
-
Supplier: Sonel Test
Description: Insulation resistance measurements: go premium The Sonel MIC-5010 insulation resistance meter is a reliable tool for measuring insulation resistance up to 15 TΩ. The maximum measurement current is 1.2 mA or 3 mA, which guarantees the charging of an object
- Features: Other
- Output Interface: USB
-
Description: the general theory of insulation resistance (IR) and polarization index (P.I.), as well as factors affecting the results, test procedures, methods of interpretation, test limita-tions, and recommended minimum values.
-
Description: The dc voltage tests procedures for the measurement of the insulation resistance and polarization index of insulated stator, and rotor windings and how to interpret the results are described in this recommended practice.
-
Description: Is part of a series of standards specifying tests. The tests given herein have to be considered as two different tests. A high insulation resistance Alone does not prove that the insulation is free from defects. Gives requirements for tests. Relates
-
Supplier: Kikusui America, Inc.
Description: a window comparator and timer function, the tester is capable of efficiently conducting insulation resistance tests based on various safety standards. In addition, this product is equipped with panel memory as standard feature, which can be recalled by remote control, SIGNAL I/O
- DC Voltage: -25 to -1,000 volts
- DC Current: 0 to 0.001 amps
- Resistance Range: 10 to 5,000,000 kohms
- Test Time: 0.4999999999999998 to 998.9999999999999 seconds
-
Supplier: CSA Group
Description: Is part of a series of standards specifying tests. The tests given herein have to be considered as two different tests. A high insulation resistance Alone does not prove that the insulation is free from defects. Gives requirements for tests. Relates
-
Supplier: InspectorTools
Description: Standard Equipment Includes: Insulation tester Remote probe Test leads Test probes Alligator clips Holster User documentation The Fluke 1507 and 1503 Insulation Testers are compact, rugged, reliable, and easy to use. With their multiple test voltages, they are
-
Description: ISO 9455-17:2002 specifies a method of testing for deleterious effects that may arise from flux residues after soldering or tinning test coupons. The test is applicable to type 1 and type 2 fluxes in solid or liquid form, or in the form of flux-cored solder wire, solder preforms or
-
Supplier: CSA Group
Description: ISO 9455-17:2002 specifies a method of testing for deleterious effects that may arise from flux residues after soldering or tinning test coupons. The test is applicable to type 1 and type 2 fluxes in solid or liquid form, or in the form of flux-cored solder wire, solder preforms or
-
Supplier: Sifam Tinsley UK
Description: Zeta 50 / 50K Is used for the non-destructive measurement of insulation resistance in electrical systems, at machines, transformers and cables. Features • Test voltages up to 5000V • Discharge of capacitive devices under taste • Measurement cables with heavy duty
- AC Voltage: 100 to 5,000 volts
- Resistance Range: 10 to 100,000 kohms
- Insulation Limits: 2.2 kilovolts
- Display: Analog Meter
-
Supplier: Transcat, Inc.
Description: Product Highlights Earth resistance and soil resistivity with 2/3/4 pole method Stackless earth ground resistance (with T2100 optional accessory) Power Analysis, Harmonic analysis up to 25th Insulation resistance with 50, 100, 250, 500,1000V DC Continuity of protection
-
Description: The dc voltage tests procedures for the measurement of the insulation resistance and polarization index of insulated stator, and rotor windings and how to interpret the results are described in this recommended practice.
-
Supplier: Slaughter Company (SCI)
Description: The 2205 is a stand alone Insulation Resistance tester that provides measurements up to 200 Gigohms at voltages up to 1000 VDC. With its advanced features, product reliability and measurement capabilities the 2205 is well suited for production line Insulation Resistance
- DC Voltage: 30 to 1,000 volts
- Resistance Range: 100 to 200,000,000 kohms
- Features: Audible Alarms, Built-in Calibration, Buzzer or Annunciator, Memory / Storage, PLC Interface, Remote Control, Warning Indicator Light
- Display: Digital Meter
-
Supplier: Sonel Test
Description: If the site insulation is used as a means of protection against electric shock, the insulation resistance of floors and walls should be checked with an appropriate measuring instrument using a probe dedicated for this purpose. PRS-1 has the shape of an equilateral triangle and
-
Supplier: SAE International
Description: No scope available.
-
Supplier: Tradeport Electronics Group
Description: Insulation test range:0.01 MΩ to 10 GΩ Insulation test voltages:50 V, 100 V, 250 V, 500 V, 1000 V Save both time and money with Automatic calculation of Polarization Index and Dielectric Absorption Ratio Make repetitive tests simple and easy with the 1507’s Compare
-
Supplier: Slaughter Company (SCI)
Description: The 4520 allows manufacturers to perform AC Hipot, DC Hipot, Insulation Resistance and Ground Bond tests in a single instrument. The 4520 offers incredible value if you want to perform multiple electrical safety tests in a single instrument. Test functionality
- AC Voltage: 0 to 5,000 volts
- AC Current: 0.1 amps
- DC Voltage: 0 to 6,000 volts
- DC Current: 0.01 amps
-
Supplier: IPC International, Inc.
Description: DESCRIPTION Surface Insulation Resistance (SIR) testing is a tool used not only for characterization testing of production processes such as solder masks, soldering flux, and conformal coatings, but also for examining the electrochemical reactions at each stage of the electronic
-
Supplier: ASTM International
Description: Test Method for Resistance to External Loads on Metal Reflective Pipe Insulation (Withdrawn 1997)
-
Supplier: Newark, An Avnet Company
Description: TEST LEAD SET, INSULATION TESTER; Product Range:-; Accessory Type:Alligator Terminated Test Lead Set; For Use With:Megger 212160, 212159, 212359, 212459 & 212559 Insulation Resistance Testers
-
Supplier: SAE International
Description: voltage tester (hipot). This test is intended to aid in finding a breach in the wire insulation, and not for the identification of the resistance of the insulation. The test method defined herein is limited to equipment which ia able to control and limit the DC
-
Supplier: ASTM International
Description: 1.1 This test method covers the determination of the insulation resistance of a membrane switch. 1.2 This standard does not purport to address all of the safety concerns, if any, associated with its use. It is the responsibility of the user of this standard to establish
-
Supplier: Seaward Group USA
Description: The IRT 1557 is a small, lightweight insulation resistance and continuity tester. Hand-held, it's superb addition to any test engineer's toolkit. It performs measurements according to BS 7671 16th/17th Edition Wiring Regulations and Part P. Seaward's unique integrated safety
- Options & Features: Audible Indicator, Battery Powered
- Form Factor: Handheld
- Standards and Certifications: IEC 61010
-
Supplier: CSA Group
Description: ISO 12968:2010 specifies equipment and a procedure for determining the pull-off resistance of external thermal insulation composite systems (ETICS), which are mechanical fixed or mechanical fixed and bonded. The method described is known as the "foam block test".
Find Suppliers by Category Top
Featured Products Top
-
. Manufactured from polyurethane insulation foam and similar polymers, these panels deliver high thermal resistance per inch, making them one of the most effective solutions available. A standout option is the (read more)
Browse Building Insulation Materials Datasheets for General Plastics Manufacturing Co. -
interior is typically made of stainless steel, possessing excellent corrosion resistance and high-temperature resistance, ensuring no deformation during prolonged use in various environments. 2. Insulation Layer A thick insulation layer, typically made of (read more)
Browse Environmental Test Chambers and Rooms Datasheets for Guangdong Atmars Industry Co., Limited -
An HVAC integrator designing a next-generation rooftop unit faced a common but critical trade-off: the electrical insulation layer between high-voltage busbars and nearby heat-generating components had to provide ≥9 kV breakdown strength, yet also offer low thermal resistance (read more)
Browse Thermal Insulating Tapes Datasheets for Dongguan Sheen Electronic Technology Co., Ltd. -
. - - - - - - - - - - Why Fungus Testing Matters: Prevent material degradation & component failure Fungi can cause corrosion, coating breakdown, insulation damage, and mechanical deterioration, often at microscopic (read more)
Browse Environmental Exposure (Climatics) Testing Services Datasheets for E-Labs, Inc. -
type of polyurethane foam is found in many aerospace and RF parts. Engineers use it in radomes, antenna housing, aircraft insulation, and sensitive components, and it delivers strength and precision in each application. LAST-A-FOAM polyurethane dielectric foam holds its shape during machining (read more)
Browse Electrical Insulation and Dielectric Materials Datasheets for General Plastics Manufacturing Co. -
Stranded tinned copper conductor, .032" TPE (ThermoPlastic Elastomer/ThermoPlastic Rubber) insulation. Suitable as a test lead wire, power, grounding, portable, or car lead wire. Flexible over a wide temperature range. Superior to Rubber or (read more)
Browse Hookup Wires Datasheets for BRIM Electronics, Inc. -
-the-shelf cable assemblies Wide choice of configurations available Front metal shells for EMI/RFI shielding Housings made of UL 94 V-0 rated thermoplastic Built-in grounding indents Contact Resistance: 2 ? max Insulation Resistance: 1M ? min (read more)
Browse D-Subminiature Connectors Datasheets for TE Connectivity -
for both civilian and military platforms, and university experiments. A typical solenoid repair begins by sending in your unit for evaluation (See figure 1). When a unit is received at our facility, it is tested per the specifications which can include the following: Insulation (read more)
Browse Electromagnets Datasheets for Arnold Magnetic Technologies -
part of the assembly process. Depending on the configuration, UL-certified cable assemblies are available, and test reports can be provided for insulation resistance and high-voltage testing. Key Features and Benefits Complete 400 (read more)
Browse Cable Assemblies Datasheets for SAB BRÖCKSKES GmbH & Co. KG -
Test condition Rated-voltage water operation Dry-heating test 850°C / 24 h Insulation resistance (read more)
Browse Industrial Heaters Datasheets for Xiamen Innovacera Advanced Materials Co., Ltd.
Conduct Research Top
-
Understanding Insulation Resistance Testing
A regular program of testing insulation resistance is strongly recommended to prevent electrical shocks, assure safety of personnel and to reduce or eliminate down time. It helps to detect deterioration of insulation in order to schedule repair work such as: vacuum cleaning, steam cleaning, drying
-
Understanding Insulation Measurements on Telephone Cables
Insulation resistance measurement is a non-destructive measurement method when carried out under normal test conditions. It is accomplished by applying a DC voltage lower than that used for a dielectric test,...[t]his resistance value expresses the quality of insulation between two conductive
-
Highly Conductive Insulation for Large, High-Speed Machines
Silicone-impregnated fiberglass insulation has long been used as stator-coil electrical-insulation for low-voltage, direct current, traction motors. Silicone-based insulation is particularly suited for this application because its thermo-oxidative stability ensures excellent long-term resistance
-
Circuit Board Cleanliness Testing
Contamination of circuit boards can bring about severe degradation of insulation resistance and dielectric strength. This application bulletin explains how a simple "on line" test for the relative measurement of ionic contamination using a conductivity meter has been developed to determine
-
Interphex Stands Test of Time (and Economy)
is presenting its T-Tubes clean environment insulation: the only insulation in the world that is tested and approved by Factory Mutual to its Cleanroom Standards. T-Tubes are only ¼-inch thick, require no jacketing, are suitable for high- and low-temperature applications, have excellent toxicity
-
What Tests do Ceramic Heating Elements Have to do Before they Leave the Factory?
1) Power-on test 2) Insulation resistance detection 3) Leakage Current Test
-
MIDEL 7131 Brings Wet Transformer Back to Life
DML had a 30 year old free breathing mineral oil distribution transformer located indoors within the dockyard. It had become extremely wet, with core insulation readings by Megger test of <20MO. Oil testing showed that the transformer had very wet insulation; the mineral oil water content was 51ppm
-
Arc Tracking and Silicone Self-Fusing Tape
Many electrical insulation applications are designed with dielectric breakdown strength (DBS), or the voltage potential required to break through an electrically insulating material, as a major factor. While this is a good test to determine how resistive a material is through its volume it does
-
Optical Transmission Properties of Adhesives
is noteworthy for its low index of refraction and its ability to transmit light very well from 225-2500 nanometers. It is a silicone compound that combines remarkable flexibility, high temperature resistance, superb electrical insulation and outstanding optical clarity. These properties enable it to be used
-
Tin Vs. Bare
it is much more likely the connector's connection will corrode with bare copper. Consequently, the bare copper assembly will eventually fail the contact resistance test after aging. Many people ignore this test, but it is just as much a part of the TIA and IEC standards as any of the other parameters
-
Dielectric Materials for Use in Radomes
values (1 - 2) are often desirable for applications of materials intended for use as insulators. [3]. The standard test method for measuring the dielectric constant of polyurethane foam is ASTM D2520, which tests characteristics at microwave frequencies. It involves placing a sample of the material