Products & Services
See also: Categories | Featured Products | Technical Articles | More Information-
Supplier: RIFTEK EUROPE Sp. z.o.o.
Description: well as for measuring levels of liquid and bulk materials. The series includes six lines of models: RF603 - universal sensors with 2 to 1250 mm operating ranges, RF603HS - high speed sensors, RF600 - large-base and long range sensors, RF605 - compact sensors, RF602 -
- Measurement Range: 0.393701 to 19.68505 inch
- Sampling Frequency: 9.4 kHz
- Linearity: 0.05 ±% Full Scale
- Operating Temperature: 14 to 140 F
-
Supplier: Pepperl+Fuchs SE
Description: Laser triangulation sensor with background suppression, ultra-small design with M2 mounting, 50 mm sensing range, NPN output, 2 m fixed cable
-
Supplier: Micro-Epsilon Group
Description: The thicknessGAUGE C.LL sensor system is used for precise thickness measurements of strips and plates. It can also be used for fixed track measurements, e.g., for center-line measurements (center thickness) or for thickness measurements on the edges. A linear unit enables traversing thickness
- Range: 1.968505 inch
- Graduation / Resolution: 0.0000393701 inch
- Resolution: 0.0000393701 inch
- Mounting / Loading Options: Automatic / Inline, Machine Mounted
-
-
Supplier: KEYENCE
Description: IL Series Multi-Function Laser Displacement The IL Series is a displacement sensor utilizing laser triangulation with KEYENCE's proprietary LSGC algorithm to ensure stable measurement on almost any surface. Built-in hold functions allow instant processing of measurements
- Measurement Range: 0.79 to 1.77 inch
- Sampling Frequency: 0.2 to 3.03 kHz
- Linearity: 0.1 ±% Full Scale
- Operating Temperature: 14 to 122 F
-
Supplier: Newark, An Avnet Company
Description: LASER SENSOR, TRIANGULATION, 80MM, 30V; Sensing Range Max:80mm; Sensing Method:Triangulation; Sensor Output:Voltage, NPN / PNP; Product Range:LM Series; Connection Method:M12 Connector; Supply Voltage DC Min:10V RoHS Compliant: Yes
-
Supplier: SensoPart
Description: Distance sensors for all operating ranges Triangulation for close range The measurement principle of optical triangulation is suitable for the precise determination of distances at close range. With the help of special receiver optics and a position-sensitive detector (e.g. a
- Measurement Range: 3.149608 to 11.81103 inch
- Resolution: 0.3 mm
- Operating Temperature: 14 to 140 F
- Laser Safety: Class 1/1M
-
Supplier: Baumer Ltd.
Description: features teachable measuring range Sr > 10 mm resolution up to 10 µm synchronization input
- Measurement Range: 39.3701 inch
- Operating Temperature: 32 to 122 F
- Laser Safety: Class 2/2M
- Output: Current, Switched / Alarm, Voltage
-
Supplier: KEYENCE
Description: LK-G5000 High-Speed / High-Accuracy Laser Displacement Sensor The LK-G5000 is a High-Speed 1D Laser Displacement Sensor for precision displacement measurement. With a sampling speed of 392 kHz, this sensor is able keep up with just about any inline process as well
- Features: Autoloading / In-line, Non-contact, Non-destructive, Other
- Form Factor: Controller, Monitor / Instrument, Sensor / Sensing Element
- Applications: Data Storage / Memory, Flat Panel Displays, Packaged ICs / Ceramic Substrates, Semiconductor Wafers
- Mounting / Loading: Floor Mounted / Stand-alone, In-situ / System Mounted
-
Supplier: Micro-Epsilon Group
Description: The optoNCDT 1x20 laser sensors are among the best in their class. The sensors offer a unique combination of speed, size and performance. The laser sensors are used for the precise measurement of displacement, distance and position in all fields of automation
- Measurement Range: 0.393701 inch
- Standoff: 0.787402 to 1.181103 inch
- Sampling Frequency: 0.25 to 8 kHz
- Linearity: 0.08 ±% Full Scale
-
Supplier: Micro-Epsilon Group
Description: The optoNCDT 2300 sensors form the high-end segment of Micro-Epsilon laser sensors. The entire electronics is integrated in a compact sensor housing which is a worldwide unique feature of this sensor class. The high-precision laser sensor has an
- Measurement Range: 0.9842525 to 1.968505 inch
- Standoff: 21.653555 to 23.62206 inch
- Sampling Frequency: 1.5 to 49.14 kHz
- Linearity: 0.1 ±% Full Scale
-
Supplier: MTI Instruments Inc.
Description: High resolution, high speed laser displacement sensor (non-contact linear displacement sensor) utilizes the latest CMOS sensor technology that challenges even the most difficult measurement applications. The Microtrak™ 3 is undoubtedly an essential measurement tool for
- Measurement Range: 4.724412 to 6.299216 inch
- Standoff: 4.724412 inch
- Sampling Frequency: 20 kHz
- Linearity: 0.03 ±% Full Scale
-
Description: Laser type long distance measuring sensor PDB series with measuring range from 0.1 to 8m against 90% white card, adoption of TOF principle, not affected by sensing objects’ color or material. Extended sensing ranges, suitable for a variety of automation applications, high detection
- Resolution: 1 mm
- Output: Current
- Features: Optical Triangulation Position Sensor
- Interface: Serial
-
Supplier: PMC Engineering LLC
Description: The RHL4 Series of Miniature laser ride height sensors are designed to withstand the harsh environment of industrial and motorsport applications. The sensor has a small diameter visible laser which is reflected off the track surface to a precision CCD detector which
- Measurement Range: 24 inch
- Sampling Frequency: 0.25 to 4 kHz
- Linearity: 0.1 ±% Full Scale
- Resolution: 0.02032 mm
-
Description: sensor optimum for simple measurements, high precision and standard precision digital display laser distance measuring sensor PDA series. Accurate detection capability thanks to unique algorithm, super high linearity accuracy to realize contactless detection without abrassion.
- Measurement Range: 1.181103 to 39.3701 inch
- Operating Temperature: 14 to 122 F
- Output: Current
- Features: Optical Triangulation Position Sensor
-
Supplier: Smartmore Corporation Limited
Description: high-precision non-contact displacement sensor based on the principle of laser triangulation distance measurement. The measurement accuracy of our laser displacement sensors is high. It has a direct/oblique compatible structure and can detect both diffuse
- Applications: Alignment / Guidance, Assembly Quality, Bar / Matrix Code, Biotechnology or Medical, Color Mark / Color Recognition, Container or Product Counting, Edge Detection, Electronics Rework, Electronics or Semiconductor Inspection, Flaw Detection, Food & Beverage, Gauging, Scanning & Dimensioning, ID
-
Description: harsh and dusty environment. Multiple options of output ways and interfaces to easily integrate and collect infomation for PLC or controlling devices. Description Intelligent CMOS laser sensor optimum for short distance measurements, with precise detection,stable performance,universal
- Measurement Range: 1.181103 to 3.3464585 inch
- Operating Temperature: 14 to 122 F
- Output: Current
- Features: Optical Triangulation Position Sensor
-
Supplier: MTI Instruments Inc.
Description: The latest 1D laser displacement sensor from MTI provides excellent speed and accuracy for even the most difficult applications and provides data output and power through a single USB cable. The Microtrak™ 4 is the ultimate 2d laser measurement sensor for measuring
- Vertical (Z) Range: 0.393701 inch
- Vertical (Z) Resolution: 0.0000075196891 inch
- Operating Temperature: 32 to 104 F
- Profile Vertical Range: 0.393701 inch
-
Supplier: TR Electronic
Description: The series of the Laser Distance Measurement devices are optical sensors. You can capture longer distances contact-free and fast enough for close loop axis controllers. The components of the laser positioning system are the laser light source, light collector, electronic
- Measurement Range: 7.87402 to 9,448.824 inch
- Source: Laser
- Features: Optical Triangulation Position Sensor
- Interface: Serial
-
Description: harsh and dusty environment. Multiple options of output ways and interfaces to easily integrate and collect infomation for PLC or controlling devices. Description Intelligent CMOS laser sensor optimum for short distance measurements, with precise detection,stable performance,universal
- Measurement Range: 1.181103 to 3.3464585 inch
- Operating Temperature: 14 to 122 F
- Output: Current
- Features: Optical Triangulation Position Sensor
-
Supplier: World Star Tech
Description: reliable infrared illumination Sensor Applications: Serves as a light source for various sensor technologies, including Time of Flight (ToF) sensors Laser Modules: Acts as a component in laser modules for applications such as triangulation and 3D sensing
- Wavelength Range: 850 nm
- Laser Power: 260 milliwatts
- Operating Temperature Range: -40 to 75 C
- Laser Wavelength: Infrared
-
Supplier: Ametek Solartron Metrology
Description: Compact Laser Triagulation unit 15 mm measurement range with 45 mm offset Teachable settings for different surfaces 0.1% F.S. Accuracy 3 µm resolution Description Solartron Metrology, the world leader in linear measurement innovation, is now adding a non-contact laser to its lineup!
- Measurement Range: 0.5905515 inch
- Sampling Frequency: 40 kHz
- Linearity: 0.01 ±% Full Scale
- Resolution: 0.003 mm
-
3D Scanners - ProTrak HD High Speed 2D/3D Accurate Long Range Non-contact Laser Sensor -- 130/50/110Supplier: MTI Instruments Inc.
Description: The ProTrak HD long range profiling laser displacement sensor is built to satisfy the most demanding automated dimension, angle, curvature and height in the industrial application. At a fast speed of 6,000 frames per second and up to 2.5µm resolution, it also has measuring of up to 800
- Resolution: 0.00012598432 inch
- x-axis Measuring Length: 2.362206 inch
- z-axis Measuring Length: 5.118113 inch
- Features: 2-D Scanning / Profiling, 3-D Scanning / Profiling, Laser Triangulation
-
Supplier: Nikon Metrology
Description: The ModelMaker MMDx handheld laser scanners are ideally suited for portable 3D inspection and reverse engineering applications. Its camera technology is a major leap forward in 3D laser scanning, as it introduces a high frame rate and a large stripe width up to 200mm for
- Features: 3-D Scanning / Profiling, Dimensional Measurement, Laser Triangulation
- Mounting Options: Handheld
- Control: PC
-
Supplier: RIFTEK EUROPE Sp. z.o.o.
Description: The kit is designed for non-contact laser scanning of objects in order to obtain a three-dimensional model and generate files suitable for further use in CNC machines. The kit includes a laser sensor, a synchronization module and a software package and can be installed on CNC
- Features: 3-D Scanning / Profiling, Dimensional Measurement, Laser Triangulation
- Mounting Options: Benchtop
- Control: PC
-
Supplier: LMI Technologies
Description: Gocator displacement sensors are non-contact laser distance measurement devices that are ideal for determining 3D thickness, height, and surface roughness. The sensors operate at speeds up to 32,000 Hz and ideal for closed loop control or inline inspection of manufactured parts.
- Measurement Range: 65.0000351 inch
- Features: Optical Triangulation Position Sensor
-
Supplier: WDI Wise Device Inc.
Description: The WDI Laser Auto-Focus ATF5 sensor is an active optical device (incorporating a semiconductor laser) designed to provide focusing servo systems with fast feedback signals needed to quickly and accurately focus all types of infinity corrected microscopes.
- Measurement Range: 0.09842525 inch
- Sampling Frequency: 0.5 kHz
- Laser Safety: Class II/IIa
- Source: Laser
-
Supplier: WDI Wise Device Inc.
Description: The ATF4 sensor provides an auto focusing servo system with fast feed back signals needed to accurately focus almost every type of infinity corrected microscopes. It projects a reference laser spot through the microscopes own objective lens. The sensor determines direction and
- Measurement Range: 0.09842525 inch
- Sampling Frequency: 2 kHz
- Laser Safety: Class II/IIa
- Source: Laser
-
Supplier: Micro-Epsilon Group
Description: The scanCONTROL 8x00 sensors use innovative Green Laser Technology (520 nm), which operates near the range where the sensor achieves its highest quantum efficiency. This ensures extremely stable measurement signals with minimal noise, even on shiny metals, printed circuit
- Number of Sensors / Cameras: 1
- x-axis Measuring Length: 0.95275642 to 1.01574858 inch
- z-axis Measuring Length: 2.93307245 to 3.56299405 inch
- z-axis Linear Accuracy: 0.00003149608 inch
-
Supplier: Banner Engineering Corp.
Description: Extremely accurate, robust and self-contained laser displacement sensor using a 1024 pixel CMOS linear imager Precise narrow laser spot for easy alignment to the target Reliable and accurate measurement results on real world targets, such as machined metal, wood, ceramic, paper
- Operating Temperature: 14 to 113 F
- Features: Optical Triangulation Position Sensor
- Interface: Serial
-
Supplier: LMI Technologies
Description: for quality inspection.STANDALONE & SCALABLESingle sensors require no additional controllers, amplifiersor PCs. Gocator systems can effortlessly scale to multiplesensors using LMI Master hubs. Masters take care of powerdistribution, laser safety interlock, encoder and digital
- Measurement Range: 15.74804 inch
- Features: Optical Triangulation Position Sensor
-
Supplier: RIFTEK EUROPE Sp. z.o.o.
Description: Turn-key solution on the base of rotating point triangulation sensors for contactless measurement of hammered axles, tubes and hollow shafts and similar product.
- Range: 0.787402 to 5.6299243 inch
- Measurement Scale / Units: Metric
- Gaging Technology: Non-contact, Optical
- Gage / Instrument Type: Optical - Laser
-
Supplier: Newport MKS
Description: The CONEX-PSD9 Position Sensing Detector provides accurate XY position information of laser beams and is ideally suited for laser beam stabilization, laser tracking and general beam diagnostics. Unlike quadrant detectors, the improved tetra-lateral effect diode of the CONEX-PSD9
- Features: Optical Triangulation Position Sensor
-
Supplier: RIFTEK EUROPE Sp. z.o.o.
Description: The efforts of our specialists to improve RIFTEK products have been successful and we are excited to announce our first laser profiler of the new RF631 Series. Advanced CMOS Image Sensor, ultra-high resolution input lens, new configuration of control electronics, new algorithms of
- Features: 2-D Scanning / Profiling, 3-D Scanning / Profiling, Dimensional Measurement, Laser Triangulation, Profile Measurement
-
Supplier: WDI Wise Device Inc.
Description: Specifically to facilitate cell/module repair, the ATF5CM forces microscope to automatically focus on the surface of the glass where the TFT array is deposited (usually the bottom). This process will not be distracted by reflections from other surfaces within the light path such as the protective
- Measurement Range: 0.09842525 inch
- Sampling Frequency: 0.5 kHz
- Laser Safety: Class II/IIa
- Source: Laser
-
Supplier: Baumer Ltd.
Description: Light Guides for Photoelectric Sensors Our distance-measuring photoelectric sensors work according to the triangulation or propagation time measurement principle, with a red light or laser. The highly compact sensors have wide measuring ranges and measure very
- Length: 20.000000000000004 to 2,000.0000000000002 mm
- Diameter: 1 to 6 mm
- Bend Radius: 2 to 80.00000000000001 mm
- Operating Temperature: -30 to 70 C
Find Suppliers by Category Top
Featured Products Top
-
optoNCDT laser sensors are setting milestones for industrial laser displacement measurement. Micro-Epsilon laser sensors stand out due to size, measuring rate, software and, above all, due to precision. The current optoNCDT range now offers numerous series, each of which is amongst the best in (read more)
Browse Optical Triangulation Position Sensors Datasheets for Micro-Epsilon Group -
See detailed specifications RF603 Series – Multi-purpose Laser Sensors 26 models of: Available with Red or Blue laser (read more)
Browse Optical Triangulation Position Sensors Datasheets for RIFTEK EUROPE Sp. z.o.o. -
The sensors are intended for non-contact measuring and checking of position, displacement, dimensions, surface profile, deformation, vibrations, sorting and sensing of technological objects as well as for measuring levels of liquid and bulk materials. Learn More (read more)
Browse Optical Triangulation Position Sensors Datasheets for RIFTEK EUROPE Sp. z.o.o. -
The optoNCDT 2300-2DR laser sensor is especially suitable for reflective and shiny targets. The sensor is for example used in thickness measurements of (read more)
Browse Optical Triangulation Position Sensors Datasheets for Micro-Epsilon Group -
The optoNCDT 1900 laser sensor combines a lightweight, compact design with high precision. This makes it ideally suited to displacement, distance and position measurements in industrial environments, automation and robotics. The innovative laser triangulation sensor is used whenever maximum (read more)
Browse Optical Triangulation Position Sensors Datasheets for Micro-Epsilon Group -
The optoNCDT 1420LL laser sensors work with a small laser line rather than a laser point. This enables them to measure accurately even on rough, diffuse and shiny metallic surfaces. Their laser line ensures optical averaging and compensates for irregular surfaces. They achieve reliable, highly (read more)
Browse Optical Triangulation Position Sensors Datasheets for Micro-Epsilon Group -
The optoNCDT 1320 is a laser triangulation sensor with a compact design for displacement, distance and position measurements. Because of its extremely compact design, including integrated controller, the sensor can also be integrated in confined spaces. Its light weight makes the opto (read more)
Browse Optical Triangulation Position Sensors Datasheets for Micro-Epsilon Group -
The optoNCDT 1220 laser sensors are used for precise measurements in industrial automation. The sensors measure displacement, distance and position with high accuracy.These new models now offer measuring ranges up to 500 mm, double the measuring rates with up to 2 KHz and 16-bit digital (read more)
Browse Optical Triangulation Position Sensors Datasheets for Micro-Epsilon Group -
The optoNCDT 5500 laser triangulation sensor has been specifically expanded: Increased performance, a speed boost of 150 kHz as well as new fieldbus variants with an integrated industrial Ethernet interface and an additional measuring range of 50 mm open up new possibilities for (read more)
Browse Optical Triangulation Position Sensors Datasheets for Micro-Epsilon Group -
Laser triangulation sensors are intended for non-contact measuring and checking of position, displacement, dimensions, surface profile, deformation, vibrations, sorting and sensing of technological objects as well as for measuring levels of liquid and bulk materials. The series includes (read more)
Browse Dimensional Gages and Instruments Datasheets for RIFTEK EUROPE Sp. z.o.o.
Conduct Research Top
-
Laser Triangulation Sensors
Offering extreme resolution and high measuring rates, laser triangulation sensors accurately measure displacement, position and vibrations on an engine manifold, powertrain or car body.
-
How to Push Efficiency Using Laser Triangulation Sensors
Laser triangulation sensors project a red or blue laser beam onto the surface. The light reflected from the spot is imaged by an optical receiving system onto a position-sensitive element in the sensor. If the sensor or the measurement object are moved towards the laser beam, the laser sensor
-
A Comparison of Blue and Red Laser Triangulation Sensors
Although red laser triangulation displacement sensors have been in use for more than 20 years, blue laser versions are also now available. Before selecting which colour to use, it is important to understand which type performs best on which target material.
-
Compact, Clever, Smart - Worldwide Unique Laser Sensors
The new optoNCDT 1320 and 1420 laser triangulation sensors from sensor specialist Micro-Epsilon are a world first in miniature design. They are used in pick-and-place machines, the food industry or in robot tasks. A special feature is the extremely small laser spot size, which enables high
-
Non-contact Position Measurement for Engine Testing, Control, and Diagnosis
The laser triangulation sensors enable high precision measurement for high-speed applications.
-
High Accuracy Triangulation Laser Sensors with Large Base
Our company is expanding the line of triangulation laser sensors and today we are introducing a new device. High Accuracy Triangulation Laser Sensors with Large Base, RF6001 model.
-
Laser Triangulation: Getting from Point to Line
, for years now Micro-Epsilon has held a leading position in the non-contact measurement technology market. The triangulation principle enables distance measurement on a broad range of different material surfaces. Depending on whether a laser point or a laser line is projected onto the object surface
-
New Ultra-Compact Triangulation Laser Sensor
The main features of the sensors
More Information Top
-
Enhancement of Heat and Mass Transfer in Mechanically Contstrained Ultra Thin Films
Laser triangulation sensors measure the distance to a target surface by projecting a beam of laser light (typically visible laser light) onto the surface.
-
http://www.scirp.org/journal/PaperDownload.aspx?DOI=10.4236/epe.2013.51009
One of the measurement systems was a set-up of 7 laser triangulation sensors for meas- uring relative displacement of the piston rod mechanical lead-through transmission in the direct drive.
-
Laser Measurement Technology
For non-contacting distance and contour measuring, different types of laser triangulation sensors are available commercially.
-
Advances in Unmanned Marine Vehicles
9.5.2 Three-dimensional optical laser triangulation sensor 199 .
-
Laser-Induced Breakdown Spectroscopy
In the autofocusing unit, a laser triangulation sensor (Cyclop 220, nokra GmbH, Germany) measures the distance between the focusing optics and the sample surface with an accuracy of ˙70 m and a frequency of 50 Hz.
-
Visual Sensing and its Applications
1.1 3D Acquisition Techniques......................................................................2 1.1.1 2D Vision....................................................................................3 1.1.2 Stereo Vision...............................................................................4 1.1.3 Time of Flight.............................................................................5 1.1.4 Laser Triangulation Sensor .........................................................6 1.2 Structure of Robot Visual Control System...............................................6 1 …
-
Microbial production of homogeneously layered cellulose pellicles in a membrane bioreactor
Thickness of the MC layer was measured online by a laser triangulation sensor .
-
Triangulating laser system for measurements and inspection of turbine blades
measurement systems and systems for inspection and diagnose of different objects and recognition may be realized on the basis of one or more triangulating laser sensors .
Indicates content that may require registration and/or purchase.