-
Supplier: U.S. Plastic Corporation
Description: valves. There are no valves to clog, no seals to leak. The 115-VAC CSA-approved wall power supply ensures that a safe 12 volts drive the pump motor. Comes with a battery connector for portable use with any 9 or 12-volt battery. Pump draws so little power it will
-
Supplier: Traceable® Products
Description: 3384 Variable-Speed Pump -- Ultra-Low Flow 0.005 to 0.900 ml/minute Cat. No. 3385 Variable-Speed Pump -- Low Flow 0.03 to 8.20 ml/minute Cat. No. 3386 Variable-Speed Pump -- Medium Flow 0.4 to 85.0 ml/minute Cat. No. 3389 Variable-Speed Pump --
- Maximum Discharge Flow: 0.00047550969 GPM
- Media Temperature: 500 F
- Power Source: AC Powered
- Pump Type: Peristaltic Pumps, Positive Displacement Pumps, Self-Priming Pump
-
Supplier: Pittman Motors
Description: PITTMAN® slotless brushless motor designs offer many advantages over conventional slotted stator construction. Negligible magnetic cogging provides improved servo performance and enables extremely smooth motion even at low speeds. Low inductance and high current bandwidth results in
- Other DC Voltage: 12 to 60.6 VDC
- Torque Constant: 2.163 to 11.238 in-oz/amp
- Other Output Power: 0.0281446280829592 to 0.0321652892376677 HP
- Continuous Current: 0.63 to 3.24 amps
-
-
Supplier: Genteq
Description: that is found in millions of OEM systems nationwide, Evergreen uses up to 25% fewer watts in operating mode and up to 74% fewer Watts than a PSC motor in constant fan. Evergreen motors are not approved to replace existing ECM Variable Speed or X13 motors, should
- Other Output Power: 0.5 to 1 HP
- Output Power: 1 HP, 1/2 HP
- AC Voltage & Frequency: 115 / 120V 60 Hz, 208-230 / 240V 60 Hz, 50 Hz / International Power
- Motor Type: AC Motor
-
Supplier: Transmotec
Description: speed • Adjustable maximum speed • Adjustable minimum speed • Adjustable I.R. compensation • Adjustable current limit • Adjustable acceleration speed • Maintains variable speed control as batteries discharge 5K ohm speedpot with leads, knob and dial
- Number of Axes / Motors: 1
- Continuous Output Current: 60 amps
- Supply Voltage (DC): 12 to 36 volts
- Operating Temperature: -10 to 45 C
-
Supplier: Traceable® Products
Description: 3384 Variable-Speed Pump -- Ultra-Low Flow 0.005 to 0.900 ml/minute Cat. No. 3385 Variable-Speed Pump -- Low Flow 0.03 to 8.20 ml/minute Cat. No. 3386 Variable-Speed Pump -- Medium Flow 0.4 to 85.0 ml/minute Cat. No. 3389 Variable-Speed Pump --
- Maximum Discharge Flow: 0.625 GPM
- Media Temperature: 200 F
- Power Source: AC Powered
- Features: Other
-
Supplier: Dart Controls, Inc.
Description: Rated for 10 amps continuous current, the 65E10 is a high performance PWM control for 12, 24, and 36-volt battery powered equipment. Features include adjustable maximum speed, minimum speed, current limit, I.R. compensation, and acceleration, plus a quiet operating
- Number of Axes / Motors: 1
- Maximum Output Voltage: 10.2 to 13.8 volts
- Continuous Output Current: 10 amps
- Supply Voltage (DC): 10.2 to 13.8 volts
-
Supplier: Air Compressors Direct
Description: •Variable speed trigger and 2-speed motor •Ultimate precision and control in both forward and reverse 18-Volt 1.5Ah Lithium-Ion Compact Pro Impact Driver (WH18DSAL) •1,280 In/Lbs of torque for heavier applications •Faster impact driving with a no-load speed
-
Supplier: Dart Controls, Inc.
Description: A high performance control for 12, 24, and 36 volt battery powered equipment providing smooth control with high efficiency. The 65 Series is a pulse width modulated battery control utilizing power FET's. The control's advanced design permits a substantial increase in the equipment
- Number of Axes / Motors: 1
- Maximum Output Voltage: 30.6 to 41.4 volts
- Continuous Output Current: 60 amps
- Supply Voltage (DC): 30.6 to 41.4 volts
-
Supplier: Eaton Corporation - Drives
Description: application requirements. The NFX9000 volts-per-hertz product line utilizes a 32-bit microprocessor and insulated gate bipolar transistors (IGBTs) which provide quiet motor operation, high motor efficiency and smooth low speed performance. The size and simplicity of the
- Number of Axes / Motors: 1
- Rated Power: 186.53648520510126 watts
- Continuous Output Current: 1.6 amps
- Supply Voltage (AC): 90 to 130 volts
-
Supplier: OMEGA Engineering, Inc.
Description: volts-per-hertz product line utilizes a 32-bit microprocessor and insulated gate bipolar transistor (IGBTs) which provides quiet motor operation, high motor efficiency and smooth low speed performance. The size and simplicity of the NFX9000 make it ideal for hassle-free
- Maximum Output Voltage: 90 to 240 volts
- Rated Power: 186.53648520510126 to 1,492.29188164081 watts
- Supply Voltage (AC): 100 to 240 volts
- Operating Temperature: -10 to 40 C
-
Supplier: HVACQuick.com
Description: Canarm/Leader P Series Direct Drive Panel Exhaust Fans. 12 Inch, 1650 nominal CFM, Single/Variable Speed,115/230V,1 phase Panel exhaust fan, sturdily constructed, direct drive, horizontal discharge for industrial, commercial and farm applications. Durable powder coat finish.
-
Supplier: Constar Motion Co., Ltd
Description: 48mm Brushless Variable Speed Gear Motor 12v Diameter: 48mm Length : 70-101 mm Voltage: 12V Gearbox: Metarl CNC Matched Motor Type: BLDC motor Applications: medical equipment, scientific instruments, industrial equipment, etc. Options: Lead wires length, Shaft
- Other DC Voltage: 12 VDC
- Gearbox Ratio: 3.65 to 393 : 1
- Diameter / Width: 1.8897648 inch
- Housing Length: 2.755907 to 3.9763801 inch
-
Supplier: HVACQuick.com
Description: Canarm/Leader AX Series Direct Drive Exhaust Fans With Shutters. 12 inch, 1650 nominal CFM, Single/Variable Speed,115/230V, 1 phase Sturdily constructed, direct drive, horizontal discharge for industrial, commercial and farm applications. Suitable for general ventilation of
-
Supplier: Koger Air Corporation
Description: expanded metal front for easy visibility of chain operation. : C-flange motor mount permits positive drive for more torque and increased efficiency. : Variable metering speeds : Four- and six-blade rotors are designed to meter larger foreign objects. : 10-gauge HR housing formed
- Volumetric Capacity: 4,620.005855215754 ft³/hr
- Application / Operation: Metering
- Feeder Type: Star Feeder / Rotary Airlock
- Flow Control: Volumetric
-
Supplier: Grob, Inc.
Description: Frequency drive with dynamic braking available. Standard Equipment 3 h.p. 230/460 Volt Motor (Totally Enclosed Fan Cooled Ball Bearing Double Shaft Motor) Infinitely Variable Speed 40-5000 F.P.M. Speed Indicator Balanced Cast Aluminum Pulleys, Ball Bearing
- Cutting Capacity: 12 to 24 inch
- Power Type: AC Power
- Machine Type: Band Saw
- Cutting Type: Manual
-
Supplier: Cole-Parmer
Description: • Variable-flow reversible peristaltic pump • Run dry without damage to pump • Compact footprint These new cost-conscious peristaltic pumps provide variable flow and exceptional life performance in a compact package. Select from four different motor speeds, and several
- Maximum Discharge Flow: 0.02245462425 GPM
- Power Source: DC Powered
- Pump Type: Metering Pumps, Peristaltic Pumps
-
Liquid Handling Pumps - Cole-Parmer Peristaltic Pump; 4.0 to 600 mL/min, 12VDC/115VAC -- GO-73160-33Supplier: Cole-Parmer
Description: • Variable-flow reversible peristaltic pump • Run dry without damage to pump • Compact footprint These new cost-conscious peristaltic pumps provide variable flow and exceptional life performance in a compact package. Select from four different motor speeds, and several
- Maximum Discharge Flow: 0.15850323 GPM
- Power Source: DC Powered
- Pump Type: Metering Pumps, Peristaltic Pumps
-
Supplier: Cole-Parmer
Description: • Variable-flow reversible peristaltic pump • Run dry without damage to pump • Compact footprint These new cost-conscious peristaltic pumps provide variable flow and exceptional life performance in a compact package. Select from four different motor speeds, and several
- Maximum Discharge Flow: 0.00047550969 GPM
- Power Source: DC Powered
- Pump Type: Metering Pumps, Peristaltic Pumps
-
Supplier: Cole-Parmer
Description: • Variable-flow reversible peristaltic pump • Run dry without damage to pump • Compact footprint These new cost-conscious peristaltic pumps provide variable flow and exceptional life performance in a compact package. Select from four different motor speeds, and several
- Maximum Discharge Flow: 0.00216621081 GPM
- Power Source: DC Powered
- Pump Type: Metering Pumps, Peristaltic Pumps
-
Supplier: Hale Engineering Company, Inc.
Description: ISOLATORS - ELECTRONIC VARIABLE SPEED CONTROL - 4 EA EYEBOLT HANGING SUPPORTS - ANNODIZED ALUMINUM PROTECTIVE GRILL - 85LBS - 115 VOLT - 60HZ - W/ CUSTOM HEPA DISCHARGE FITTINGS
- Design: Axial
- Environment: Clean Air / Gas
- Features: Other
- Product Form: Packaged (Complete System)
-
Supplier: Grob, Inc.
Description: Completely manufactured in USA. Standard Equipment 3 h.p. 230/460 Volt Motor (Totally Enclosed Fan Cooled Ball Bearing Double Shaft Motor) Infinitely Variable Speed 40-5000 F.P.M. Speed Indicator Balanced Cast Aluminum Pulleys, Ball Bearing Mounted, Oil
- Cutting Capacity: 12 to 24 inch
- Power Type: AC Power
- Machine Type: Band Saw
- Cutting Type: Manual
-
Supplier: Charles Ross & Son Company
Description: include a cord and plug IP55/NEMA 12 motor Variable speed control from 500 - 10,000 rpm (+/- 1% speed accuracy) Color touch screen control and display including RPM, percent of load, batch timer and temperature (up to 300°F or 150°C) Electronic pushbutton lift
- Capacity: 0.04010416388165528 to 0.5347221850887371 cubic feet
- Motor Speed: 500 to 10,000 rpm
- Motor Power: 1 HP
- Applications / Industry: Adhesives Processing, Chemical Processing, Cosmetics Processing, Food and Beverage Processing, Paint / Coating Processing, Pharmaceutical Processing
-
Supplier: Electro Kinetic Technologies
Description: The PONY EXPRESS Motorized Electric Lift Platform Cart is battery operated with an electric lift platform to bring materials to an ergonomic height for loading or unloading. MODEL 1050-EL • Electric lift • Front wheel transaxle drive system • Non-marking tires • Variable speed control
- Capacity: 1,000 lbs
- Stroke: 45.5 inch
- Length: 43.5 inch
- Width: 23 inch
-
Supplier: Wolong Electric Industrial Motors
Description: variable torque speed range along with a 4:1 constant torque. Energy Savings The Energy $aver TEFC meets US Government EISAct efficiency levels and also meets NEMA Premium efficiency levels (NEMA MG1 table 12-12). This motor design has been tested per IEEE 112
- Other Output Power: 1 to 250 HP
- Shaft Speed: 1,200 to 3,600 rpm
- NEMA Frame Size: 143 to 449 #
- Operating Temperature: -40 to 104 F
-
Supplier: TEGAM, Inc.
Description: Voltman TRMS Voltmeter with Continuity Tester If you need a continuity function or harmonics are a problem then the Voltman TRMS is for you. Non sinusoidal waveforms from variable speed motors cause problems for most meters but the Voltman TRMS meter is specifically designed to
- DC Voltage Range: 750 volts
- AC Voltage Range: 750 volts
- Display Digits: 3 Digits, Plus 1/2 Digit
- Measurement Type: AC / DC
-
Supplier: Electro Kinetic Technologies
Description: Capacities 1,000 lbs (450 kg) to 2,000 lbs (910 kg) Retractable drive allows cart to be pushed sideways Colors Multiple shelving and draw combinations Easy to use controls Maintenance free permanent magnet motor, and non-marking tires Variable speed control Horn, key switch and
- Capacity: 1,000 to 2,000 lbs
- Features: Adjustable / Removable Shelves, Brake, Motorized, Other
- Material: Aluminum, Steel
- Cart / Truck Type: Cabinet Cart
-
Impellers - IMPELLER;133MM;24V;220 CFM;4600 RPM;1.6A;PWM,LINEAR,TACH OUTPUT CONTROL INCL -- 70067427Supplier: Allied Electronics, Inc.
Description: Maximum Operating Temperature of 149°F (65°C) Impeller Blades Made of Plastic PA66 or Galvanized Steel Capable of Working with PWM (Pulse Width Modulation), Linear and 5 Volt (2 Pulse Per Rev) Tach Output Controls for Variable Speed Operation 24 VDC or 48 VDC and Select
-
Supplier: Econo Lift Limited
Description: transfer tops Bellow safety skirting Safety tape switch Safety touch bars Drive Unit/electrics 24 volt system Variable speed control - forward/reverse Built in 24 volt charger Control head Butterfly switches for forward and reverse Push buttons for raising and lowering of
- Capacity: 6,000 lbs
- Stroke: 36 inch
- Length: 48 inch
- Width: 24 inch
-
Supplier: GRI Pumps (A Gorman-Rupp Company)
Description: the flexibility to precisely configure an Integrity Series pump to meet an OEM’s specific flow and pressure requirements. Equipped with an integrated 12 to 24 volt brushless DC variable speed motor, the INTG7 Series magnetically coupled centrifugal pumps
- Maximum Discharge Flow: 22 GPM
- Maximum Discharge Pressure: 75 psi
- Discharge Size: 1 inch
- Media Temperature: 203 F
-
Supplier: UL Standards & Engagement
Description: 1.1 These requirements cover enclosed medium voltage power conversion equipment, such as variable frequency controllers, that control and transfer power to motors. These requirements also cover power-supply modules, input/output modules, and electronic assemblies, for use in or with
-
Supplier: Gluefast Company, Inc. (The)
Description: temperature control. Variable speed control. Lock-out switch. Optional pressure bar attachment. The MELTCATOR hot melt adhesive applicator is equipped with an electronically controlled thermostat that provides variable temperature control. The speed of the roller is also
- Application: Adhesive / Silicone
-
Supplier: Precision Surfacing Solutions
Description: controls, 110 volt, single phase, 60 cycles actuated through a transformer for operation on 230 or 460 volts. Wired to National Electrical Code Standards unless otherwise specified. Equipped with a power factor controller for energy conservation. Attachment automatically adjusts the
- Power: 15 to 25 HP
- AC Voltage & Phase: 115 / 120 V 60 Hz, 208 - 230 / 240 V 60 Hz, 460 / 480 V 60 Hz, 50 Hz / International Power, Three-Phase
- Automation / Material Handling: Automatic / Indexing, PLC
- Applications / Materials Abraded: Biotech / Medical Devices, Ceramics / Glass, Metals / Metalworking, Ophthalmic / Optical, Plastics / Composites, Semiconductors / Electronics, Wet Finishing
Find Suppliers by Category Top
Featured Products Top
-
Bodine Electric type ABL-3906C BLDC motor speed controls provide variable speed control for low-voltage BLDC motors and gearmotors rated up to 3/8 HP (280 Watts). The electronic controls operate from a DC power supply or from a battery (12 VDC or 24 VDC, depending on the control (read more)
Browse Motor Speed Controllers Datasheets for Bodine Electric Company -
Four stock models from Bodine Electric Company provide simple and reliable speed control for low-voltage 12 or 24V Brush DC motors and gearmotors rated up to 1/3 HP (250 Watts). The controls utilize pulse width modulation (PWM) technology to insure quiet (read more)
Browse Datasheets for Bodine Electric Company -
businesses. Three-phase motors are typically more efficient than their single-phase counterparts and more readily available. Adding variable speed control of three-phase motors offers a host of advantages: improved process control and quality, minimized energy consumption, and reduced maintenance (read more)
Browse AC Motor Drives Datasheets for Yaskawa America, Inc. - Drives Division -
Colombia, Variadores SAS has grown into the country’s top supplier of variable speed drives, supporting critical industries from oil & gas to commercial and municipal applications. This next chapter strengthens Yaskawa’s presence in (read more)
Browse AC Motor Drives Datasheets for Yaskawa America, Inc. - Drives Division -
requiring precision control, this motor ensures optimal performance and reliability. Key Features: High Torque and Efficiency: Delivers 2.5 N.m of torque at 200W rated power, ideal for high-load operations in industrial settings. Variable Speed (read more)
Browse DC Motors Datasheets for 3X Motion Technologies Co., Ltd -
Fuji Electric AC Variable Frequency Drives provide variable speed operation. Our products help manage various process variables related to movement. Fuji Electric drives are versatile, operating on single-phase and three-phase power up to 460VAC, and maintain optimal speeds throughout (read more)
Browse AC Motor Drives Datasheets for Fuji Electric Corp. of America -
The HV600 family of drives employs the latest advancements in variable speed control for HVAC applications. In addition to its wide product range, enjoy effortless setup with HV600’s high contrast display and connectivity with Android mobile devices. Whether you need simple fan control (read more)
Browse Motor Speed Controllers Datasheets for Yaskawa America, Inc. - Drives Division -
core AC motor control concepts, where VFDs fit compared to starters and soft starters, and the fundamentals of how drives control speed and torque. The guide also digs into real-world VFD details like load types (constant torque versus variable torque), sizing factors, drive classes, control modes (V (read more)
Browse AC Motor Drives Datasheets for Automationdirect.com -
, variable loads, and high-speed operation, which can reduce system efficiency and reliability. The 42BSB Series BLDC motor delivers practical solutions (read more)
Browse Brushless Motors Datasheets for 3X Motion Technologies Co., Ltd -
Bodine Electric Company offers a wide variety of three phase AC motors and gearmotors designed to operate with variable frequency drives. The high voltage spikes inherent with the high-speed switching of PWM electronics demands a more robust insulation system in the motor. Bodine Electric (read more)
Browse AC Motors Datasheets for Bodine Electric Company
More Information Top
-
CR4 - Thread: Motorized Screw Jack
i would use a 12 volt starter motor with a variable speed control or just a push button to release when the jack is up or down.
-
Automated, variable speed PTO for a plot-sized potato harvester
A commercially available cruise control (Sears Canada Inc. Model C-160) was modified to control the shaft speed by adjusting the 12 - volt actuator motor on the variable pulley assembly.
-
Shopping In Drills & Drivers - Big Bruin
Drill/Driver Head (Tool Only) R8223402 This RIDGID JobMax 3/8 in. 12 - Volt Cordless Drill/Driver Head features a variable speed motor that generates up to 550 RPM and 120 in.-lbs. of torque.
-
Alternator Test / Loads
#Optimized for testing in store and repair workshops#Tests 12 , 24 & 32 Volt units#7.5 HP Variable Speed Motor - Real Power for true load testing#PC Based with Windows operating system, PC is included#Test modern "smart alternators" that communicate with the vehicle's computer#Built …
-
Inverters / 3
5 HP Motor * Single or 3 Phase 230 Volts * Electronic Variable Speed Control (Inverter)* Test 12 /24/32 Volts .
-
Motor Test / 3
5 HP Motor * Single or 3 Phase 230 Volts * Electronic Variable Speed Control (Inverter)* Test 12 /24/32 Volts .
-
KBBC-44M - KB Electronics - DC Drives | Galco Industrial Electronics
The KBBC series of battery powered variable speed controls are designed for 12 , 24, 36, and 48 Volt PM and Series Wound DC motors .
-
KBBC-24M - KB Electronics - DC Drives | Galco Industrial Electronics
The KBBC series of battery powered variable speed controls are designed for 12 , 24, 36, and 48 Volt PM and Series Wound DC motors .
-
Well Performance Visualization and Analysis
The analog/digital electronics system contains outputs of a 12 volts relay driver and also normally open/closed contacts for external control of gas-gun valves, motors , variable speed drives, casing vent valves, etc.
-
http://waset.org/publications/10749/experimental-study-of-open-water-non-series-marine-propeller-performance
The propeller was attached to an electrical motor , model 9CC31KQAF, of rated power of 340 (Watt) supplied from a 12 ( volt ) source and equipped with a speed control box to vary its rotational speed manually.
Indicates content that may require registration and/or purchase.