Help with Lighting Fixtures specifications:
Application
Back to Top
|
|
| ||
| Your choices are... | |||
| Commercial | Products are designed for commercial applications. | ||
| Industrial | Products are designed for industrial applications. | ||
| Residential | Products are designed for residential applications. | ||
| Aerospace | Products are designed for aerospace applications. | ||
| Automotive | Products are designed for automotive applications. | ||
| Maintenance / MRO | The lighting fixture or lamp socket is designed for maintenance applications and maintenance, repair, overhaul (MRO) organizations. | ||
| Marine | Products are designed for marine applications. | ||
| Outdoor | Products are designed for outdoor applications. | ||
| Scientific / Medical / Dental | Products are designed for scientific, medical, or dental applications. | ||
| Security | Products are designed for security applications. | ||
| Theatrical / Photography | Products are designed for theatrical or photographic applications. | ||
| Other | Products are designed for other applications. | ||
| Search Logic: | All products with ANY of the selected attributes will be returned as matches. Leaving all boxes unchecked will not limit the search criteria for this question; products with all attribute options will be returned as matches. | ||
Light Fixture Type
Back to Top
|
|
| ||
| Your choices are... | |||
| Ceiling Fixtures | Light fixtures are ceiling-mounted. | ||
| Chandeliers | Chandeliers are hanging, ceiling-mounted light fixtures with multiple arms or lights. | ||
| Desk Lamps | Desk lamps are a highly-effective form of task lighting. They provide concentrated, directional light for a specific area. | ||
| Enclosure Lights | Enclosure lights are designed to provide illumination within enclosures. | ||
| Flood Lights | Flood lights are projectors that light a location or object to a luminance considerably greater than that of its surroundings. | ||
| Floor Lamps | Floor lamps are standing lamps used for general-purpose lighting. They are sometimes called sticks. | ||
| Fluorescent Lights | Light fixtures are designed for fluorescent lights, high-efficiency lamps that are used in industrial settings. | ||
| Landscape Lighting | Light fixtures are rated for outdoor use and provide exterior accent lighting. | ||
| Pendants | Pendants are light fixtures that hang from the ceiling, or from a cable or track system, by supports. Pendants are sometimes called suspended luminaries. | ||
| Piano Lamps | Piano lamps are tall, adjustable-height floor lamps. They often feature a removable center-draft fount and a decorative ball shade. | ||
| Recessed Lights | Recessed lights are mounted on the ceiling. With down lights, only the aperture and trim are visible from below. With fluorescent troffers and luminous ceilings, only the light shield is visible. | ||
| Sconce Fixtures | Sconce fixtures are wall-mounted lights. They provide general-purpose lighting and can be used to accent a building's architectural features. | ||
| Table Lamps | Table lamps are designed to sit atop a table. | ||
| Torchieres | Torchieres have a single, upward-facing glass shade and a three-way mogul bulb. These lamps are used for general-purpose illumination and provide indirect lighting from reflections off the ceiling. | ||
| Track Lights | Track lights mount on the ceiling and consist of lengths of metal rod and movable light fixtures that snap into place. This category includes lighting systems which use individual lamps or lamp housings that fit a track and are strip-mounted to the wall or ceiling. | ||
| Wall Fixtures | Light fixtures are wall-mounted. | ||
| Other | Other unlisted light fixture types. | ||
| Search Logic: | All products with ANY of the selected attributes will be returned as matches. Leaving all boxes unchecked will not limit the search criteria for this question; products with all attribute options will be returned as matches. | ||
Performance
Back to Top
|
|
| ||
| Light Fixture Voltage | The rated voltage of the light fixture. | ||
| Search Logic: | User may specify either, both, or neither of the "At Least" and "No More Than" values. Products returned as matches will meet all specified criteria. | ||
| Light Fixture Wattage | The rated wattage of the light fixture. | ||
| Search Logic: | User may specify either, both, or neither of the "At Least" and "No More Than" values. Products returned as matches will meet all specified criteria. | ||
Lamp Type
Back to Top
|
|
| ||
| Your choices are... | |||
| Fluorescent | Products are designed for fluorescent lamps. | ||
| Halogen | Products are designed for halogen lamps. | ||
| Incandescent | Products are designed for incandescent lamps. | ||
| LED | Products are designed for light-emitting diode (LED) lamps. | ||
| Mercury | Products are designed for mercury lamps. | ||
| Metal Halide | Products are designed for high-intensity discharge lamps such as metal halide lamps. | ||
| Sodium | Products are designed for sodium lamps. | ||
| Xenon | Products are designed for xenon lamps. | ||
| Other | Other unlisted lamp types. | ||
| Search Logic: | All products with ANY of the selected attributes will be returned as matches. Leaving all boxes unchecked will not limit the search criteria for this question; products with all attribute options will be returned as matches. | ||
Ingress Protection (IP) Rating
Back to Top
|
|
| ||
| Ingress Protection(IP) Rating Against Foreign Objects | |||
| Your choices are... | |||
| Type 0 | Enclosures do not provide protection against foreign objects. | ||
| Type 1 | Enclosures provide protection against objects greater than 50 mm. | ||
| Type 2 | Enclosures provide protection against foreign objects greater than 12 mm. | ||
| Type 3 | Enclosures provide protection against objects greater than 2.5 mm. | ||
| Type 4 | Enclosures provide protection against objects greater than 1.0 mm. | ||
| Type 5 | Enclosures provide protection against dust. | ||
| Type 6 | Enclosures are dust-tight. | ||
| Search Logic: | All products with ANY of the selected attributes will be returned as matches. Leaving all boxes unchecked will not limit the search criteria for this question; products with all attribute options will be returned as matches. | ||
| Ingress Protection(IP) Rating Against Moisture | |||
| Your choices are... | |||
| Type 0 | Enclosures do not provide protection against moisture. | ||
| Type 1 | Enclosures provide protection against dripping water. | ||
| Type 2 | Enclosures provide protection against dripping water when tilted up to 15 N. | ||
| Type 3 | Enclosures provide protection against spraying water. | ||
| Type 4 | Enclosures provide protection against splashing water. | ||
| Type 5 | Enclosures provide protection against water jets. | ||
| Type 6 | Enclosures provide protection against heavy seas. | ||
| Type 7 | Enclosures provide protection against the effects of immersion. | ||
| Type 8 | Enclosures provide protection against submersion. | ||
| Search Logic: | All products with ANY of the selected attributes will be returned as matches. Leaving all boxes unchecked will not limit the search criteria for this question; products with all attribute options will be returned as matches. | ||
Features
Back to Top
|
|
| ||
| Ballast Included | Light fixtures include a ballast. | ||
| Search Logic: | "Required" and "Must Not Have" criteria limit returned matches as specified. Products with optional attributes will be returned for either choice. | ||
| Battery Powered | Light fixtures are battery-powered. | ||
| Search Logic: | "Required" and "Must Not Have" criteria limit returned matches as specified. Products with optional attributes will be returned for either choice. | ||
| Bulb Included | Light fixtures include a bulb. | ||
| Search Logic: | "Required" and "Must Not Have" criteria limit returned matches as specified. Products with optional attributes will be returned for either choice. | ||
| Dimmer | Light fixtures have a built-in dimmer. | ||
| Search Logic: | "Required" and "Must Not Have" criteria limit returned matches as specified. Products with optional attributes will be returned for either choice. | ||
| Explosion-proof | Explosion-proof light fixtures and lamp sockets have totally enclosed housings that are constructed to withstand internal explosion of a specified gas, vapor, or dust. If such an explosion occurred, the enclosure would prevent the ignition or explosion of the gas or vapor surrounding the enclosure. Several explosion-proof ratings are governed by Underwriters Laboratories (UL). | ||
| Search Logic: | "Required" and "Must Not Have" criteria limit returned matches as specified. Products with optional attributes will be returned for either choice. | ||
| Fan | Light fixtures have a fan. | ||
| Search Logic: | "Required" and "Must Not Have" criteria limit returned matches as specified. Products with optional attributes will be returned for either choice. | ||
| Light Detection | Light fixtures detect levels of ambient light and automatically switch-on when the level falls below a certain point. | ||
| Search Logic: | "Required" and "Must Not Have" criteria limit returned matches as specified. Products with optional attributes will be returned for either choice. | ||
| Motion Detection | Light fixtures have a sensor that activates the light when motion is detected. | ||
| Search Logic: | "Required" and "Must Not Have" criteria limit returned matches as specified. Products with optional attributes will be returned for either choice. | ||
| Portable | The light fixture or lamp socket is packaged for easy transportation. | ||
| Search Logic: | "Required" and "Must Not Have" criteria limit returned matches as specified. Products with optional attributes will be returned for either choice. | ||
| Solar Powered | Light fixtures are solar-powered. | ||
| Search Logic: | "Required" and "Must Not Have" criteria limit returned matches as specified. Products with optional attributes will be returned for either choice. | ||