Fill out as many options as you want. Click "Run Search Filter" at any time.

Industry or Material Processed:

Scale / Capacity:

Process Type:

Feed:

Equipment Types:

Help with Crushers specifications:

Applications & Features
   Industry or Material Processed:       
   Your choices are...         
   Abrasives / Ceramics       Size reduction equipment suitable for high hardness materials such as abrasives, ceramics or refractories. 
   Chemicals / Fertilizers       Mills suitable for size reduction of fertilizers, waxes, salts or other inorganic or organic chemicals. 
   Construction Materials / Cement       Cement, limestone, gravel, sand, brick, grog, clay, shale, asphalt. 
   Food Processing / Grain       Equipment for size reduction and dispersion of solid and liquid-solid mixtures of food products such as grain, milk, dried potatoes, apples, sugar, spices, vegetables or other foods. 
   Pharmaceutical / Cosmetics       Milling equipment specialized for cosmetic or pharmaceutical applications. 
   Metallurgical / Foundry       Equipment for milling of metals, carbides, ferrosilicon additives, master alloys, slag or other components used in winning metals (smelting), alloying primary metal stock, producing powder metals or recycling scrap metal.  Foundry applications require milling equipment to reduce sand or shell material to suitable size for recovery or disposal. 
   Mining / Ores / Minerals       Primary crushing and size reduction of ore and minerals for subsequent extraction processing. 
   Paints / Adhesives       Equipment for grinding and dispersing paints, pigments, dyes and fillers. 
   Wood / Pulp & Paper       Milling equipment for reducing wood or cellulose feeds into products or pulp for paper, paperboard or other paper products. 
   Polymers       Mills suitable for processing plastics, elastomers, rubbers or other polymeric materials.  Shredders or cryogenic grinders may be useful if the materials are not brittle. 
   Power / Coal & Coke       Reduction of coal or choke as well as ash in power generation applications. 
   Sanitary       Milling and dispersion equipment for sanitary applications. The equipment is constructed of an easily sterilized material and is designed specifically for hygienic purposes such as medical, pharmaceutical, or food processing applications.  Usually the equipment is certified by a national or international organization (USDA, FDA, etc.), but this is not required. 
   Waste / Recycling       Recycling, remediation, soil reclamation processing such as wastewater sludge milling or crushing of glass or metals wastes for recycling. 
   Other         
   Search Logic:      All products with ANY of the selected attributes will be returned as matches. Leaving all boxes unchecked will not limit the search criteria for this question; products with all attribute options will be returned as matches.
Back to Top
Scale / Capacity
   Scale / Capacity:       
   Your choices are...         
   Lab / Pilot       Small-scale equipment for laboratory or pilot plant use with capacity ranges in the grams/hour, lbs/hour or kilograms/hour ranges. Pilot or small-scale production equipment provides larger capacity than lab scale equipment and gives a better indication of production process capability.  
   Production       Large-scale equipment for plant use with higher capacities (100s lbs/hour or tons/hours) compared to lab or pilot scale equipment. The design is usually specialized for the process and product employed. 
   Search Logic:      All products with ANY of the selected attributes will be returned as matches. Leaving all boxes unchecked will not limit the search criteria for this question; products with all attribute options will be returned as matches.
Back to Top
Process Type
   Process Type:       
   Your choices are...         
   Dry       Mills or crushers size reduction of dry solids. 
   Wet       Size reduction equipment moist materials, slurries or dispersions. 
   Search Logic:      All products with ANY of the selected attributes will be returned as matches. Leaving all boxes unchecked will not limit the search criteria for this question; products with all attribute options will be returned as matches.
   Feed:       
   Your choices are...         
   Batch       Equipment that receives a charge or batch of material, processes the material and then discharges the batch.  Media or ball mills are often batch type units. 
   Continuous       Mills or crushers that can be continuously fed raw materials for processing.  Also, semi-continuous, in-line batch or fed-batch units. 
   Search Logic:      All products with ANY of the selected attributes will be returned as matches. Leaving all boxes unchecked will not limit the search criteria for this question; products with all attribute options will be returned as matches.
Back to Top
Equipment Types
   Equipment Types:       
   Your choices are...         
   Cone / Gyratory Crusher       Coarse crushers consist of a cone shape bowl with a gyrating central head.  Feed is crushed between the cone and head.  Dish and puck mills could be considered a laboratory version of this type of mill. 
   Granulators / Cutter / Screen Mill       Dicers, cutters, crushers, power graters or other mills to produce a uniformly sized product or granules. Some granulators may use a rotating knifes while other types may employ a crushing or shearing action against an integrated screen or grate to control product granule size. 
   Hammer / Cage Mill       Impact mills that utilize fixed or swinging hardened steel hammers, chain or a cage.  Depending on the size or configuration, hammer mills are utilized for coarse crushing to fine milling.  With swinging hammer type mills, the hammers can bounce and prevent a jam when a mill is fed with too quickly or with feed that is too large.  Hammer crushers and cage mills are available in vertical and horizontal rotor configurations with one to many rows of hammers.  
   Pin / Universal Mill       Pin mills utilize a rotor with one or more rows of rods that impact and/or propel particles into stationary pins or surfaces.   Universal mills have interchangeable rotors that allow different types of materials to be handled on the same machine.  Various rotor configuration as possible such as pin mills, wing beater, cross beaters, blast rotor or grinding disc.  Many pin mills, cross beaters and universal mills falls into the category of high speed rotor pulverizers or disintegrators.  They tend to produce a finer product compared to coarse crushers or impactors. 
   Impact Mill / Crusher / Breaker       Impact where feed material is crushed or broken down by impact against a surface or a bed of feed material.  The feed material may be propelled by gravity or by a rotating impeller or rotor.  The impellers or rotors can be vertically or horizontally orientated.  Vertical impact mills, cage mills, Bradford breakers, hammer mills, granulators are usually classified as types of impact mills.   
   Jaw Crusher       Equipment for primary or secondary coarse crushing where feed materials are crushed between fixed and reciprocating plates.  Blake, swing, overhead eccentric and Dodge jaw crushers are some of the variations available. 
   Roll Crusher       Mills for intermediate grinding where feed is crushed between the nip of two rolls or between a single roll and a fixed surface.  The rolls can be serrated, toothed or smooth.  Rolls crushers tend to produce weaker shaped product particles compared to impact mills. 
   Shredder / Knife / Disc Mill       Mills for shredding fibrous or tough materials such as wood products, cellulose, rubber or polymers.  Hog or knife mills are also used for shredding. 
   Vertical Roller / Dry Pan       Mills that use a vertically orientated crushing wheel or muller that revolves around a solid or perforated pan, or screen.  Alternately, the pan can rotate or both the rollers and pan or grinding table can rotate.  Also known as vertical roller mills, horizontal roller mills, ball and amp; ring, ring-roller, chasers, pan crushers, bowl mills, screen mills or mullers.  These mills are often used in foundry type and mineral or ore processing applications.  Their advantage is they can reduce a relatively coarse feed to a coarse powder in one step (e.g., minus 2 inch feed to -20 mesh product). 
   Other       Pulp beater mills or other mills not listed. 
   Search Logic:      All products with ANY of the selected attributes will be returned as matches. Leaving all boxes unchecked will not limit the search criteria for this question; products with all attribute options will be returned as matches.
Back to Top
Product Announcements