Wet Crushers
2 Results
Triskelion Lumpbreaker
from Komline
from Komline
Break large chunks, slabs, sheets,s and lumps. Komline-Wyssmont ’s Triskelion Lumpbreaker is designed to break large chunks, slabs, sheets and lumps of a variety of dry or wet materials into relatively uniform pieces as small as 1/2 inch. Strong But Gentle. The unique triangular design plates... [See More]
- Feed: Dry solids; Solids-liquids - pastes, slurries or moist solids; Continuous
- Scale: Production
- Applications: Construction materials such cement, asphalt, gravel, glass; Other; Large Chunks, Slabs, Sheets, Lumps
- Type: Impact mills, crushers or breakers; Lumpbreaker
Disk Mill -- Vibrating Cup Mill PULVERISETTE 9
from Fritsch GmbH - Milling and Sizing
from Fritsch GmbH - Milling and Sizing
For extremely fast comminution (speed: up to 1500 rpm) of hard, medium-hard, brittle and fibrous laboratory samples, dry or in suspension, down to analysis fineness. Areas of application. Mining, metallurgy, ceramics industry, agriculture and environment, infrared and x-ray fluorescence analysis. [See More]
- Feed: Dry solids; Solids-liquids - pastes, slurries or moist solids; Batch
- Scale: Lab
- Applications: Chemicals; Metal or smelting; Construction materials such cement, asphalt, gravel, glass; Power production applications such as coal milling; Ceramics or abrasives; Ore and mineral processing; Sanitary
- Type: Impact mills, crushers or breakers; Shredder