Shredder / Knife / Disc Mill Crushers
2 Results
Rubber Chopper
from Bepex International LLC
from Bepex International LLC
The Bepex Rubber Chopper is typically used in the tire, plastics and adhesives industries. Its heavy-duty design can shred blocks of rubber and plastic in seconds at extremely high torque. Customization is facilitated by various orifice plate sizes, cutoff knife speeds, main shaft speeds, and hammer... [See More]
- Type: Shredder
- Feed: Dry solids; Batch
- Applications: Other; Tires, Plastics and Adhesives
- Additional Features: Fixed
Disk Mill -- Vibrating Cup Mill PULVERISETTE 9
from Fritsch GmbH - Milling and Sizing
from Fritsch GmbH - Milling and Sizing
For extremely fast comminution (speed: up to 1500 rpm) of hard, medium-hard, brittle and fibrous laboratory samples, dry or in suspension, down to analysis fineness. Areas of application. Mining, metallurgy, ceramics industry, agriculture and environment, infrared and x-ray fluorescence analysis. [See More]
- Type: Impact mills, crushers or breakers; Shredder
- Scale: Lab
- Applications: Chemicals; Metal or smelting; Construction materials such cement, asphalt, gravel, glass; Power production applications such as coal milling; Ceramics or abrasives; Ore and mineral processing; Sanitary
- Feed: Dry solids; Solids-liquids - pastes, slurries or moist solids; Batch