Abrasives / Ceramics Crushers
from Fritsch GmbH - Milling and Sizing
For extremely fast comminution (speed: up to 1500 rpm) of hard, medium-hard, brittle and fibrous laboratory samples, dry or in suspension, down to analysis fineness. Areas of application. Mining, metallurgy, ceramics industry, agriculture and environment, infrared and x-ray fluorescence analysis. [See More]
- Applications: Chemicals; Metal or smelting; Construction materials such cement, asphalt, gravel, glass; Power production applications such as coal milling; Ceramics or abrasives; Ore and mineral processing; Sanitary
- Feed: Dry solids; Solids-liquids - pastes, slurries or moist solids; Batch
- Scale: Lab
- Type: Impact mills, crushers or breakers; Shredder
from Retsch, Inc.
The RETSCH Disc Mill DM 200 is used for batchwise or continuous preliminary and fine comminution of medium-hard to hard-brittle solids (up to 8 Mohs). Thanks to its robust design, it can be used under rough conditions in laboratories and pilot plants, as well as online for the quality control of raw... [See More]
- Applications: Chemicals; Metal or smelting; Construction materials such cement, asphalt, gravel, glass; Power production applications such as coal milling; Ceramics or abrasives; Foundry sand or shell recovery; Ore and mineral processing; Other; Soils, slag, drilling cores, glass
- Feed: Dry solids; Continuous; Medium-hard, hard, brittle
- Scale: Lab
- Feed Size: < 20 mm
from Fritsch GmbH - Milling and Sizing
The premium model of the FRITSCH Disk Mill for efficient fine grinding of hard-brittle to medium-hard solids: Even safer due to the automatic locking of the collecting vessel and grinding chamber, even easier to operate due to the convenient motor-driven grinding gap adjustment with digital gap... [See More]
- Applications: Chemicals; Construction materials such cement, asphalt, gravel, glass; Power production applications such as coal milling; Ceramics or abrasives; Ore and mineral processing; Sanitary
- Feed: Dry solids; Continuous; Batch
- Scale: Lab
- Type: Shredder
from Retsch, Inc.
The Jaw Crusher BB 200 is used for the rapid, gentle crushing and pre-crushing of medium-hard, hard, brittle and tough materials. Its variety of materials offered, such as heavy-metal free steel, efficiency and safety makes it ideal for sample preparation in laboratories and industrial... [See More]
- Applications: Chemicals; Metal or smelting; Construction materials such cement, asphalt, gravel, glass; Power production applications such as coal milling; Ceramics or abrasives; Ore and mineral processing; Polymers; Other; Alloys, basalt, chamotte, glass, slag
- Feed: Dry solids; Continuous; Medium-hard, hard, brittle, tough
- Scale: Lab; Production
- Type: Jaw crusher
from Fritsch GmbH - Milling and Sizing
For fast and effective pre-crushing of hard, very hard, brittle materials even ferrous alloys and metal-free pre-crushing. Areas of application. Mining and metallurgy, chemistry, geology and mineralogy, glass industry, ceramics industry, rocks and soils. Method of operation. The powerful comminution... [See More]
- Applications: Metal or smelting; Construction materials such cement, asphalt, gravel, glass; Power production applications such as coal milling; Ceramics or abrasives; Ore and mineral processing
- Feed: Dry solids; Continuous; Batch
- Scale: Lab
- Type: Jaw crusher
from Retsch, Inc.
The Jaw Crusher BB 300 is used for the rapid, gentle crushing and pre-crushing of medium-hard, hard, brittle and tough materials. Its variety of materials offered, such as heavy-metal free steel, efficiency and safety makes it ideal for sample preparation in laboratories and industrial... [See More]
- Applications: Chemicals; Metal or smelting; Construction materials such cement, asphalt, gravel, glass; Power production applications such as coal milling; Ceramics or abrasives; Ore and mineral processing; Polymers; Other; Alloys, basalt, chamotte, glass, slag
- Feed: Dry solids; Continuous; Medium-hard, hard, brittle, tough
- Scale: Lab; Production
- Type: Jaw crusher