Sanitary Crushers

2 Results
REH Series Disintegrators
from Bepex International LLC

The REH disintegrator machine is a combination of Bepex ’s modified Extructor and horizontal RH Disintegrator. The workhorse of our Disintegrator Series, this mill is two steps in one: coarse grinding of large feeds followed by fine grinding into a uniform powder. The two machine sections... [See More]

  • Applications: Chemicals; Food processing; Foundry sand or shell recovery; Sanitary
  • Type: Hammermill
  • Feed: Dry solids; Continuous; Batch
  • Additional Features: Multi-stage; Fixed
Disk Mill -- Vibrating Cup Mill PULVERISETTE 9
from Fritsch GmbH - Milling and Sizing

For extremely fast comminution (speed: up to 1500 rpm) of hard, medium-hard, brittle and fibrous laboratory samples, dry or in suspension, down to analysis fineness. Areas of application. Mining, metallurgy, ceramics industry, agriculture and environment, infrared and x-ray fluorescence analysis. [See More]

  • Applications: Chemicals; Metal or smelting; Construction materials such cement, asphalt, gravel, glass; Power production applications such as coal milling; Ceramics or abrasives; Ore and mineral processing; Sanitary
  • Feed: Dry solids; Solids-liquids - pastes, slurries or moist solids; Batch
  • Scale: Lab
  • Type: Impact mills, crushers or breakers; Shredder