Pharmaceutical / Cosmetics Crushers

2 Results
REH Series Disintegrators
from Bepex International LLC

The REH disintegrator machine is a combination of Bepex ’s modified Extructor and horizontal RH Disintegrator. The workhorse of our Disintegrator Series, this mill is two steps in one: coarse grinding of large feeds followed by fine grinding into a uniform powder. The two machine sections... [See More]

  • Applications: Chemicals; Food processing; Foundry sand or shell recovery; Sanitary
  • Type: Hammermill
  • Feed: Dry solids; Continuous; Batch
  • Additional Features: Multi-stage; Fixed
Disc Mill -- DM 200
from Retsch, Inc.

The RETSCH Disc Mill DM 200 is used for batchwise or continuous preliminary and fine comminution of medium-hard to hard-brittle solids (up to 8 Mohs). Thanks to its robust design, it can be used under rough conditions in laboratories and pilot plants, as well as online for the quality control of raw... [See More]

  • Applications: Chemicals; Metal or smelting; Construction materials such cement, asphalt, gravel, glass; Power production applications such as coal milling; Ceramics or abrasives; Foundry sand or shell recovery; Ore and mineral processing; Other; Soils, slag, drilling cores, glass
  • Feed: Dry solids; Continuous; Medium-hard, hard, brittle
  • Scale: Lab
  • Feed Size: < 20 mm