Production Crushers
from Retsch, Inc.
The Jaw Crusher BB 200 is used for the rapid, gentle crushing and pre-crushing of medium-hard, hard, brittle and tough materials. Its variety of materials offered, such as heavy-metal free steel, efficiency and safety makes it ideal for sample preparation in laboratories and industrial... [See More]
- Scale: Lab; Production
- Feed: Dry solids; Continuous; Medium-hard, hard, brittle, tough
- Applications: Chemicals; Metal or smelting; Construction materials such cement, asphalt, gravel, glass; Power production applications such as coal milling; Ceramics or abrasives; Ore and mineral processing; Polymers; Other; Alloys, basalt, chamotte, glass, slag
- Type: Jaw crusher
from Komline
Break large chunks, slabs, sheets,s and lumps. Komline-Wyssmont ’s Triskelion Lumpbreaker is designed to break large chunks, slabs, sheets and lumps of a variety of dry or wet materials into relatively uniform pieces as small as 1/2 inch. Strong But Gentle. The unique triangular design plates... [See More]
- Scale: Production
- Feed: Dry solids; Solids-liquids - pastes, slurries or moist solids; Continuous
- Applications: Construction materials such cement, asphalt, gravel, glass; Other; Large Chunks, Slabs, Sheets, Lumps
- Type: Impact mills, crushers or breakers; Lumpbreaker
from MB S.p.A.
BF 120.4. The largest model in the range, built for jobs in large construction sites, suitable for excavators weighing at least 31 tons. Excavator size: 31 tons or more. Weight: 10,800 lbs. Bucket capacity (cubic yards): 1.30. Mouth opening: 47" x 18". Output Range: 1" to 6". Dimensions: 97" L x 65"... [See More]
- Scale: Production
- Feed: Dry solids; Continuous; Batch
- Applications: Construction materials such cement, asphalt, gravel, glass; Ore and mineral processing
- Type: Bucket Crusher
from Retsch, Inc.
The Jaw Crusher BB 300 is used for the rapid, gentle crushing and pre-crushing of medium-hard, hard, brittle and tough materials. Its variety of materials offered, such as heavy-metal free steel, efficiency and safety makes it ideal for sample preparation in laboratories and industrial... [See More]
- Scale: Lab; Production
- Feed: Dry solids; Continuous; Medium-hard, hard, brittle, tough
- Applications: Chemicals; Metal or smelting; Construction materials such cement, asphalt, gravel, glass; Power production applications such as coal milling; Ceramics or abrasives; Ore and mineral processing; Polymers; Other; Alloys, basalt, chamotte, glass, slag
- Type: Jaw crusher
from MB S.p.A.
BF 60.1. The smallest model in the range, ideal for excavators weighing 9 tons or more. Excavator size: 9 tons or more. Weight: 3,300 lbs. Bucket capacity (cubic yards): 0.65. Mouth opening: 24" x 18". Output Range: 1" to 4". Dimensions: 71" L x 41" W x 47" H [See More]
- Scale: Production
- Feed: Dry solids; Continuous; Batch
- Applications: Construction materials such cement, asphalt, gravel, glass; Ore and mineral processing
- Type: Bucket Crusher