Continuous Crushers

8 Results
Triskelion™ Lumpbreaker
from Komline

Break large chunks, slabs, sheets,s and lumps. Komline-Wyssmont ’s Triskelion Lumpbreaker is designed to break large chunks, slabs, sheets and lumps of a variety of dry or wet materials into relatively uniform pieces as small as 1/2 inch. Strong But Gentle. The unique triangular design plates... [See More]

  • Feed: Dry solids; Solids-liquids - pastes, slurries or moist solids; Continuous
  • Scale: Production
  • Applications: Construction materials such cement, asphalt, gravel, glass; Other; Large Chunks, Slabs, Sheets, Lumps
  • Type: Impact mills, crushers or breakers; Lumpbreaker
BF 120.4
from MB S.p.A.

BF 120.4. The largest model in the range, built for jobs in large construction sites, suitable for excavators weighing at least 31 tons. Excavator size: 31 tons or more. Weight: 10,800 lbs. Bucket capacity (cubic yards): 1.30. Mouth opening: 47" x 18". Output Range: 1" to 6". Dimensions: 97" L x 65"... [See More]

  • Feed: Dry solids; Continuous; Batch
  • Scale: Production
  • Applications: Construction materials such cement, asphalt, gravel, glass; Ore and mineral processing
  • Type: Bucket Crusher
Jaw Crusher / Disk Mill -- Disk Mill PULVERISETTE 13 Premium Line
from Fritsch GmbH - Milling and Sizing

The premium model of the FRITSCH Disk Mill for efficient fine grinding of hard-brittle to medium-hard solids: Even safer due to the automatic locking of the collecting vessel and grinding chamber, even easier to operate due to the convenient motor-driven grinding gap adjustment with digital gap... [See More]

  • Feed: Dry solids; Continuous; Batch
  • Scale: Lab
  • Applications: Chemicals; Construction materials such cement, asphalt, gravel, glass; Power production applications such as coal milling; Ceramics or abrasives; Ore and mineral processing; Sanitary
  • Type: Shredder
REH Series Disintegrators
from Bepex International LLC

The REH disintegrator machine is a combination of Bepex ’s modified Extructor and horizontal RH Disintegrator. The workhorse of our Disintegrator Series, this mill is two steps in one: coarse grinding of large feeds followed by fine grinding into a uniform powder. The two machine sections... [See More]

  • Feed: Dry solids; Continuous; Batch
  • Type: Hammermill
  • Applications: Chemicals; Food processing; Foundry sand or shell recovery; Sanitary
  • Additional Features: Multi-stage; Fixed
Disc Mill -- DM 200
from Retsch, Inc.

The RETSCH Disc Mill DM 200 is used for batchwise or continuous preliminary and fine comminution of medium-hard to hard-brittle solids (up to 8 Mohs). Thanks to its robust design, it can be used under rough conditions in laboratories and pilot plants, as well as online for the quality control of raw... [See More]

  • Feed: Dry solids; Continuous; Medium-hard, hard, brittle
  • Scale: Lab
  • Applications: Chemicals; Metal or smelting; Construction materials such cement, asphalt, gravel, glass; Power production applications such as coal milling; Ceramics or abrasives; Foundry sand or shell recovery; Ore and mineral processing; Other; Soils, slag, drilling cores, glass
  • Feed Size: < 20 mm
BF 60.1
from MB S.p.A.

BF 60.1. The smallest model in the range, ideal for excavators weighing 9 tons or more. Excavator size: 9 tons or more. Weight: 3,300 lbs. Bucket capacity (cubic yards): 0.65. Mouth opening: 24" x 18". Output Range: 1" to 4". Dimensions: 71" L x 41" W x 47" H [See More]

  • Feed: Dry solids; Continuous; Batch
  • Scale: Production
  • Applications: Construction materials such cement, asphalt, gravel, glass; Ore and mineral processing
  • Type: Bucket Crusher
Jaw Crusher / Disk Mill -- Jaw Crusher PULVERISETTE 1, Model I Premium Line
from Fritsch GmbH - Milling and Sizing

For fast and effective pre-crushing of hard, very hard, brittle materials even ferrous alloys and metal-free pre-crushing. Areas of application. Mining and metallurgy, chemistry, geology and mineralogy, glass industry, ceramics industry, rocks and soils. Method of operation. The powerful comminution... [See More]

  • Feed: Dry solids; Continuous; Batch
  • Scale: Lab
  • Applications: Metal or smelting; Construction materials such cement, asphalt, gravel, glass; Power production applications such as coal milling; Ceramics or abrasives; Ore and mineral processing
  • Type: Jaw crusher
Jaw Crusher -- BB 200
from Retsch, Inc.

The Jaw Crusher BB 200 is used for the rapid, gentle crushing and pre-crushing of medium-hard, hard, brittle and tough materials.  Its variety of materials offered, such as heavy-metal free steel, efficiency and safety makes  it ideal for sample preparation in laboratories and industrial... [See More]

  • Feed: Dry solids; Continuous; Medium-hard, hard, brittle, tough
  • Scale: Lab; Production
  • Applications: Chemicals; Metal or smelting; Construction materials such cement, asphalt, gravel, glass; Power production applications such as coal milling; Ceramics or abrasives; Ore and mineral processing; Polymers; Other; Alloys, basalt, chamotte, glass, slag
  • Type: Jaw crusher