Lab / Pilot Crushers

6 Results
Disk Mill -- Vibrating Cup Mill PULVERISETTE 9
from Fritsch GmbH - Milling and Sizing

For extremely fast comminution (speed: up to 1500 rpm) of hard, medium-hard, brittle and fibrous laboratory samples, dry or in suspension, down to analysis fineness. Areas of application. Mining, metallurgy, ceramics industry, agriculture and environment, infrared and x-ray fluorescence analysis. [See More]

  • Scale: Lab
  • Feed: Dry solids; Solids-liquids - pastes, slurries or moist solids; Batch
  • Applications: Chemicals; Metal or smelting; Construction materials such cement, asphalt, gravel, glass; Power production applications such as coal milling; Ceramics or abrasives; Ore and mineral processing; Sanitary
  • Type: Impact mills, crushers or breakers; Shredder
Disc Mill -- DM 200
from Retsch, Inc.

The RETSCH Disc Mill DM 200 is used for batchwise or continuous preliminary and fine comminution of medium-hard to hard-brittle solids (up to 8 Mohs). Thanks to its robust design, it can be used under rough conditions in laboratories and pilot plants, as well as online for the quality control of raw... [See More]

  • Scale: Lab
  • Feed: Dry solids; Continuous; Medium-hard, hard, brittle
  • Applications: Chemicals; Metal or smelting; Construction materials such cement, asphalt, gravel, glass; Power production applications such as coal milling; Ceramics or abrasives; Foundry sand or shell recovery; Ore and mineral processing; Other; Soils, slag, drilling cores, glass
  • Feed Size: < 20 mm
Jaw Crusher / Disk Mill -- Disk Mill PULVERISETTE 13 Premium Line
from Fritsch GmbH - Milling and Sizing

The premium model of the FRITSCH Disk Mill for efficient fine grinding of hard-brittle to medium-hard solids: Even safer due to the automatic locking of the collecting vessel and grinding chamber, even easier to operate due to the convenient motor-driven grinding gap adjustment with digital gap... [See More]

  • Scale: Lab
  • Feed: Dry solids; Continuous; Batch
  • Applications: Chemicals; Construction materials such cement, asphalt, gravel, glass; Power production applications such as coal milling; Ceramics or abrasives; Ore and mineral processing; Sanitary
  • Type: Shredder
Jaw Crusher -- BB 200
from Retsch, Inc.

The Jaw Crusher BB 200 is used for the rapid, gentle crushing and pre-crushing of medium-hard, hard, brittle and tough materials.  Its variety of materials offered, such as heavy-metal free steel, efficiency and safety makes  it ideal for sample preparation in laboratories and industrial... [See More]

  • Scale: Lab; Production
  • Feed: Dry solids; Continuous; Medium-hard, hard, brittle, tough
  • Applications: Chemicals; Metal or smelting; Construction materials such cement, asphalt, gravel, glass; Power production applications such as coal milling; Ceramics or abrasives; Ore and mineral processing; Polymers; Other; Alloys, basalt, chamotte, glass, slag
  • Type: Jaw crusher
Jaw Crusher / Disk Mill -- Jaw Crusher PULVERISETTE 1, Model I Premium Line
from Fritsch GmbH - Milling and Sizing

For fast and effective pre-crushing of hard, very hard, brittle materials even ferrous alloys and metal-free pre-crushing. Areas of application. Mining and metallurgy, chemistry, geology and mineralogy, glass industry, ceramics industry, rocks and soils. Method of operation. The powerful comminution... [See More]

  • Scale: Lab
  • Feed: Dry solids; Continuous; Batch
  • Applications: Metal or smelting; Construction materials such cement, asphalt, gravel, glass; Power production applications such as coal milling; Ceramics or abrasives; Ore and mineral processing
  • Type: Jaw crusher
Jaw Crusher -- BB 300
from Retsch, Inc.

The Jaw Crusher BB 300 is used for the rapid, gentle crushing and pre-crushing of medium-hard, hard, brittle and tough materials.  Its variety of materials offered, such as heavy-metal free steel, efficiency and safety makes  it ideal for sample preparation in laboratories and industrial... [See More]

  • Scale: Lab; Production
  • Feed: Dry solids; Continuous; Medium-hard, hard, brittle, tough
  • Applications: Chemicals; Metal or smelting; Construction materials such cement, asphalt, gravel, glass; Power production applications such as coal milling; Ceramics or abrasives; Ore and mineral processing; Polymers; Other; Alloys, basalt, chamotte, glass, slag
  • Type: Jaw crusher