Stand Alone Instrumentation Amplifiers

28 Results
Amplifier for Photodiodes with built-in thermocooler -- AMT-07M
from Electro Optical Components, Inc.

Amplifier AMT-07M converts the output current of a signal source (such as Mid-Infrared photodiode) into a voltage with amplification for subsequent use with various electronic systems, such as lock-in amplifiers, oscilloscopes or A/D converters. Synchronous detector is built in the same package and... [See More]

  • Form Factor: Stand-alone
  • Maximum Output: 4
  • Prog: Yes
  • Output Impedance: 50
1010 Low Noise Amplifier
from Dexter Research Center, Inc.

Features: So durable, we call it our "little brick", this low noise, DC-coupled amplifier is packaged in a rugged, die-cast aluminum case with BNC connectors enabling input and output. This amplifier is the perfect addition to your laboratory toolbox. Two 9V batteries included provide an operational... [See More]

  • Form Factor: Stand-alone
  • Gain: 1 to 1000
  • Input Channels: 1
  • Maximum Output: 7
Lock-in Amplifiers -- LIA-MV(D)-200 Series
from Electro Optical Components, Inc.

Single and Dual Phase. Rugged Aluminum Housing. BNC Connectors for Input and Output Signals. Working Frequency 5 Hz up to 120 kHz. Phase Shifter 0 ... +360 °. Current and Voltage Input. The high prices for usual desktop lock-in amplifiers mean that they are not as common in noise limited... [See More]

  • Form Factor: Stand-alone
  • Maximum Output: 10
  • Prog: Yes
  • Bandwidth: 120
Accumeasure Digital Series Capacitive Sensor -- DIGITAL D100 QUAD
from MTI Instruments Inc.

The Accumeasure D capacitance displacement sensor series amplifier is a truly new revolutionary design that uses the latest technology to convert a highly reliable capacitive electric field measurement (displacement) directly into a highly precise 24 bit digital reading to accurately measure... [See More]

  • Form Factor: Stand-alone
  • Architecture: Digital
  • Input Channels: 1
  • Filter Features: Prog
Compact Amplifier -- 1240
from Mahr Inc.

Product features. Highly accurate processing of measured values. Zero setting is possible at any point within the measuring range. Actual value of a standard can be acquired at the touch of a button. 2 inputs for Mahr compatible inductive probes for single, sum or difference measurements. [See More]

  • Form Factor: Stand-alone
  • Operating Temperature: 32 to 104
  • Input Channels: 2
Wireless Bridge Sensor End Node -- ADS-261
from CAS DataLoggers

The ADS-261 is a battery-powered end node for collecting and transmitting data from bridge strain gauge sensors. It offers a high accuracy bridge instrumentation amplifier input, 1 digital input configurable as a pulse counter input, and multiple excitation options with voltage calibration for... [See More]

  • Form Factor: Stand-alone
  • Operating Temperature: -40 to 149
In-Line Amplifier -- DMD
from OMEGA Engineering, Inc.

The DMD Series In-Line Amplifiers convert a mV/V transducer into either a 0-5 Vdc or 4-20 mA output device. They are intended for applications where physical conditions will not allow the amplifier to be integral with the transducer body and must be ordered with a transducer as they are calibrated... [See More]

  • Form Factor: Stand-alone
VP1000 Voltage Preamplifier -- EC6061
from RESON

The VP1000 is a 1MHz bandwidth single ended voltage preamplifier, designed for use with piezoelectric hydrophone and a variety of transducers. VP1000 offers excellent low-noise performance, gain selection in 6 levels and options of 12 Hi-Pass filters. The high input impedance of 100Mohm allow for... [See More]

  • Form Factor: Stand-alone
  • Gain: 0.0 to 32
  • Input Channels: 1
  • Prog: Yes
Data Acquisition Module -- SDRlab 122-16 External Clock Standard Kit
from Red Pitaya, d.o.o.

SDRlab 122-16 External clock is based on the SDRlab 122-16 model that is modified to be used with an external clock oscillator, which is important especially for RF applications that operate at other frequencies, require better quality clock or clock synchronization. [See More]

  • Form Factor: PC Board; Panel / Chassis Mount; Modular Bay or Slot System; DIN Rail; Stand-alone
  • Differential Channels: Yes (optional feature)
  • Input Channels: 6
  • Prog: Yes
Single Axis Signal Conditioner -- MUPI-2
from Spectron Glass and Electronics Inc.

The MUPI-2 Universal Signal Conditioner is a self contained, fully functional and adjustable conditioning module. This compact epoxy encapsulated package contains all the electronics and interface circuitry required, to operate any Spectron single axis electrolytic tilt sensor. Utilizing MIL spec... [See More]

  • Form Factor: PC Board; Stand-alone
  • Differential Channels: Yes
  • Input Channels: 1
  • Prog: Yes
Single Channel Piezeo Actuator Amplifier -- PA25 Amplifier
from Mad City Labs, Inc.

The PA25 is a single channel amplifier suitable for driving low voltage (150V) piezo actuators. The PA25 amplifier combines low noise and outstanding stability with high power output, making it ideal for open loop, high resolution control of piezos. The PA25 is equipped with a front panel analog... [See More]

  • Form Factor: Stand-alone
  • Gain: 15 to 150
  • Input Channels: 1
  • Prog: Yes
8 Channel Low Noise Differential Preamplifier -- Model 7008
from Krohn-Hite Corporation

PERFORMANCE. The Model 7000 and 7008 Low Noise Differential Preamplifiers provide a high gain amplification to 1MHz with an AC output derived from a very low noise FET instrumentation amplifier. Each model has fixed gain settings of x1 (0dB), x10 (20dB), x100 (40dB) and x1000 (60dB) over a... [See More]

  • Form Factor: Stand-alone
  • Differential Channels: Yes
  • Input Channels: 8
  • Gain: 1 to 1000
Compact Amplifier -- C1200
from Mahr Inc.

Product features. High resolution and high contrast color display. The display can be continuously inclined for the ideal field of vision. Simple to operate. Can be operated with batteries or from the main power supply. When battery powered the C 1200 is fully portable. Compact housing. Wall... [See More]

  • Form Factor: Stand-alone
  • Operating Temperature: 32 to 122
  • Input Channels: 1
LVDT Signal Conditioner -- LDX-4
from OMEGA Engineering, Inc.

The LDX-4 is a dc powered signal conditioning amplifier and power supply for ac LVDT's. Its compact, rugged case can withstand industrial installations and protect laboratory grade electronics. Complete zero and span adjustments allow the LDX-4 to be used with any LVDT with an output between 45 and... [See More]

  • Form Factor: Stand-alone
  • Operating Temperature: 32 to 140
VP2000 Voltage Preamplifier -- EC6081
from RESON

The VP2000 is a 1MHz bandwidth voltage preamplifier designed for uses in conjunction with piezoelectric hydrophones. VP2000 offers excellent low-noise performance over the entire frequency range; gain selections in 6 levels from 0 to 50dB. A range of 12 high-pass and 12 low-pass filters are... [See More]

  • Form Factor: Stand-alone
  • Gain: 0.0 to 50
  • Input Channels: 1
  • Prog: Yes
Data Acquisition Module -- SDRlab 122-16 Standard Kit
from Red Pitaya, d.o.o.

SDRlab 122-16 was developed specifically for software-defined radio and more demanding RF applications. [See More]

  • Form Factor: PC Board; Panel / Chassis Mount; Modular Bay or Slot System; DIN Rail; Stand-alone
  • Differential Channels: Yes (optional feature)
  • Input Channels: 6
  • Prog: Yes
Single Axis Signal Conditioner -- MUPI-3
from Spectron Glass and Electronics Inc.

The MUPI-3 Universal Signal Conditioner is a self contained, fully functional and adjustable conditioning module, with the added ability of scale factor temperature compensation. This compact epoxy encapsulated package contains all the electronics and interface circuitry required, to operate any... [See More]

  • Form Factor: PC Board; Stand-alone
  • Differential Channels: Yes
  • Input Channels: 1
  • Prog: Yes
Three Channel Piezeo Actuator Amplifier -- PA3 Amplifier
from Mad City Labs, Inc.

The PA3 is a three channel amplifier suitable for driving low voltage (150V) piezo actuators. The PA3 amplifier combines low noise and outstanding stability with high power output making it ideal for open loop, high resolution control of piezos. The PA3 includes adjustable feet for desktop use, a... [See More]

  • Form Factor: Stand-alone
  • Gain: 15 to 150
  • Input Channels: 3
  • Prog: Yes
Low Noise Differential Preamplifier -- Model 7000
from Krohn-Hite Corporation

PERFORMANCE. The Model 7000 and 7008 Low Noise Differential Preamplifiers provide a high gain amplification to 1MHz with an AC output derived from a very low noise FET instrumentation amplifier. Each model has fixed gain settings of x1 (0dB), x10 (20dB), x100 (40dB) and x1000 (60dB) over a... [See More]

  • Form Factor: Rack Mount (optional feature); Stand-alone
  • Differential Channels: Yes
  • Input Channels: 1
  • Gain: 1 to 1000
Compact Amplifier -- C1208 / C1216
from Mahr Inc.

Product features. Background lit LCD-Display with an analog and a two line digital display. 5 three color status lamps for warning and tolerances limits. Up to 2 features can be simultaneously displayed. Additional resolution 0.01 µm / 1 µin at measuring ranges from ±200 µm. [See More]

  • Form Factor: Stand-alone
  • Maximum Output: 24
  • Input Channels: 2
  • DC Voltage: 24 V
Data Acquisition Module -- SIGNALlab 250-12 OEM
from Red Pitaya, d.o.o.

SIGNALlab 250-12 is most sophisticated Red Pitaya product, built for more demanding industrial applications and research, where robustness and performance matter more than cost. [See More]

  • Form Factor: PC Board; Panel / Chassis Mount; Modular Bay or Slot System; DIN Rail; Stand-alone
  • Differential Channels: Yes (optional feature)
  • Input Channels: 6
  • Prog: Yes
Wideband Power Amplifier -- Model 7500
from Krohn-Hite Corporation

Krohn-Hite Wideband Power Amplifiers are designed to meet today's industrial needs where wideband, precision performance is required. Applications include: meter calibration, piezo transducer driving, bridging applications requiring high input and low output impedance, low distortion ac power... [See More]

  • Form Factor: Rack Mount (optional feature); Stand-alone
  • Maximum Output: 125
  • Prog: Yes
  • Input Impedance: 1
Compact Amplifier -- C1245
from Mahr Inc.

Product features. Analog indicator instrument for display of measurement values. Two-line LCD for measuring values and help texts. 5 three color status lamps for warning and tolerance limits. Up to 3 features can be simultaneously displayed. 2 input modules can be inserted into base unit. Following... [See More]

  • Form Factor: Stand-alone
  • Maximum Output: 24
  • Input Channels: 8
  • DC Voltage: 24 V
Data Acquisition Module -- SIGNALlab 250-12 Standard Kit
from Red Pitaya, d.o.o.

SIGNALlab 250-12 is most sophisticated Red Pitaya product, built for more demanding industrial applications and research, where robustness and performance matter more than cost. [See More]

  • Form Factor: PC Board; Panel / Chassis Mount; Modular Bay or Slot System; DIN Rail; Stand-alone
  • Differential Channels: Yes (optional feature)
  • Input Channels: 6
  • Prog: Yes
Wideband Power Amplifier -- Model 7600M
from Krohn-Hite Corporation

Krohn-Hite Wideband Power Amplifiers are designed to meet today's industrial needs where wideband, precision performance is required. Applications include: meter calibration, piezo transducer driving, bridging applications requiring high input and low output impedance, low distortion ac power... [See More]

  • Form Factor: Rack Mount (optional feature); Stand-alone
  • Maximum Output: 141
  • Prog: Yes
  • Input Impedance: 1
Compact Column Amplifier -- S1840
from Mahr Inc.

Product features. Easy to read 3 color analog display. Measurement in conjunction with inductive probes (e. g. Mahr P2004) or electronic plug gages etc. Two inputs for inductive probes (compatible with probes from Mahr, Mahr-Federal, Tesa). Extensive calculation of input signals: ±A,... [See More]

  • Form Factor: Stand-alone
  • Maximum Output: 24
  • Input Channels: 2
  • DC Voltage: 24 V
Data Acquisition Module -- STEMlab 125-14 4-Input Starter Kit
from Red Pitaya, d.o.o.

STEMlab 125-14 4 Inputs is based on STEMlab 125-14 board, but instead of 2 inputs and 2 output channels offers 4 Input channels that with improved performance. [See More]

  • Form Factor: PC Board; Panel / Chassis Mount; Modular Bay or Slot System; DIN Rail; Stand-alone
  • Differential Channels: Yes (optional feature)
  • Input Channels: 8
  • Prog: Yes
Wideband Power Amplifier -- Model 7602M
from Krohn-Hite Corporation

Krohn-Hite Wideband Power Amplifiers are designed to meet today's industrial needs where wideband, precision performance is required. Applications include: meter calibration, piezo transducer driving, bridging applications requiring high input and low output impedance, low distortion ac power... [See More]

  • Form Factor: Rack Mount (optional feature); Stand-alone
  • Maximum Output: 141
  • Prog: Yes
  • Input Impedance: 1