Flexible Packaging Industrial Containers

31 Results
Bucket Boss -- 01044-44
from All-Spec Industries

Features. 30 exterior pockets. 14 interior pockets, 2 of which are smaller to hold screw bits. Interior loop keeps hammer in place and accessible. Flapped security pockets. Handy loop dispenses tape without removing roll. Made from Rugged Boss ® Tex Ripstop water-resistant 600 denier fabric [See More]

  • Features: Flexible
  • Height: 12
  • Material: Fabric
  • Length: 12
Black Uncoated Flexible Intermediate Bulk Container - 6-0 oz Black IBC
from Intertape Polymer Group, Inc.

FIBC Bags, also known as Bulk Bags or Bulk Sacks, are used for the storage and transportation of dry, granular or powder products. With over 30 years of experience serving the North American and International marketplace, IPG FIBC has no equal. Made of high-strength woven polypropylene or... [See More]

  • Features: Flexible; StaticShield
  • Material: Polyethylene (PE) (optional feature); Polypropylene (PP) (optional feature)
  • Container Type: Intermediate Bulk Container; Bag
  • Width: 36 to 48
Reusable Bag
from Mega Fortris Americas Inc.

The reusable A4 Document Bag is specifically designed to secure confidential documents and sensitive information. The security bags are locked with an individually marked security seal which ensures high tamper evidence. The A4 Document Bag easily holds A4 paper folders. If bags are to be used for... [See More]

  • Features: Flexible
  • Material: Plastic
  • Container Type: Bag
  • Application: Shipping
Custom Blow Molded Medical Protective Containers, Pouches and Packaging
from Custom-Pak, Inc.

Protective Devices. Sharps, bio-hazards, radioactive hazards, contaminated waste and other safety concerns are facts of modern medicine. Blow molded parts from Custom-Pak can provide safe methods for handling, storing or disposing of hazards. Let our engineers provide a design for your next... [See More]

  • Features: Flexible
  • Material: Plastic
  • Container Type: Pouch; Bin
  • Application: Packaging; Medical Products
Flexible Intermediate Bulk Containers -- Lined Waste Disposal Bags
from Berry Plastics Corporation - Engineered Materials Division

Berry Plastics Tapes and Coatings Division FIBC Division produces an extensive line of Flexible Intermediate Bulk Containers (FIBCs) to meet both large and small volume requirements. Our bags are manufactured from FDA approved materials in a durable woven polypropylene construction with custom... [See More]

  • Features: Flexible
  • Material: Polypropylene (PP)
  • Container Type: Bag
  • Height: 48
Tamperproof Bag
from Deviser, Inc.

These bags are leak-proof, printable, tear-and-puncture resistant, with a tamperproof seal design to ensure the integrity of all belongs. The Tamperproof Bag is made of heavy duty multi-layer film, which makes it stronger than paper or single-layer polyethylene film bags. The tamperproof seal... [See More]

  • Features: Flexible; HeavyDuty
  • Material: Polyethylene (PE)
  • Container Type: Bag
  • Application: MaterialHandling; Packaging
Lightweight, Flexible and High Performing RF EMI Shielding Pouch -- 7066
from Select Fabricators, Inc.

Construction: Double Layer Inside Single Strip Closure. Applications: Electronic Car Keys, RFID Devices. Lightweight, Flexible and High Performing RF EMI Shielding Pouches. Select-A-Shield ™ pouches secure portable transceivers from RF & microwave interference and/or emissions. Lightweight... [See More]

  • Features: Flexible; Shielded
  • Material: Double Layer Conductive Silver/Copper/Nickel RoHS Compliant Material
  • Container Type: Pouch
  • Application: General
Bucket Boss -- 10010
from All-Spec Industries

Features. Six separate compartments with two removable dividers for small parts storage. Clear lid allows for viewing contents. Lid securely snaps closed. Fits nearly any standard 5 gallon bucket and acts as bucket lid [See More]

  • Features: Flexible
  • Material: Polyethylene (PE)
  • Container Type: Trays
  • Application: General
Coated Flexible Intermediate Bulk Container -6-0 oz IBC - 2 mil
from Intertape Polymer Group, Inc.

FIBC Bags, also known as Bulk Bags or Bulk Sacks, are used for the storage and transportation of dry, granular or powder products. With over 30 years of experience serving the North American and International marketplace, IPG FIBC has no equal. Made of high-strength woven polypropylene or... [See More]

  • Features: Flexible; StaticShield
  • Material: Polyethylene (PE) (optional feature); Polypropylene (PP) (optional feature)
  • Container Type: Intermediate Bulk Container; Bag
  • Width: 36 to 48
Tamper Evident Bag
from Mega Fortris Americas Inc.

A range of customisable TE Bags that can be easily and securely sealed and show clear signs of tampering when security is breached. Bag designs are unique and not easily copied and the material used is tough enough to withstand normal handling yet delicate enough to trigger tell-tale signs when... [See More]

  • Features: Flexible
  • Material: Plastic
  • Container Type: Bag
  • Height: 7.8 to 11.02
Bucket Boss -- 1024
from All-Spec Industries

Features. 17 exterior pockets. 7 large interior pockets that can hold spray cans or larger hand tools. Shallow pocket holds small items like tool bits. Made from Rugged Boss ® Tex Ripstop water-resistant 600 denier fabric [See More]

  • Features: Flexible
  • Height: 12
  • Material: Fabric
  • Length: 12
Uncoated Flexible Intermediate Bulk Container - 3-0 oz IBC
from Intertape Polymer Group, Inc.

FIBC Bags, also known as Bulk Bags or Bulk Sacks, are used for the storage and transportation of dry, granular or powder products. With over 30 years of experience serving the North American and International marketplace, IPG FIBC has no equal. Made of high-strength woven polypropylene or... [See More]

  • Features: Flexible; StaticShield
  • Material: Polyethylene (PE) (optional feature); Polypropylene (PP) (optional feature)
  • Container Type: Intermediate Bulk Container; Bag
  • Width: 36 to 48
Tamper Evident Bag - ICAO (Duty Free)
from Mega Fortris Americas Inc.

ICAO Regulations require strict compliance as follows : Tamper Evident Bags : Liquids, gel and paste products brought by passenger from airport retail stores located after police and immigration points before the security restricted area of the airport should be sealed at the point of sale in a... [See More]

  • Features: Flexible
  • Material: Plastic
  • Container Type: Bag
  • Length: 16.93 to 22.83
Bucket Boss -- 1035
from All-Spec Industries

Features. 27 exterior pockets. 8 large interior pockets that can hold spray cans or larger hand tools. Interior loop keeps hammer in place and accessible. Shallow pocket holds small items like tool bits. Made from Rugged Boss ® Tex Ripstop water-resistant 600 denier fabric [See More]

  • Features: Flexible
  • Height: 12
  • Material: Fabric
  • Length: 12
Uncoated Flexible Intermediate Bulk Container - 6-0 oz IBC
from Intertape Polymer Group, Inc.

FIBC Bags, also known as Bulk Bags or Bulk Sacks, are used for the storage and transportation of dry, granular or powder products. With over 30 years of experience serving the North American and International marketplace, IPG FIBC has no equal. Made of high-strength woven polypropylene or... [See More]

  • Features: Flexible; StaticShield
  • Material: Polyethylene (PE) (optional feature); Polypropylene (PP) (optional feature)
  • Container Type: Intermediate Bulk Container; Bag
  • Width: 36 to 48
Bucket Boss -- 1056
from All-Spec Industries

Features. Attach onto any standard 3-5 gallon bucket. Ideal for tool storage and organization with more capacity than most toolboxes. Drill holster with drill bit pockets. Boss ®Tex ripstop fabric with Super Boss ® reinforcement. 38 outside pockets, 18 inside pockets. Two tiers of deep... [See More]

  • Features: Flexible
  • Height: 12
  • Material: Fabric
  • Length: 12
Bucket Boss -- 1064
from All-Spec Industries

Features. Extreme FatBack ™ bucket organizer offers an ideal solution to storing and organizing tools with more capacity than most toolboxes. Attach onto any standard 3-5 gallon bucket. Patented drill holster. Ballistic material for maximum durablility. Rain and dust cover included. Padded... [See More]

  • Features: Flexible
  • Height: 12
  • Material: Fabric
  • Length: 12
Bucket Boss -- 25002
from All-Spec Industries

Features. Constructed of Rugged Boss ® Tex Ripstop fabric. Ripcord closure system. Flat bottom prevents tipping or slipping. One 5 gallon bucket can hold 3-4 parachute bags [See More]

  • Features: Flexible
  • Material: Fabric
  • Container Type: Bag
  • Application: General
Bucket Boss -- 25005
from All-Spec Industries

Features. 12 exterior pockets. 6 interior pockets. Rip cord closure system. Made from Rugged Boss ® Tex Ripstop water-resistant 600 denier fabric [See More]

  • Features: Flexible
  • Application: General
  • Material: Fabric
Bucket Boss -- 3061
from All-Spec Industries

Features. 27 exterior pockets to hold your tools. Flapped security pockets. Handy loop dispenses tape without removing roll. Made from Rugged Boss ® Tex Ripstop water-resistant 600 denier fabric [See More]

  • Features: Flexible
  • Height: 12
  • Material: Fabric
  • Length: 12
Bucket Boss -- 37538BB
from All-Spec Industries

Features. Made from rugged 600 denier fabric. Ideal for mid-sized power tools, cords and accessories. Steel handle with foam rubber grip. Metal tape measure clip. 2 Velcro ® straps to hold levels. 3 mesh netted external pockets. 4 exterior pockets. 16 internal elastic loops. Size: 12-1/2"L x... [See More]

  • Features: Flexible
  • Height: 10.5
  • Material: Fabric
  • Length: 12.5
Bucket Boss -- 40504
from All-Spec Industries

Features. Easily transported around the house or to a job site. Parts trays stack neatly and securely in or out of the bucket. Pro Bucket Seat ® doubles as a lid to keep out rain and dirt [See More]

  • Features: Flexible
  • Material: Plastic
  • Container Type: Trays
  • Length: 12
Bucket Boss -- 40509
from All-Spec Industries

Features. Easily transported around the house or to a job site. Parts trays stack neatly and securely in or out of the bucket. Bucket Seat Pro ™ fits nearly any 5 gallon bucket [See More]

  • Features: Flexible
  • Height: 12
  • Material: Fabric
  • Length: 12
Bucket Boss -- 50496
from All-Spec Industries

Features. 25% larger than other rear guard pouches. Built-in tape chain. Cell phone holder. Ballistic material for maximum durability. Size: 11"L x 6.5"W x 3"H [See More]

  • Features: Flexible
  • Material: Fabric
  • Container Type: Pouch
  • Height: 3
Bucket Boss -- 54005
from All-Spec Industries

Features. Holds full and broken nail clips. Padded to protect your leg from getting scrapped by nails. Tall pocket holds several full clips. Made from Cordura Nylon [See More]

  • Features: Flexible
  • Application: General
  • Material: Fabric
Bucket Boss -- 54006
from All-Spec Industries

Features. Holds a regular or cordless drill with retention strap. Padded extension protects leg. Multiple pockets to hold bits or small parts. Constructed with rugged Boss ® Tex Ripstop fabric with riveted stress points [See More]

  • Features: Flexible
  • Material: Fabric
  • Container Type: Pouch
  • Application: General
Bucket Boss -- 54008
from All-Spec Industries

Features. Traditional loop style. Reinforced back will not sag. Made of Rugged Boss ® Tex Ripstop fabric [See More]

  • Features: Flexible
  • Application: General
  • Material: Fabric
Bucket Boss -- 54011
from All-Spec Industries

Features. Huge reverse-taper pouch. Holds up to 50 ′ tape, chalk box or additional fasteners. Made of Rugged Boss ® Tex Ripstop fabric [See More]

  • Features: Flexible
  • Material: Fabric
  • Container Type: Pouch
  • Application: General
Bucket Boss -- 54017
from All-Spec Industries

Features. 3-way carrying system: belt, shoulder, or handle. Multiple pockets to organize electrical tools. Ballistic material for ultimate durability. Size: 9"L x 10.5"W x 6.5"H [See More]

  • Features: Flexible
  • Material: Fabric
  • Container Type: Pouch
  • Height: 6.5
Bucket Boss -- 54018
from All-Spec Industries

Features. Constructed from ballistic material for ultimate durability. Box-shaped design prevents tipping and stays upright on even ground. Snaps for holding metal tools or electrical tape. Reinforced carrying handle and adjustable shoulder strap. Can be carried on a belt, by the handle, or over the... [See More]

  • Features: Flexible
  • Material: Fabric
  • Container Type: Bag
  • Height: 16
Bucket Boss -- 54041
from All-Spec Industries

Features. Two 4.5" deep pockets can store flashlight, utility knives, small tools and more. Elastic channels hold pens, pencils, markers, etc. Stainless steel belt clip. Rugged Boss ® Tex Ripstop fabric [See More]

  • Features: Flexible
  • Material: Fabric
  • Container Type: Pouch
  • Application: General