Wideband Fiber Optic Couplers
4 Results
Fused Optical Couplers -- Multimode Wideband Fused Couplers
from Corning Optical Communications
from Corning Optical Communications
Corning's optical couplers are fused fiber branching devices that split off a portion of light to allow for optical monitoring and feedback. These devices are used extensively in fiber amplifier power control, and in transmission equipment for performance monitoring and feedback control. Our... [See More]
- Coupler Type: Wideband
- Wavelength: 1550 nm; 850, 1310, 1550 nm
- Cable Type: Multimode
- Input Ports: 1
Multimode Power Combiner -- TFB11A0
from OFS
from OFS
Multimode Power Combiners couple 7 or 19 multimode high-power sources into cladding pumped fiber. [See More]
- Coupler Type: Wideband
- Input Ports: 7
- Cable Type: Multimode
- Output Ports: 1
FIS High Port Count SM Coupler -- SSSCA1X415510
from Fiber Instrument Sales, Inc./FIS
from Fiber Instrument Sales, Inc./FIS
SM tree coupler module, 900um fiber configuration [See More]
- Coupler Type: Wideband
- Wavelength: 1550 nm
- Cable Type: Single Mode
- Input Ports: 1
Polarization-Maintaining Power Combiner -- TFB1353
from OFS
from OFS
Polarization-Maintaining Power Combiners couple 6 multimode high-power sources and 1 polarization-maintaining (PM) source for combined power output or for use with a PM cladding pumped fiber. [See More]
- Coupler Type: Wideband
- Wavelength: 980 nm
- Cable Type: Single Mode / Multimode
- Input Ports: 6