80-50 Scratch / Dig Cylindrical Lenses

Last Updated: April 1, 2025

Description

80-50 Scratch / Dig Cylindrical Lenses are optical components designed to focus or expand light in one dimension. These lenses are characterized by their specific scratch and dig specifications, which indicate the surface quality and imperfections allowed on the lens. The 80-50 specification refers to the maximum allowable scratch width and dig diameter, ensuring a certain level of optical clarity and performance.

Working Principle

Cylindrical lenses work by focusing light into a line rather than a point, which is achieved by their unique shape. The lens has a cylindrical surface that bends light in one direction, allowing it to either condense or expand light along a single axis. This capability makes them particularly useful for applications requiring the manipulation of light in one dimension, such as laser line generation or beam shaping.

Applications

Cylindrical lenses are used in a variety of applications, including laser projection systems where they help in creating line images from point sources. They are also employed in optical metrology for illuminating slit and line detector arrays, and in laser diode systems to collimate and circularize emitted light. Specific examples include their use in barcode scanners and optical coherence tomography systems.

Advantages over other Cylindrical Lenses

The 80-50 Scratch / Dig specification offers a balance between cost and performance, providing adequate surface quality for many industrial applications without the higher costs associated with lenses of superior specifications like 20-10 or 40-20. This makes them a cost-effective choice for applications where ultra-high precision is not critical.

Limitations

One limitation of 80-50 Scratch / Dig Cylindrical Lenses is their surface quality, which may not be sufficient for high-precision optical systems that require minimal scattering and high clarity. The specified scratch and dig levels may introduce some optical aberrations or light scattering, which could be detrimental in applications demanding high optical performance.

Considerations

When considering 80-50 Scratch / Dig Cylindrical Lenses, it is important to evaluate the initial costs and operating expenses. These lenses are generally more affordable than those with higher surface quality specifications, making them suitable for budget-conscious projects. However, their durability and accuracy might not match those of higher-grade lenses, potentially leading to more frequent replacements and maintenance. Users should weigh these factors against their specific application requirements to determine the most cost-effective and efficient solution.

1 Result
Optical Lenses
from Fairfield Crystal Technology, LLC.

OPTICAL COMPONENT MANUFACTURING. Fairfield Crystal provides component manufacturing for your most challenging designs and applications. Combined with our expertise in crystal growth our component fabrication team is able to manufacture highly polished single crystal lenses, prisms, wedges,... [See More]

  • Surface Quality: 10-5 Scratch / Dig; 20-10 Scratch / Dig; 40-20 Scratch / Dig; 60-40 Scratch / Dig; 80-50 Scratch / Dig
  • Materials: Calcium Fluoride; Zinc Selenide
  • Lens Application: Infrared; Visible; Ultraviolet
  • Surface Flatness: λ/2; λ/4; λ/5; λ/8; λ/10; λ/20