Digital Front Panel Total Organic Carbon (TOC) Analyzers

9 Results
On-Line Total Nitrogen / Phosphorus/ TOC Analyzer -- TNPC-4110
from Shimadzu Scientific Instruments, Inc.

The TNPC-4110 is an easy to handle and simple to maintain total nitrogen/phosphorous/carbon analyzer that is intended to be used as an automatic water analyzer for the water quality regulations, currently being prepared for implementation, governing total nitrogen and total phosphorous. The... [See More]

  • Local Interface: Digital
  • Analytes Measured: Total Organic Carbon (optional feature); TN (Total Nitrogen)
  • Analysis Method: Combustion; UV Fluorescence
  • Sample Introduction: Auto-Sampler
Automatic Benchtop Analyzer -- StarTOC
from TOC Systems, Inc.

bull; Five Oxidation Methods in One Analyzer. • 103 Sample Stations & 1 Wash Station. • Dual NDIRs. • Widest Dynamic Range. • Ease of operation with familiar Windows Software. • Reliability Through Simplicity. Unmatched Versatility & Reliability. The StarTOC... [See More]

  • Local Interface: Digital
  • Analytes Measured: Total Organic Carbon; Total Carbon; Total Inorganic Carbon
  • Analysis Method: Combustion; UV Persulfate; Ozone
  • Detector Type: NDIR
Laboratory TOC Analyzer -- QBD1200
from Hach

Take the pain out of TOC analysis and lower your total cost of ownership Need to tust TOC results? • The QBD1200 has 95% less carryover. Inconsistent results? • Trust 2% standard deviation at 50 mg/L and 3% at 100 µg/L. Want to lower your Total Cost?. • Stop wasting money. Save... [See More]

  • Local Interface: Digital
  • Analytes Measured: Total Organic Carbon
  • Analysis Method: UV Persulfate
  • Detector Type: NDIR
TOC-V Series - Total Organic Carbon Analyzer -- TOC-VWS
from Shimadzu Scientific Instruments, Inc.

TOC-VWS: Wet oxidation/NDIR method, standalone. TOC-VWP: Wet oxidation/NDIR method, PC-controlled. Shimadzu is proud to introduce the first Heated-UV-Persulfate system that utilizes three oxidation methods for maximum oxidation efficiency. This method ensures rapid, efficient breakdown of... [See More]

  • Local Interface: Digital
  • Analytes Measured: Total Organic Carbon; Total Carbon; Total Inorganic Carbon; Non-Purgeable Organic Carbon
  • Analysis Method: UV Persulfate; Nondispersive Infrared (NDIR)
  • Sample Introduction: Syringe
ON-LINE Ultra-Pure Analyzer -- StarTOC
from TOC Systems, Inc.

StarTOC UV Reagent-Less Oxidation with NDIR detection method offers the best choice for very low levels of TOC analysis in many applications. The analyzer is completely automatic, with an integral Microsoft* Windows-CE computer & Touch Screen Display. It eliminates troublesome & expensive... [See More]

  • Local Interface: Digital
  • Analytes Measured: Total Organic Carbon; Non-Purgeable Organic Carbon
  • Analysis Method: Ultrapure
  • Detector Type: NDIR
Total Organic Carbon Analyzers -- TOC-4200
from Shimadzu Scientific Instruments, Inc.

Highly advanced on-line TOC Analyzer excels in a wide range of applications. The TOC-4200 is a high-performance on-line TOC analyzer, based on the proven 680 °C Catalyst-aided Combustion Technology. This established technology is featured in a large installed base of Shimadzu Total Organic... [See More]

  • Local Interface: Digital
  • Analytes Measured: Total Organic Carbon; Non-Purgeable Organic Carbon; TN (Total Nitrogen)
  • Analysis Method: Combustion; Nondispersive Infrared (NDIR)
  • Sample Introduction: Syringe
Semi-Automatic Bench Top TOC Analyzer
from TOC Systems, Inc.

StarTOC Semi-Automatic Bench Top TOC is a low cost, accurate analyzer which utilizes components and software from the StarTOC Family of computer-controlled automated TOCs. Since operation and maintenance are extremely simple, it may be the analyzer of choice when less than 20 samples per day are to... [See More]

  • Local Interface: Digital
  • Analytes Measured: Total Organic Carbon; Total Carbon; Total Inorganic Carbon
  • Analysis Method: Combustion (optional feature); UV Persulfate
  • Detector Type: NDIR
Total Organic Carbon Analyzers -- TOC-L Series
from Shimadzu Scientific Instruments, Inc.

The TOC-L series of TOC analyzers adopts the 680 °C combustion catalytic oxidation method, which was developed by Shimadzu and is now used worldwide.  While providing an ultra wide range of 4 μg/L to 30,000 mg/L, these analyzers boast a detection limit of 4 μg/L through coordination... [See More]

  • Local Interface: Digital
  • Analytes Measured: Total Organic Carbon; Total Carbon; Non-Purgeable Organic Carbon; Purgeable Organic Carbon; TN (Total Nitrogen)
  • Analysis Method: Combustion; Nondispersive Infrared (NDIR)
  • Sample Introduction: Auto-Sampler
Solids Analyzer -- Series SA 900
from TOC Systems, Inc.

Series SA 900 provides a platform, which may be configured for a variety of applications, combustion temperatures, catalyst/non-catalyst choices and different Regulatory and Standard Methods. It is an ideal tool to support current development programs, as well as providing capability for any future... [See More]

  • Local Interface: Digital
  • Analytes Measured: Total Organic Carbon; Total Carbon; Total Inorganic Carbon
  • Analysis Method: Combustion; UV Persulfate
  • Detector Type: NDIR