Combustion Total Organic Carbon (TOC) Analyzers

5 Results
Automatic Benchtop Analyzer -- StarTOC
from TOC Systems, Inc.

bull; Five Oxidation Methods in One Analyzer. • 103 Sample Stations & 1 Wash Station. • Dual NDIRs. • Widest Dynamic Range. • Ease of operation with familiar Windows Software. • Reliability Through Simplicity. Unmatched Versatility & Reliability. The StarTOC... [See More]

  • Analysis Method: Combustion; UV Persulfate; Ozone
  • Detector Type: NDIR
  • Analytes Measured: Total Organic Carbon; Total Carbon; Total Inorganic Carbon
  • Measurement Range: 50000
Solids TOC Analyzer
from O. I. Analytical

Used for analyzing solids, soils, sludges, slurries, etc. [See More]

  • Analysis Method: Combustion
  • Sample Introduction: Manual
  • Analytes Measured: Total Organic Carbon; Total Carbon; Total Inorganic Carbon
  • Carrier Gas Flow: 200
On-Line Total Nitrogen / Phosphorus/ TOC Analyzer -- TNPC-4110
from Shimadzu Scientific Instruments, Inc.

The TNPC-4110 is an easy to handle and simple to maintain total nitrogen/phosphorous/carbon analyzer that is intended to be used as an automatic water analyzer for the water quality regulations, currently being prepared for implementation, governing total nitrogen and total phosphorous. The... [See More]

  • Analysis Method: Combustion; UV Fluorescence
  • Sample Introduction: Auto-Sampler
  • Analytes Measured: Total Organic Carbon (optional feature); TN (Total Nitrogen)
  • Accuracy: 3
ON-LINE Combustion Analyzer -- StarTOC
from TOC Systems, Inc.

Description. Star Instruments, Inc. uniquely offers all methods of TOC analysis and recommends High Temperature Combustion as the method of choice for many applications. The reactor temperature may be adjusted by the operator & configured for catalytic or non-catalytic oxidation. The analyzer... [See More]

  • Analysis Method: Combustion
  • Detector Type: NDIR
  • Analytes Measured: Total Organic Carbon; Non-Purgeable Organic Carbon
  • Sample Introduction: Auto-Sampler
Total Organic Carbon Analyzers -- TOC-4200
from Shimadzu Scientific Instruments, Inc.

Highly advanced on-line TOC Analyzer excels in a wide range of applications. The TOC-4200 is a high-performance on-line TOC analyzer, based on the proven 680 °C Catalyst-aided Combustion Technology. This established technology is featured in a large installed base of Shimadzu Total Organic... [See More]

  • Analysis Method: Combustion; Nondispersive Infrared (NDIR)
  • Sample Introduction: Syringe
  • Analytes Measured: Total Organic Carbon; Non-Purgeable Organic Carbon; TN (Total Nitrogen)
  • Measurement Range: 0.0 to 20000