Clamp Meter Digital Multimeters

22 Results
Clamp Meter -- PCE-830-1
from PCE Instruments / PCE Americas Inc.

The PCE-830 Clamp Meter is used for measuring one to three phases of electrical quantities for alternating current (AC). This 3-Phase Clamp Meter also measures parameters such as voltage, current, frequency, harmonics, and power as well as indicating, according to standard EN50160, harmonic values,... [See More]

  • Form Factor: Clamp Meter
  • AC Voltage: 20 to 600
  • Measurement Type: AC
  • AC Current: 0.0400 to 100
Multimeters -- 4958-CM3000-ND [CM3000 from Triplett]
from DigiKey

1000A TRMS AC/DC Clamp with 3000 [See More]

  • Form Factor: Clamp Meter; Handheld
  • Options & Features: Auto-ranging
  • Special Measurement Types: Continuity Check
Clamp Meter -- PCE-830-2
from PCE Instruments / PCE Americas Inc.

The PCE-830 Clamp Meter is used for measuring one to three phases of electrical quantities for alternating current (AC). This 3-Phase Clamp Meter also measures parameters such as voltage, current, frequency, harmonics, and power as well as indicating, according to standard EN50160, harmonic values,... [See More]

  • Form Factor: Clamp Meter
  • AC Voltage: 20 to 600
  • Measurement Type: AC
  • AC Current: 0.0400 to 3000
Clamp Meter -- PCE-830-3
from PCE Instruments / PCE Americas Inc.

The PCE-830 Clamp Meter is used for measuring one to three phases of electrical quantities for alternating current (AC). This Clamp Meter also measures parameters such as voltage, current, frequency, harmonics, and power as well as indicating, according to standard EN50160, harmonic values,... [See More]

  • Form Factor: Clamp Meter
  • AC Voltage: 20 to 600
  • Measurement Type: AC
  • AC Current: 0.0 to 3000
Clamp Meter -- PCE-GPA 62
from PCE Instruments / PCE Americas Inc.

Three-Phase Clamp Meter with network analyzer / power and energy meter (real time) with data logger, graphic display, interface for PC and software The Three-Phase Clamp Meter (Graphic Power Quality Analyzer) PCE-GPA 62 is used for single-phase or three-phase measurements of the active, reactive... [See More]

  • Form Factor: Clamp Meter; Handheld
  • Reactive Power: 0.1000 to 1
  • Measurement Type: AC
  • Real Power: 10 to 9999
AC/CD Clamp Meter -- 2660CL
from Hoyt Electrical Instrument Works, Inc.

The Model 2660 CL AC-DC digital clamp tester features a 4000- count LCD along with a full automatic voltage, current, resistor, capacitor measurement, and a frequency counter. It also has a safety design throughout with no exposed metal parts, shielded banana plugs and recessed input terminals. [See More]

  • Form Factor: Clamp Meter; Handheld
  • Display Digits: 4 Digits
  • Measurement Type: AC / DC
  • DC Voltage: 0.4000 to 600
Seaward CM800R
from Seaward Group USA

The CM800 series multimeters are a slim shape design with a hand operated rotary switch and buttons and easy to replace batteries via a battery door. Both the CM800 and CM800R clamp multimeters have an LED backlit display that turns ON/OFF at the touch of a button and the units have an auto power... [See More]

  • Form Factor: Clamp Meter; Handheld
  • Display Digits: 4 Digits
  • Measurement Type: AC / DC
  • DC Voltage: 0.0 to 600
Clampmeters
from Amprobe Test Tools

Amprobe invented the first clamp meter in 1948 and has continued to innovate and evolve. Today Amprobe offers several categories of clamp meters - from the rugged CAT IV rated Navigator Series, to the versatile Swivel clamp meters, to the compact mini-clamps. Whether you work on residential,... [See More]

  • Form Factor: Clamp Meter
  • DC Voltage: 600 to 1000
  • Measurement Type: AC; DC; AC / DC
  • AC Voltage: 400 to 1000
Clamp-On Digital Multimeters -- HHM590
from OMEGA Engineering, Inc.

bull;. GS-Mark EN61010-1 Approval Voltage Category III 600 V, Pollution Degree II. •. AC/DC Current Clamp. •. Highly Accurate 1999, 2500, 3999, 4300 Counts Resolution. •. MAX, Data Hold, PEAK, Æ ZERO Functions. •. Model HHM592, HHM592D, HHM596, HHM596C, HHM599 with... [See More]

  • Form Factor: Clamp Meter; Handheld
  • Display Digits: 3 Digits; Plus a 1/2 digit
  • Measurement Type: AC; AC / DC (optional feature)
  • DC Current: ? to 700
Clamp-on Meters
from Greenlee Textron, Inc.

Safe. Accurate. Reliable. Expect nothing but the best from greenlee electric test and measurement equipment. Backed by a limited lifetime warranty and designed to withstand rigorous tasks and harsh elements, greenlee test and measurement tools get the job done faster, safer, and easier. For more... [See More]

  • Form Factor: Clamp Meter
  • Phase: Single Phase
  • Measurement Type: AC / DC
  • Display Digits: 4 Digits
Clamp Meter, AC W/ Temperature -- ST-335
from REED-Direct

Resistance to 40M ω. Capacitance to 100 µF. Complete with test leads, type K thermocouple wire probe, batteries and carrying case. EN 61010-1 CAT 600V. SPECIFICATIONS: AC Current Range: 400.0, 4000 µA, 4.000, 40.00, 400.0A. AC Voltage Range: 400.0mV, 4.000, 40.00, 400.0, 600V. DC... [See More]

  • Form Factor: Clamp Meter; Handheld
  • DC Voltage: 0.0 to 600
  • Measurement Type: AC / DC
  • AC Voltage: 0.0 to 600
Delta 1000/300 Clamp Meter
from Tinsley Precision Instruments

Sifam Tinsleys (ST) Delta 1000/300 measures important electrical parameters like AC Current (TRMS), DC Current, AC Voltage(TRMS), and DC Voltage. It also features Capacitance, Ohm & Continuity, frequency, and Duty cycle and temperature measurement. KEY FEATURES. Delta 1000/300 Unique Design... [See More]

  • Form Factor: Clamp Meter
  • Special Measurement Types: Continuity Check
  • Measurement Type: AC / DC
Delta Series Clamp Meters
from Sifam Tinsley UK

The Delta series consist of clamp meters and clamp CT ’s. This meter is basically used where the electric current in the conductor can be measured, without having to make physical contact with it. The meter has wide opening jaws with 180o rotational movement which makes it comfortable for the... [See More]

  • Form Factor: Clamp Meter; Handheld
  • Display Digits: 4 Digits
  • Measurement Type: AC; DC; AC / DC
  • DC Voltage: 0.0300 to 1000
OWON Digital Clamp Meter
from Fujian Lilliput Optoelectronics Technology Co., Ltd.

- Auto- / manual range function. - Over-range protection. - Display count: 2000. - Automatic negative polarity display [See More]

  • Form Factor: Clamp Meter
  • Phase: Single Phase
  • Measurement Type: AC / DC
  • Display Digits: 5 Digits
Digital Clamp Meter -- 3900 CL
from Hoyt Electrical Instrument Works, Inc.

AC/DC Digital Clamp Meter (Auto Range) [See More]

  • Form Factor: Clamp Meter; Handheld
  • Display Digits: 3 Digits; Plus a 1/2 digit
  • Measurement Type: AC / DC
  • DC Voltage: 0.4000 to 600
Seaward ET800
from Seaward Group USA

This electrical tester with AC measurement has a slim design with an easy hand operated switch and button. The ET800 provides an inventive open jaw technology for measuring AC current without opening the clamp jaw. The unit automatically measures ACV, DCV, OHM and ACA by just turning on the meter. [See More]

  • Form Factor: Clamp Meter; Handheld
  • Display Digits: 4 Digits
  • Measurement Type: AC / DC
  • DC Voltage: 0.0 to 600
Compact DMM/AC Clamp Meter -- HHM61
from OMEGA Engineering, Inc.

The HHM61 combination DMM/ac current clamp meter/digital thermometer is a compact, lightweight, multi-function test and measurement instrument at an economical price. The HHM61 is ideal for electrician ’s and technicians who need a portable test instrument that is both accurate and reliable. [See More]

  • Form Factor: Clamp Meter; Handheld
  • Display Digits: 3 Digits; Plus a 1/2 digit
  • Measurement Type: AC / DC
  • DC Voltage: ? to 400
Clamp Meter, AC/DC -- CM-9940
from REED-Direct

Auto or manual ranging with data hold and relative mode. Continuity beeper and diode test. Large 2999 count display. Overload protection on all ranges. Splash resistant front panel design. Complete with test leads. IEC 1010 CAT lll 600V. SPECIFICATIONS: AC Current Range: 600A. DC Current Range:... [See More]

  • Form Factor: Clamp Meter; Handheld
  • DC Voltage: 0.0 to 600
  • Measurement Type: AC / DC
  • AC Voltage: 0.0 to 600
Smart AC/DC Clamp Meter and Oscilloscope -- CMS 1000A/600A
from Fujian Lilliput Optoelectronics Technology Co., Ltd.

AC/DC clamp meter + Recorder Function + Oscilloscope function 3 in 1.+ 20,000 count true RMS auto-ranging clamp meter.+ Oscilloscope :Capable of measuring both current and voltage waveforms simultaneously.+ Recorder Function: View, compare, analyze, and store measurement data via i-meter... [See More]

  • Form Factor: Clamp Meter; Handheld
  • Phase: Single Phase
  • Measurement Type: AC / DC
  • Display Digits: 4 Digits
DMM/Thermometer With AC Clamp Feature -- HHM59
from OMEGA Engineering, Inc.

The Model HHM59 is a lightweight completely portable digital clamp meter with a 3 1 /2 digit LCD display. This meter is well suited for use by electricians and technicians who require a portable instrument that is accurate and reliable and that has full digital multimeter capabilities. The integral... [See More]

  • Form Factor: Clamp Meter; Handheld
  • Display Digits: 3 Digits; Plus a 1/2 digit
  • Measurement Type: AC / DC
  • DC Voltage: ? to 1000
Clamp Meter, AC/DC -- ST-332
from REED-Direct

Data Hold and Zero function. Auto shut off and low battery indication. Diode test and continuity check. Capacitance to 100 µF. Complete with test leads, batteries and carrying case. EN 61010-1 CAT 600V. SPECIFICATIONS: AC Current Range: 40.00, 400.0A. DC Current Range: 40.00, 400.0A. AC... [See More]

  • Form Factor: Clamp Meter; Handheld
  • DC Voltage: 0.0 to 600
  • Measurement Type: AC / DC
  • AC Voltage: 0.0 to 600
Clamp Meter, AC/DC W/ Temperature -- ST-333
from REED-Direct

Complete with test leads, type K thermocouple wire probe, batteries and carrying case. EN 61010-1 CAT 600V. SPECIFICATIONS: AC Current Range: 40.00, 400.0A. DC Current Range: 40.00, 400.0A. AC Voltage Range: 400.0mV, 4.000, 40.00, 400.0, 600V. DC Voltage Range: 4.000, 40.00, 400.0, 600V. Resistance... [See More]

  • Form Factor: Clamp Meter; Handheld
  • DC Voltage: 0.0 to 600
  • Measurement Type: AC / DC
  • AC Voltage: 0.0 to 600