Computer Interface / Networkable Densometers and Porosimeters

Description

Computer Interface / Networkable Densometers and Porosimeters are advanced instruments designed to measure the air permeability and porosity of various materials. These devices are equipped with computer interfaces that allow for seamless data collection, analysis, and sharing across networks. They are used to determine the time required for a known volume of air to pass through a material, providing critical data on the material's permeability characteristics.

Working Principle

Densometers and porosimeters operate by measuring the flow of air through a material. A densometer measures the time it takes for a known volume of air to pass through a specific area of material, typically one square inch. In contrast, a porosimeter measures the air flow rate in cubic feet per minute through a square foot of material. These measurements are crucial for understanding the material's permeability and porosity, which are important for quality control and material characterization. The integration of computer interfaces allows for enhanced data processing and analysis, making these instruments highly useful in research and industrial applications.

Applications

These instruments are widely used in industries such as textiles, plastics, and oil and gas. For example, in the textile industry, porosimeters are used to assess the breathability of fabrics, which is essential for products like outdoor clothing and medical textiles. In the oil and gas industry, densometers are employed to evaluate the porosity of petroleum reservoirs, which is critical for reservoir characterization and management.

Advantages over other Densometers and Porosimeters

The integration of computer interfaces in these densometers and porosimeters offers significant advantages over traditional models. The ability to network these devices allows for real-time data sharing and remote monitoring, which enhances efficiency and collaboration in research and industrial settings. Additionally, the advanced data analysis capabilities provided by the computer interface enable more precise and comprehensive material characterization.

Limitations

One limitation of these advanced instruments is their reliance on computer systems, which may require regular software updates and maintenance to ensure optimal performance. Additionally, the initial setup and calibration of networkable devices can be complex and may require specialized training.

Considerations

When considering the purchase of computer interface / networkable densometers and porosimeters, it is important to evaluate the initial costs, which can be higher than traditional models due to the advanced technology and networking capabilities. Operating expenses may also be higher, as these devices require regular software updates and potential network maintenance. However, the increased accuracy and efficiency in data collection and analysis can offset these costs over time. Durability and maintenance costs should also be considered, as the integration of electronic components may affect the instrument's longevity and require more frequent servicing.

15 Results
Accelerated Surface Area and Porosimetry System -- ASAP® 2020
from Micromeritics

High Performance in a Compact Footprint. Accurate and precise surface area and porosimetry measurements are essential to the determination of the effectiveness and quality of a wide variety of materials. The Micromeritics ASAP 2020 integrates multiple gas sorption techniques into a single,... [See More]

  • Display & Special Features: Benchtop or Laboratory; PC Interface / Networkable
  • Test Media: Adhesives/Sealants; Ceramics; Chemicals; Food / Beverage; Metals; Powders; Catalyst
  • Properties Analyzed: Porosimetry / Pore Volume
  • Methods, Technology & Standards: Gas Sorption Technique
Automated Dual High-Pressure Pore Size Analyzer -- PoreMaster® GT Series Porosimeter
from Quantachrome Instruments

The PoreMaster ® GT Series —. fully automated, high-performance mercury porosimeters that offer two high-pressure and two low-pressure analysis ports to meet the pore size measurement needs of the busiest laboratories. In addition to "two samples in a single loading, " (patented)... [See More]

  • Display & Special Features: Benchtop or Laboratory; PC Interface / Networkable; SPC Software or Capability
  • Test Media: Powders; Powders, Bulk Solids
  • Properties Analyzed: Densometry / Pore Size; Porosimetry / Pore Volume
Leaf Porometer -- SC-1
from Meter Group

The Leaf Porometer fits in your hand and in your research budget. Most commercially available porometers are large, complex, and costly. Decagon's new Leaf Porometer was designed by an agronomist who appreciated the simple porometers he used in his early career. The result is a sleek, innovative,... [See More]

  • Display & Special Features: Digital; Handheld, Portable or Field; PC Interface / Networkable
  • Test Media: Plants
  • Properties Analyzed: Stomatal Conductance; Porosimetry / Pore Volume; LiquidPermeability
Accelerated Surface Area and Porosimetry System -- ASAP® 2420
from Micromeritics

Micromeritics ASAP ® 2420 Accelerated Surface Area and Porosimetry System uses the gas sorption technique to generate high-quality data for applications that require high performance/high sample throughput. Standard features include six independently operated analysis ports and a programmable... [See More]

  • Display & Special Features: Benchtop or Laboratory; PC Interface / Networkable
  • Test Media: Adhesives/Sealants; Ceramics; Chemicals; Food / Beverage; Geological (Rock, Strata, etc.); Metals; Powders; Catalyst
  • Properties Analyzed: Porosimetry / Pore Volume
  • Methods, Technology & Standards: Gas Sorption Technique
Automatic Pore Size Analyzer -- PoreMaster® Porosimeter
from Quantachrome Instruments

The PoreMaster series consists of three automatic mercury intrusion porosimeters offering new concepts in automated pore size analysis.The PoreMaster 33 porosimeter achieves a maximum pressure of 33,000 psia for pore size measurements in the range from over 1100* micron to 0.0064 micron pore... [See More]

  • Display & Special Features: Benchtop or Laboratory; PC Interface / Networkable; SPC Software or Capability; Video
  • Test Media: Powders; Powders, Pellets, Bulk Solids
  • Properties Analyzed: Porosimetry / Pore Volume
Chemisorption Analyzer -- AutoChem 2950 HP
from Micromeritics

Micromeritics ’ AutoChem 2950 HP Chemisorption Analyzer is an automated high-pressure catalyst characterization system that is capable of preparing and analyzing samples at elevated pressures up to 1000 psia and at temperatures from -100 to 1100 °C. The instrument can perform a variety of... [See More]

  • Display & Special Features: Benchtop or Laboratory; PC Interface / Networkable
  • Test Media: Partial Oxidation, Catalytic Cracking, Catalytic Reforming, Isomerization, Hydrocracking, Fischer-Tropsch Synthesis
  • Properties Analyzed: Porosimetry / Pore Volume
Surface Area & Pore Size Analyzer Gas Sorption Analyzer -- Quadrasorb evo™
from Quantachrome Instruments

The new QUADRASORB evo ™ Gas Sorption Surface Area and Pore Size Analyzer has been designed for flexibility, performance, accuracy, and modularity. It will adapt to your lab ’s evolving material characterization needs, both through the day, and over the years. If you start an analysis in... [See More]

  • Display & Special Features: Benchtop or Laboratory; PC Interface / Networkable; SPC Software or Capability
  • Test Media: Powders
  • Properties Analyzed: Pore Distribution; Porosimetry / Pore Volume
Chemisorption/Physisorption, Accelerated Surface Area and Porosimetry System -- ASAP® 2020 Plus
from Micromeritics

The ASAP 2020 Plus Chemisorption option [ermits you to obtain valuable information about the physical and chemical properties of your catalyst, catalyst support, adsorbents, and other materials. It's unique design provides a high level of system cleanliness to permit low-pressure checmisorption... [See More]

  • Display & Special Features: Benchtop or Laboratory; PC Interface / Networkable
  • Test Media: Adhesives/Sealants; Ceramics; Food / Beverage; Powders; Catalyst
  • Properties Analyzed: Porosimetry / Pore Volume
  • Methods, Technology & Standards: Multiple Gas Sorbtion Techniques
Surface Area and Pore Size Analyzer -- Autosorb® 6iSA™
from Quantachrome Instruments

INTRODUCTION. Autosorb ® 6iSA ™ surface area and pore size analyzer allows a researcher to get a 360 degree perspective of the complex material pore structure enabling a variety of analysis techniques including adsorption isotherms, desorption isotherms, single point BET, multi-point BET,... [See More]

  • Display & Special Features: Benchtop or Laboratory; PC Interface / Networkable; SPC Software or Capability
  • Properties Analyzed: Porosimetry / Pore Volume
Mercury Intrusion Porosimitry Autopoer V -- 9605/9620
from Micromeritics

he mercury porosimetry analysis technique is based on the intrusion of mercury into a porous structure under stringently controlled pressures. Besides offering speed, accuracy, and a wide measurement range, mercury porosimetry permits you to calculate numerous sample properties such as pore size... [See More]

  • Display & Special Features: Benchtop or Laboratory; PC Interface / Networkable
  • Test Media: Building & Construction Materials; Ceramics; Chemicals; Concrete/Mortar; Food / Beverage; Foam / Porous Materials; Geological (Rock, Strata, etc.); Metals; Powders; Catalyst
  • Properties Analyzed: Densometry / Pore Size
  • Methods, Technology & Standards: Mercury Porosimetry
Surface Area and Pore Size Analyzer -- Autosorb® IQ - AG
from Quantachrome Instruments

Ideal for surface area and mesopore analysis, the iQ-AG is available in up to three-station versions and provides an easy upgrade path to high vacuum, low pressure and chemisorption capabilities should your needs change. Usable with nitrogen, argon, carbon dioxide and a host of other gases... [See More]

  • Display & Special Features: Benchtop or Laboratory; PC Interface / Networkable; SPC Software or Capability
  • Test Media: Powders
  • Properties Analyzed: Porosimetry / Pore Volume
Surface Area and Porosity Analyzer -- ASAP® 2460
from Micromeritics

The ASAP 2460 Surface Area and Porosity Analyzer incorporates a unique expandable system designed for high-performance and high sample throughput. The base ASAP 2460 is a two-port master control unit. For more throughput, additional two-port units can be connected to the master unit expanding the... [See More]

  • Display & Special Features: Benchtop or Laboratory; PC Interface / Networkable
  • Test Media: Adhesives/Sealants; Ceramics; Chemicals; Food / Beverage; Geological (Rock, Strata, etc.); Metals; Powders; Catalyst
  • Properties Analyzed: Porosimetry / Pore Volume
  • Methods, Technology & Standards: Gas Sorption Technique
Surface Area and Pore Size Analyzer -- Autosorb® IQ - C
from Quantachrome Instruments

When bench space is at a premium and maximum capability is essential. The only combined chemisorption-physisorption manometric analyzer that features built-in degassing stations and optional second and third physisorption ports. Built-in flow options put this model even further ahead of the field. [See More]

  • Display & Special Features: Benchtop or Laboratory; PC Interface / Networkable; SPC Software or Capability
  • Test Media: Powders
  • Properties Analyzed: Porosimetry / Pore Volume
TriStar II Plus Surface Area and Porosity Analyzer
from Micromeritics

Micromeritics' TriStar II PLUS is a state-of-the-art instrument suited for use in both quality control and research .environments. Intended for laboratories that require high throughput and the highest quality data, it contains all the capabilities of the TriStar II with additional hardware and... [See More]

  • Display & Special Features: Benchtop or Laboratory; PC Interface / Networkable; SPC Software or Capability
  • Test Media: Adhesives/Sealants; Ceramics; Food / Beverage; Foam / Porous Materials; Geological (Rock, Strata, etc.); Powders; Catalyst
  • Properties Analyzed: Porosimetry / Pore Volume
  • Methods, Technology & Standards: Flowing Gas Method
Surface Area and Pore Size Gas Sorption Analyzers -- NOVAtouch™ Series
from Quantachrome Instruments

NOVAtouch ™ Series. High Speed Surface Area and Pore Size Analyzer. Introducing the Next Generation of NOVA Analyzers. Now with Advanced Touchscreen and Higher Throughput Capabilities. The NOVAtouch ™ provides the next generation of NOVA analyzer performance and features. It delivers... [See More]

  • Display & Special Features: Benchtop or Laboratory; PC Interface / Networkable; Video
  • Test Media: Ceramics; Food / Beverage; Foam / Porous Materials; Metals; Powders; Soil
  • Properties Analyzed: Pore Distribution; Porosimetry / Pore Volume