USB Computer Mice and Pointing Devices

42 Results
Computer Mouse, Trackballs -- 1027-1012-ND [54-00002 from Interlink Electronics, Inc.]
from DigiKey

USB PS/2 FINGER DISK MOUSE [See More]

  • Interface: IBM PS/2 / AT; USB
  • Device Type: Finger Disk Mouse, Module
Mice -- 1250491 [JM-0300-2 from Cherry Electrical Products]
from RS Components, Ltd.

Cherry Gentix Corded Mouse Mouse [See More]

  • Interface: USB; USB
  • Number of Buttons: 3
  • Device Type: Standard Mouse; Symmetrical
  • Applications: Symmetrical
Computer Mouse, Trackballs -- 1027-1036-ND [14-48864 from Interlink Electronics, Inc.]
from DigiKey

USB PS/2 JOYSTICK MOUSE MODULE [See More]

  • Interface: IBM PS/2 / AT; USB
  • Device Type: Joystick
Mice -- 1250492 [JM-0800-0 from Cherry Electrical Products]
from RS Components, Ltd.

Cherry Mc 1000 Mouse [See More]

  • Interface: USB; USB
  • Number of Buttons: 3
  • Device Type: Standard Mouse; Standard
  • Applications: Standard
Computer Mouse, Trackballs -- 1027-1037-ND [24-86695 from Interlink Electronics, Inc.]
from DigiKey

USB PS/2 FINGER DISK MOUSE [See More]

  • Interface: IBM PS/2 / AT; USB
  • Device Type: Finger Disk Mouse, Module
Mice -- 1250494 [JW-T0320 from Cherry Electrical Products]
from RS Components, Ltd.

Cherry Mw 2310 Mouse [See More]

  • Interface: USB; USB
  • Number of Buttons: 5
  • Device Type: Standard Mouse; Symmetrical
  • Applications: Symmetrical
Computer Mouse, Trackballs -- 1528-5060-ND [5060 from Adafruit Industries]
from DigiKey

USB TRACKBALL PANEL MOUNT [See More]

  • Interface: USB
  • Mounting: Panel Mount
  • Device Type: Trackball
Mice -- 1254257 [910-004909 from Logitech, Inc.]
from RS Components, Ltd.

M330 Silent Plus Black Mouse [See More]

  • Interface: USB; USB
  • Number of Buttons: 3
  • Device Type: Standard Mouse; Standard
  • Applications: Standard
Mice -- 1254264 [910-003357 from Logitech, Inc.]
from RS Components, Ltd.

B100 USB Mouse [See More]

  • Interface: USB; USB
  • Number of Buttons: 3
  • Device Type: Standard Mouse; Standard
  • Applications: Standard
Computer Mouse, Trackballs -- 1528-5063-ND [5063 from Adafruit Industries]
from DigiKey

USB TRACKBALL PANEL MOUNT [See More]

  • Interface: USB
  • Mounting: Panel Mount
  • Device Type: Trackball
Mice -- 1463834 [JW-07010-2 from Cherry Electrical Products]
from RS Components, Ltd.

CHERRY MW-2400 Wireless Mouse Black [See More]

  • Interface: USB; USB, Wireless
  • Number of Buttons: 3
  • Device Type: Standard Mouse
  • Design: Left or Right Hand
Mice -- 162320
from RS Components, Ltd.

3331 USB PS2 1000dpi Optical Mouse [See More]

  • Interface: USB; PS/2, USB
  • Number of Buttons: 3
  • Device Type: Standard Mouse; Standard
  • Applications: Standard
Mice -- 162326
from RS Components, Ltd.

4331 Blk USB Mouse [See More]

  • Interface: USB; USB
  • Number of Buttons: 3
  • Device Type: Standard Mouse; Standard
  • Applications: Standard
Mice -- 162330
from RS Components, Ltd.

IMAGE USB Blk OPTICAL MOUSE [See More]

  • Interface: USB; USB
  • Number of Buttons: 3
  • Device Type: Standard Mouse; Standard
  • Applications: Standard
Mice -- 162333
from RS Components, Ltd.

GREEN IMAGE MOUSE USB [See More]

  • Interface: USB; USB
  • Number of Buttons: 3
  • Device Type: Standard Mouse; Standard
  • Applications: Standard
Mice -- 163358
from RS Components, Ltd.

AccuMed 3331 USB Plastic IP68 [See More]

  • Interface: USB; USB
  • Number of Buttons: 3
  • Device Type: Standard Mouse; Standard
  • Applications: Standard
Mice -- 163365
from RS Components, Ltd.

AccuMed Mouse USB IP68 5 [See More]

  • Interface: USB; USB
  • Number of Buttons: 5
  • Device Type: Standard Mouse; Standard
  • Applications: Standard
96672
from Verbatim Corporation

Wireless Notebook Laser Mouse. Whether you're using your laptop on the road or in class, Verbatim's Wireless Notebook Laser Mouse is a great travel mate for your laptop. Its sleek design offers a textured comfort grip for right or left hand use, a tilt wheel for easy scrolling and a 3-setting speed... [See More]

  • Interface: USB
  • Mounting: Handheld
  • Device Type: Standard Mouse
TM9925 Touchpad -- TM9925
from Cirque Corporation

TM9925 Touchpad The TM9925 is an industry standard-sized touchpad designed to utilize the Universal Serial Bus (USB) communications protocol. It also incorporates the standard USB "suspend mode" (a power management feature that greatly reduces power usage whenever the host â € ™s... [See More]

  • Interface: IBM PS/2 / AT; USB
  • Driver / OS Compatibility: Windows 95/98/2000/NT
  • Device Type: Touchpad
  • Operating Temperature: -40 to 185
Cleankeys Wireless Mouse -- CKM2W
from GETT North America LLC

completely washable and disinfectant. antimicrobial surfaces. wireless mouse. ergonomic design and light weight [See More]

  • Interface: USB; Wireless
  • Number of Buttons: 2
  • Device Type: Standard Mouse
  • Resolution: 800 DPI
Industrial Motion Controller Holder -- M2000 Series
from CTI Electronics Corporation

This series features the Industrial Mouse ™ computer mouse pointer in a space saving, NEMA 4X (IP66) sealed, stainless steel enclosure; designed for hand held or limited space applications. This design is the perfect solution for harsh or wet environments requiring rugged computer mouse... [See More]

  • Interface: Sun; IBM PS/2 / AT; RS232, RS422, RS485; Parallel; USB; Apple Desktop Bus; Port Compatible w/ All Computers
  • Number of Buttons: 3
  • Device Type: Joystick
  • Dimensions: 4x3x1.46"
Mighty Mouse 5 - Waterproof Mouse -- MMOUSE5
from WETKEYS, LLC

If you like the functionality and convenience of a scroll-wheel mouse, but need it to be waterproof and disinfectable, Man & Machine has the solution.The five-button Mighty Mouse 5 has a seamless sealed surface for easy cleaning. Besides a left and right click option, it has three extra buttons... [See More]

  • Interface: USB
  • Applications: General Purpose
  • Device Type: Standard Mouse
  • Driver / OS Compatibility: Windows 95/98/2000/NT; Linux; Other Operating System; Mac
96673
from Verbatim Corporation

Notebook Laser Mouse. If you're looking for a compact mouse that you can use on the go, try Verbatim's Notebook Laser Mouse. It offers a textured comfort grip for right or left hand use, a tilt wheel for easy scrolling and a 3-setting speed control that lets you select a cursor speed to match your... [See More]

  • Interface: USB
  • Mounting: Handheld
  • Device Type: Standard Mouse
Indumouse - Sanitizable PC Mouse with Ergonomic Shape, Indumouse -- TKH-MOUSE-SCROLL-IP68-WHITE-LASER
from GETT North America LLC

Robust full silicone mouse with laser detection. Complete cleanable and sanitizable. Can be even immersed into detergents. Closed housing with integrated scroll keys. Modifications on demand [See More]

  • Interface: USB
  • Number of Buttons: 3
  • Device Type: Standard Mouse
  • Dimensions: 116 x 62 x 38.6 mm
NEMA 4 Backlit OrbitalMouse® with Integrated Switches -- OM2200-BX Series
from CTI Electronics Corporation

This version of the industrial button style mouse pointer integrates the OM2000 with industrial rubber switches, providing NEMA 4 sealing. These switches have an LED for the drag function indicator option. The switches are integrated into a PCB offering a compact size. The dimensions are 2.56 by... [See More]

  • Interface: Sun; IBM PS/2 / AT; RS232, RS422, RS485; Parallel; USB; Internal bus (ISA, IDE); Apple Desktop Bus; Port Compatible w/ All Computers
  • Number of Buttons: 3
  • Device Type: Mouse Keypad; Touchpad
  • Dimensions: 2.563 x 2.688
96990
from Verbatim Corporation

Easy Riser ™ Notebook Optical Mouse. If you're looking for a mouse that rises to any occasion, try the Verbatim Easy Riser ™ Notebook Optical Mouse. Ultra-slim and designed for portability, this mouse fits easily into your computer bag, backpack or tote. Don't let the slim design fool... [See More]

  • Interface: USB
  • Mounting: Handheld
  • Device Type: Standard Mouse
NEMA 4 OEM ArrowMouse™ -- AP2000 Series
from CTI Electronics Corporation

The AP2000 Series are high reliability, drift-free, sealed, industrial mouse pointers with a low profile and small footprint. These rugged OEM mouse pointers are extremely reliable in wet, harsh environments and critical applications. The ARROWMOUSE is molded of silicone rubber with 2mm of travel... [See More]

  • Interface: Sun; IBM PS/2 / AT; RS232, RS422, RS485; Parallel; USB; Internal bus (ISA, IDE); Apple Desktop Bus; Port Compatible w/ All Computers
  • Number of Buttons: 6
  • Device Type: Mouse Keypad
  • Dimensions: 1.8 x 1.9
97249
from Verbatim Corporation

Optical Travel Mouse - Blue. Go Mini! This mini optical travel mouse works great on the go. The ultra-portable design takes up little space and is perfect for notebook users. No need to wrap the cord around the mouse or deal with tangles; the optical travel mouse features a convenient retractable... [See More]

  • Interface: USB
  • Mounting: Handheld
  • Device Type: Standard Mouse
NEMA 4 OEM OrbitalMouse® -- OM2000 Series
from CTI Electronics Corporation

CTI's OrbitalMouse, sealed mouse pointers, are high reliability industrial computer mouse pointers with a low-profile button style pointer. The OM2000 Series is designed for OEM applications where the mouse buttons are provided by the OEM. It has various options such as backlighting (OM2000-BX) in... [See More]

  • Interface: Sun; IBM PS/2 / AT; RS232, RS422, RS485; Parallel; USB; Internal bus (ISA, IDE); Apple Desktop Bus; Port Compatible w/ All Computers
  • Number of Buttons: 0
  • Device Type: Mouse Keypad; Touchpad
  • Dimensions: 2.15 x 1.65
97262
from Verbatim Corporation

Nano Wireless Notebook Laser Mouse - Mercury Graphite & Black. Go Trendy! Get on the move with this stylish and convenient Wireless Notebook Laser Mouse from Verbatim. The unique design features a glossy Mercury finish and a see-through side panel that lets you view the scroll wheel - this mouse is... [See More]

  • Interface: USB
  • Mounting: Handheld
  • Device Type: Standard Mouse
NEMA 4 OEM OrbitalMouse® with Separate Switches -- OM2300 Series
from CTI Electronics Corporation

This version of the industrial button style mouse pointer combines the OM2000 with a separate industrial rubber switch pad; both provide NEMA 4 sealing. This switch pad has an LED for the drag function indicator option. The switch pad is attached to the OM2000 PCB with a 4.5 inch ribbon cable,... [See More]

  • Interface: Sun; IBM PS/2 / AT; RS232, RS422, RS485; Parallel; USB; Internal bus (ISA, IDE); Apple Desktop Bus; Port Compatible w/ All Computers
  • Number of Buttons: 3
  • Device Type: Mouse Keypad; Touchpad
  • Dimensions: 2.563 x 2.688
97540
from Verbatim Corporation

Wireless Mini Travel Mouse - Red. Go Mini! Verbatim's new Nano travel mouse is ultra-compact and wireless too! A great solution for people on the go - this optical mouse is ideal for notebook and netbook users. The small Nano receiver plugs into your laptop's USB port and can stay; no need to plug... [See More]

  • Interface: USB
  • Mounting: Handheld
  • Device Type: Standard Mouse
NEMA 4 Sealing Illuminated ArrowMouse™ -- AP2000-BX Series
from CTI Electronics Corporation

The AP2000-BX Series has all the features of the CTI ARROWMOUSE; high reliability, NEMA 4 sealing, low profile and small footprint and adds illumination. These sealed industrial mouse pointers allow vertical and horizontal movement of the mouse cursors and both the left and right mouse cursors... [See More]

  • Interface: Sun; IBM PS/2 / AT; RS232, RS422, RS485; Parallel; USB; Internal bus (ISA, IDE); Apple Desktop Bus; Port Compatible w/ All Computers
  • Number of Buttons: 6
  • Device Type: Mouse Keypad
  • Dimensions: 1.73x1.614"
NEMA 4X Industrial Mouse™ -- M9000 Series
from CTI Electronics Corporation

The workstation/desktop version of the Industrial Mouse® has an ergonomic; stainless steel NEMA 4X (IP66) sealed enclosure. This design is perfect for harsh or wet environments requiring rugged industrial mouse pointers or control input devices (USB FlightStick a.k.a. sidewinder joystick). In... [See More]

  • Interface: Sun; IBM PS/2 / AT; RS232, RS422, RS485; Parallel; USB; Apple Desktop Bus; Port Compatible w/ All Computers
  • Number of Buttons: 3
  • Device Type: Joystick
  • Dimensions: 8.04x4.5x1.6"
NEMA 4X Panel Mount Industrial Mouse™ -- H2000 Series
from CTI Electronics Corporation

The H2XX9-NX Series is a panel mount version of the Industrial Mouse® built as one complete assembly attached to a stainless steel bezel for simple under panel installation. A neoprene gasket is provided, which in combination with a six-screw mounting pattern, provides NEMA 4X (IP66) sealing in a... [See More]

  • Interface: Sun; IBM PS/2 / AT; RS232, RS422, RS485; Parallel; USB; Apple Desktop Bus; Port Compatible w/ All Computers
  • Number of Buttons: 2
  • Device Type: Joystick
  • Dimensions: 3.45x2.38"