Wireless Communication Module PC/104 Modules
Description
A Wireless Communication Module for PC/104 is a network adapter designed to enable wireless connectivity within embedded systems. These modules are part of the PC/104 family, which is known for its compact form factor and self-stacking bus architecture, allowing for easy integration into various systems without the need for a backplane or card rack.
Working Principle
Wireless Communication Modules for PC/104 work by integrating wireless technology into the PC/104 bus system, which is a compact adaptation of the IBM PC/AT bus optimized for embedded systems. These modules can be easily added to a system by plugging them into the PC/104 expansion connector, which allows for seamless integration of wireless capabilities. The flexibility of the PC/104 architecture supports various wireless standards, such as Wi-Fi, Bluetooth, GSM/GPRS, and others, making it possible to choose the most suitable wireless technology for specific needs. This adaptability is particularly useful as it reduces the need for extensive field wiring and allows for easy expansion of network nodes.
Applications
Wireless Communication Modules for PC/104 are used in a variety of applications, particularly where embedded systems require wireless connectivity. Specific examples include remote monitoring and control systems, where wireless modules enable data transmission without the need for physical connections. They are also used in point-of-sale systems, allowing for wireless transactions and communication. Additionally, these modules are employed in industrial automation, where they facilitate wireless communication between different components of a manufacturing process.
Advantages over other PC/104 Modules
One of the primary advantages of Wireless Communication Modules over other PC/104 modules is their ability to add wireless capabilities to a system with minimal effort. The self-stacking nature of the PC/104 bus allows for easy integration of wireless modules without the need for additional infrastructure. Furthermore, the flexibility to support various wireless standards means that these modules can be tailored to specific requirements, offering a level of customization that may not be available with other types of PC/104 modules.
Limitations
A notable limitation of Wireless Communication Modules for PC/104 is the complexity involved in radio-frequency design and obtaining FCC certification, which can be challenging and time-consuming. Additionally, there may be trade-offs between data rates and coverage areas depending on the wireless standard used, which could impact performance in certain applications.
Considerations
When considering the implementation of Wireless Communication Modules for PC/104, several factors should be taken into account. Initial costs can vary depending on the wireless technology chosen and the specific requirements of the application. Operating expenses may include costs associated with maintaining wireless connectivity and ensuring compliance with regulatory standards. Durability and accuracy are generally high, given the robust design of PC/104 modules, but replacement and maintenance costs should be considered, particularly in environments where modules may be exposed to harsh conditions.
from Radicom Research, Inc.
The PC/104 Ethernet LAN Card is an efficient solution that provides system designers the flexibility to include Ethernet LAN functionality into any PC/104 based system, with minimal engineering resources. The 16-bit Ethernet LAN card features -40oC to +85oC extended operating temperature. It is... [See More]
- Other Products: Wireless Communication Module
- Technology: PC/104