8-bit IndustryPack® Modules

12 Results
Analog Output Industry Pack Module, 12-bit D/A, IP200 Series -- IP220A-8E
from Acromag, Inc.

8 or 16 voltage output channels. Independent D/A converter on each channel. 11 µS settling time. ±10V output range. The IP220A outputs analog voltage signals to drive up to 16 devices. When used with a carrier that holds four IP modules, up to 64 voltage outputs can be obtained from a... [See More]

  • Bus Width: 8-bit
  • Channels: 8
  • Module Type: D/A
  • Clock Rate: 8 MHz
Cyclone II FPGA with Digital I/O (JTAG-configured), IP-EP200 Series -- IP-EP201
from Acromag, Inc.

Up to 48 TTL or 24 differential RS485. Altera Cyclone II EP2C20 FPGA programmable via JTAG port or via the IP bus directly. This series of plug-in mezzanine modules provides a user-customizable Altera ® Cyclone II FPGA on an Industry Pack (IP) module. The module allows users to develop and store... [See More]

  • Bus Width: 8-bit; 16-bit
  • Features: Integrated Counter / Timers; Programmable Channels
  • Module Type: FPGA Module
  • Channels: 48
Digital Input Module, High Voltage Inputs, IP400 Series -- IP400
from Acromag, Inc.

40 input channels. 0-60V DC input range. Change-of-state/level interrupts (up to 12 channels). The IP400 can monitor the on/off (high/low) status of up to 40 devices. Loopback monitoring of critical control signals is easily accomplished with the IP400 by reading the output states of Acromag... [See More]

  • Bus Width: 8-bit
  • Channels: 40
  • Module Type: Digital I/O; Analog I/O
  • Clock Rate: 8 MHz
Digital Input/Output Module, High Voltage I/O, IP400 Series -- IP408
from Acromag, Inc.

32 bi-directional digital input and/or output channels. 0-60V DC input and output range. Low-side output switches. Outputs sink up to 1A per channel. Change-of-state and level interrupts (up to 8 channels). The IP408 monitors or controls the on/off (high/low) status of up to 32 devices. Each channel... [See More]

  • Bus Width: 8-bit; 16-bit
  • Channels: 32
  • Module Type: Digital I/O
  • Clock Rate: 8 MHz
Digital Input/Output Module, High Voltage I/O, IP400 Series -- IP409
from Acromag, Inc.

24 differential digital input and/or output channels. Ruggedized RS-422A/485 transceivers. Interrupt support on all channels (change-of-state and high or low level. transition. The IP409 provides 24 differential I/O channels with interrupts. Each channel is programmable as an input or an output on a... [See More]

  • Bus Width: 8-bit
  • Channels: 24
  • Module Type: Digital I/O
  • Clock Rate: 8 MHz
Digital Output Module, High Voltage Outputs, IP400 Series -- IP405
from Acromag, Inc.

40 low-side switch output channels. 0-60V DC output range. High output current (up to 1A per channel). The IP405 controls up to 40 low-side switches (open-drain MOSFETs). Operation of this module is very simple. Writing a “0 ” bit to a channel data register opens the switch to turn off a... [See More]

  • Bus Width: 8-bit; 16-bit
  • Channels: 40
  • Module Type: Digital I/O; Switches
  • Clock Rate: 8 MHz
Serial Communication, 422 Isolated Industry Pack Module, IP500 Series -- IP511-16
from Acromag, Inc.

Four asynchronous EIA/TIA-422B isolated serial ports. 16 or 64-byte FIFO buffers. Interrupt support. Programmable baud rate (up to 512Kbps). IP511 Industrial I/O Pack (IP) modules provide an isolated, asynchronous serial communication interface for your computer. Large FIFO buffers on the transmit... [See More]

  • Bus Width: 8-bit
  • Features: Opto-Isolated Channels; Integrated UART
  • Module Type: Communication Module
  • Channels: 4
Serial Communication, 422 Isolated Industry Pack Module, IP500 Series -- IP512-16
from Acromag, Inc.

Four asynchronous EIA-485 isolated serial ports. 16 or 64-byte FIFO buffers. Interrupt support. Programmable baud rate (up to 512Kbps). IP512 Industrial I/O Pack (IP) modules provide an isolated, high-performance serial communication interface for your computer. Large FIFO buffers on the transmit... [See More]

  • Bus Width: 8-bit
  • Features: Integrated UART
  • Module Type: Digital I/O
  • Channels: 4
Serial Communication, 422 Isolated Industry Pack Module, IP500 Series -- IP520-64E
from Acromag, Inc.

Eight asynchronous EIA/TIA-232E serial ports. 64-byte FIFO buffers. Interrupt support. Programmable baud rate (up to 230Kbps). These modules provide eight asynchronous serial communication ports from a single IP carrier slot. Software-configuration helps you quickly set baud rates, character-sizes,... [See More]

  • Bus Width: 8-bit
  • Features: Integrated UART
  • Module Type: Digital I/O
  • Channels: 4
Serial Communication, 422 Isolated Industry Pack Module, IP500 Series -- IP521-64E
from Acromag, Inc.

Eight asynchronous full duplex EIA/TIA-422B serial ports (supports EIA-485). 64-byte FIFO buffers. Interrupt support. Programmable baud rate (up to 921.6bps). These modules provide eight asynchronous serial communication ports from a single IP carrier slot. Software-configuration helps you quickly... [See More]

  • Bus Width: 8-bit
  • Features: Integrated UART
  • Module Type: Digital I/O
  • Channels: 4
Serial Communication, 422/485 Full Duplex Industry Pack Module, IP500 Series -- IP501-16
from Acromag, Inc.

Four asynchronous EIA/TIA-422B (EIA-485) serial ports. FIFO buffers (16, 64, or 128-byte). Interrupt support. Programmable baud rate (up to 512Kbps). These modules provide an asynchronous serial communication interface for your system. They have four asynchronous, full-duplex EIA/TIA-422B serial... [See More]

  • Bus Width: 8-bit
  • Features: Integrated UART
  • Module Type: Digital I/O
  • Channels: 4
Serial Communication, 485 Half-Duplex Industry Pack Module, IP500 Series -- IP502
from Acromag, Inc.

Four asynchronous EIA-485 serial ports. 16-byte FIFO buffers. Interrupt support. Programmable baud rate (up to 512Kbps). These modules provide an asynchronous serial communication interface for your system. The IP502 has four asynchronous, half-duplex EIA-485 serial ports. It provides a... [See More]

  • Bus Width: 8-bit
  • Features: Integrated UART
  • Module Type: Digital I/O
  • Channels: 4