Interface/Adapter Module IndustryPack® Modules
1 Result
CAN Bus Interface Industry Pack Module -- IP560
from Acromag, Inc.
from Acromag, Inc.
Two CAN bus channels with optional isolation. NXP SJA1000 CAN controller with TJA1041 transceiver. IP560 modules provide two independent CAN bus interface channels. Each channel has a NXP SJA1000 CAN controller with a TJA1041 transceiver. The advantage of this design is that it allows reporting of... [See More]
- Module Type: Interface/Adapter Module
- Channels: 2
- Features: Opto-Isolated Channels
- Clock Rate: 8 MHz; 32 MHz; 24 MHz