Dense Wavelength Division Multiplexer (DWDM) Wavelength Division Multiplexers (WDM)
from Microwave Photonic Systems, Inc.
The MPS-2900 Singlemode Dense Wavelength Division Multiplexer (DWDM) provides a cost-effective solution for increasing fiber optic network signal capacity by enabling the simultaneous transmission of eight wavelengths over the same common fiber. That is, the MPS-2900 works in such a way as to MUX or... [See More]
- Multiplexer Type: Dense Wavelength Division Multiplexer
- DWDM Channel Spacing: 100 GHz
- Connector Type: FC (optional feature); LC (optional feature); SC (optional feature); ST (optional feature); None, Special, UPC, APC
- Number of Channels: 4
from HUBER+SUHNER AG
Platform to multiplex and de-multiplex up to 88 DWDM channels out of C and H band. The DWDM Multiplexer are based on a-thermal AWG technology with wideband pass bands. Point to point transmission for up to 88ch DWDM TERA BIT MUX over fiber pair. The TERA Bit MUX can be combined with CUBO Transport... [See More]
- Multiplexer Type: Dense Wavelength Division Multiplexer
from Omnitron Systems Technology, Inc.
OmniLight 8-Channel LGX ® Dual Fiber DWDM MUX/DEMUX modules support DWDM channels 28 through 35, 36 through 43 and 52 through 59 in 100GHz spacing. An expansion port is available to cascade multiple DWDM MUX/DEMUX modules, doubling the capacity of the common fiber link to 16 channels or tripling... [See More]
- Multiplexer Type: Dense Wavelength Division Multiplexer
- Connector Type: LC
- Cable Type: Single Mode
- CWDM Wavelength Range: 1520 to 1570
from Corning Optical Communications
Corning ’s dense wavelength division multiplexers (DWDMs) are integrated optical modules that combine, or multiplex, and separate, or demultiplex multiple optical signals of different wavelengths in a single fiber. By utilizing thin-film technology in the development and manufacture of our... [See More]
- Multiplexer Type: Dense Wavelength Division Multiplexer
- DWDM Wavelength Range: 1528 to 1565
- Connector Type: FC (optional feature); LC (optional feature); MU (optional feature); SC (optional feature); PC; APC
- DWDM Channel Spacing: 100 GHz
from L-com, Inc.
The L-com PDW5A-01120-19NN is a passive DWDM OADM for use in outside plant (OSP) applications. The PDW5A-01120-19NN features 1 channel (channel 20), with 100 GHz spacing. The L-com PDW5A-01120-19NN is a steel barrel-style filter with 36mm x 5.5mm round filter dimensions and 1.0m length fiber leads,... [See More]
- Multiplexer Type: Dense Wavelength Division Multiplexer
from Microwave Photonic Systems, Inc.
The MPS-2900 Singlemode Dense Wavelength Division Multiplexer (DWDM) provides a cost-effective solution for increasing fiber optic network signal capacity by enabling the simultaneous transmission of eight wavelengths over the same common fiber. That is, the MPS-2900 works in such a way as to MUX or... [See More]
- Multiplexer Type: Dense Wavelength Division Multiplexer
- DWDM Channel Spacing: 100 GHz
- Connector Type: FC (optional feature); LC (optional feature); SC (optional feature); ST (optional feature); None, Special, UPC, APC
- Number of Channels: 8
from HUBER+SUHNER AG
Cube Optics TERABIT MUX Unit is a flexible network solution based on passive Dense wavelengths Division Multiplexing DWDM in 50GHz Grid, The Unit is based on 19 ” rack type installation (2HU) is adaptable to all rack system (ETSI 19 ”, 23 ”) TERA-BIT MUX is for 100G applications... [See More]
- Multiplexer Type: Dense Wavelength Division Multiplexer